location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG 55SM5D Signage Display 139.7 cm (55") LED Wi-Fi 450 cd/m² Full HD Black Web OS

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
55SM5D
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
55SM5D
Category:
Large cases or boards used to display posters, ornaments, artefacts, etc.
Signage Displays Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 228853
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:28:11
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points LG 55SM5D Signage Display 139.7 cm (55") LED Wi-Fi 450 cd/m² Full HD Black Web OS
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - 139.7 cm (55") 1920 x 1080 pixels LED 450 cd/m²
  • - 9 ms
  • - Ethernet LAN Wi-Fi
Long product name LG 55SM5D Signage Display 139.7 cm (55") LED Wi-Fi 450 cd/m² Full HD Black Web OS :
The long product name of LG 55SM5D Signage Display 139.7 cm (55") LED Wi-Fi 450 cd/m² Full HD Black Web OS. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

55", 1920 x 1080 FHD, HDMI(2), DP, DVI-D, RGB, Audio, RS232C, 100-240 V, 50/60 Hz, 100 W, 17.3 kg
More>>>
LG 55SM5D Signage Display 139.7 cm (55") LED Wi-Fi 450 cd/m² Full HD Black Web OS:
The official description of LG 55SM5D Signage Display 139.7 cm (55") LED Wi-Fi 450 cd/m² Full HD Black Web OS as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Quad Core SoC
The high-performance SoC can execute several tasks at the same time and provides smooth content playback without an external media player.

PBP (Picture-By-Picture) / PIP (Picture-In-Picture)
PBP (Picture-By-Picture) and PIP (Picture-In-Picture) features enable you to compose various layouts for several digital devices.

Integrated CMS
(Contents Management System)

You can edit contents, check your schedule, and use group manager function etc. without a separate PC. It is one-stop system that enables you to manage the signage.

Portrait & Landscape Mode
When using the signage in Portrait Mode, GUI taliored to Portrait Mode is provided without affecting images' original ratio and resolution.

EZ Setting
As all of its unique functions are indexed in EZ setting, you can enjoy convenient access to setting for effi cient management.

IP Streaming Protocol
Various types of IP video streaming protocol are supported, such as RTSP/RTP, MMS, HLS and MPEG-2 TS*.

Secure Communication Protocol
By supporting HTTPS* protocol, communication between server and signage is more secure.

Proxy Server
Web access speed and security can be improved by supporting Proxy Server (A server that acts as an intermediary for requests from clients seeking resources from other servers.)

Mirroring
Content sharing is more convenient on a Wi-Fi network.

Soft AP
The SM5D with Soft AP software can operate as a wireless access point for mobile devices.

Enhanced Connectivity
Through its diverse interface, the signage lets you connect more than one device for optimal use.

Dust & Humidity Protection
Circuit board reliability is enhanced with conformal coating that protects against dust, iron powder, humidity and other harsh conditions.

Detachable logo
The detachable logo allows for installation in the desired orientation: landscape or portrait mode.

Short summary description LG 55SM5D Signage Display 139.7 cm (55") LED Wi-Fi 450 cd/m² Full HD Black Web OS:
This short summary of the LG 55SM5D Signage Display 139.7 cm (55") LED Wi-Fi 450 cd/m² Full HD Black Web OS data-sheet is auto-generated and uses the product title and the first six key specs.

LG 55SM5D, 139.7 cm (55"), LED, 1920 x 1080 pixels, Wi-Fi

Long summary description LG 55SM5D Signage Display 139.7 cm (55") LED Wi-Fi 450 cd/m² Full HD Black Web OS:
This is an auto-generated long summary of LG 55SM5D Signage Display 139.7 cm (55") LED Wi-Fi 450 cd/m² Full HD Black Web OS based on the first three specs of the first five spec groups.

LG 55SM5D. Display diagonal: 139.7 cm (55"), Display technology: LED, Display resolution: 1920 x 1080 pixels, Display brightness: 450 cd/m², HD type: Full HD. Wi-Fi. Operating system installed: Web OS. Product colour: Black

Display
Panel type
IPS
Display diagonal *
139.7 cm (55")
Display technology *
LED
Display resolution *
1920 x 1080 pixels
Display brightness *
450 cd/m²
HD type *
Full HD
Native aspect ratio
16:9
Response time
9 ms
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Supported graphics resolutions
1920 x 1080 (HD 1080)
Ports & interfaces
HDMI ports quantity *
2
DVI port *
Yes
DVI-D ports quantity
1
VGA (D-Sub) input ports
1
DisplayPorts quantity *
2
DisplayPorts out
1
USB port *
Yes
USB version
3.2 Gen 1 (3.1 Gen 1)
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Wi-Fi *
Yes
Number of speaker outputs
1
RS-232C
Yes
Design
Orientation
Horizontal/Vertical
Product colour *
Black
VESA mounting *
Yes
Panel mounting interface
300 x 300 mm
Bezel width (bottom)
1.8 cm
Bezel width (side)
1.19 cm
Design
Bezel width (top)
1.19 cm
Performance
Picture-in-Picture
Yes
Automatic brightness control
Yes
Power
Power consumption (typical) *
100 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Computer system
Computer system *
Yes
Computer system type
System on Chip (SoC)
Processor cores
4
Internal memory
8 GB
Operating system installed
Web OS
Weight & dimensions
Width
1238 mm
Depth
38.6 mm
Height
714.9 mm
Weight
17.3 kg
Packaging content
Remote control included
Yes
Batteries included
Yes
Cables included
AC, VGA
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 80%
Technical details
Sustainability certificates
ENERGY STAR
Other features
Brightness
450 cd/m²
DVI input ports
1
Serial interface type
RS-232C
Country Distributor
United Kingdom 1 distributor(s)