Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG 55LW550T 55" Full HD 3D Black LED TV

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
55LW550T
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
55LW550T show
Show alternative article codes used in the online market place
Category
A LED-TV is a flat panel display that uses LED backlighting instead of the cold cathode fluorescent (CCFL) backlighting used in most other LCDs. Three forms of LED may be used:\
\
- White edge-LEDs around the rim of the screen, using a special diffusion panel to spread the light evenly behind the screen (the most usual form)\
\
- An array of LEDs arranged behind the screen whose brightness are not controlled individually.\
\
- A dynamic “local dimming” array of LEDs to achieve a modulated backlight light pattern
LED TVs
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 22 Apr 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 13508
This statistic is based on the 75566 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 22-04-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73839 free Open Icecat users .
Info modified on: 09 Dec 2017 15:34:19
The date of the most recent change of this product data-sheet in Icecat.
Long product name LG 55LW550T 55" Full HD 3D Black LED TV :
The short editorial description of LG 55LW550T 55" Full HD 3D Black LED TV

139.7 cm (55 ") LED TV, 3D, 1920 x 1080, 400cd/m2, 8000000:1, 16:9, 2x 10W, 2x USB, 4x HDMI, LAN, black
More>>>
Short summary description LG 55LW550T 55" Full HD 3D Black LED TV:
This short summary of the LG 55LW550T 55" Full HD 3D Black LED TV data-sheet is auto-generated and uses the product title and the first six key specs.
LG 55LW550T, 139.7 cm (55"), 1920 x 1080 pixels, Full HD, 3D, Black
Long summary description LG 55LW550T 55" Full HD 3D Black LED TV :

LG 55LW550T. Display diagonal: 139.7 cm (55"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, 3D, Display brightness: 400 cd/m², Aspect ratio: 16:9. Ethernet LAN. Weight: 21.7 kg. Colour of product: Black

This is an auto-generated long summary of LG 55LW550T 55" Full HD 3D Black LED TV based on the first three specs of the first five spec groups.
No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2011-08-14
Testseek has collected 1 expert review for LG 55LW550T LED TV and the rating is 60 of 100. Click below and use Testseek to find all ratings, product awards and conclusions.
60%
Source Review comments Score
pocket-lint.com
Updated:
2011-08-14
We thought there was something brewing when Sky chose LG as its “official partner” for 3DTVs last year - after the Korean giant released a single “passive” 3D screen for the Sky 3D channel’s launch. And with the arrival of this, one of dozens of new p...
Good Top class upscaling, user interface, clean and flicker-free 3D, seven pairs of 3D glasses...
Bad Soft 3D images, some Edge LED blotching...
Bottom line Those after sports on Sky, Virgin, Freesat and Freeview should look no further. At its core a darn good 2D set boasting superb 2D Blu-ray, excellent upscaling, a brilliant online dimension, great iPhone app and a silky smooth user interface, this engag...
90%
techradar.com
Updated:
2011-08-14
LG is unique in the UK TV market by offering both active and passive 3D sets. The 47LW550T is one of the latter, dubbed Cinema 3D by the Korean brand to help confused consumers realise that it shares the same glasses technology that they've become used...
Good Impressive Smart TV functions, Excellent contrast level, Extensive picture adjustments, Fuss-free 3D implementation, Audio performance...
Bad Crosstalk evident with some 3D material, Overall design could be improved, Passive 3D brings a drop in resolution...
Bottom line LG is unique in the UK TV market by offering both active and passive 3D sets. The 47LW550T is one of the latter, dubbed Cinema 3D by the Korean brand to help confused consumers realise that it shares the same glasses technology that they've become used...
90%
trustedreviews.com
Updated:
2011-07-31
LG's 2011 passive TV range didn't get off to a particularly promising start. The 55LW650T was supposed to be the brand's flagship passive 3D model - until the brand's ‘Nano' models arrive much later in the year, at any rate. Yet it disappointed, partly th...
Good Seven 3D glasses included for free, 3D viewing is comfortable and sociable, Excellent multimedia functionality...
Bad full HD 3D not as detailed as on active 3D screens, Very limited vertical viewing angle, Uninspiring audio...
Bottom line The 42LW550T certainly isn't perfect; there are plenty of areas where LG can improve things with its 2012 passive 3D range, and its key 3D reduced resolution issue isn't going to disappear. But crucially, the 42LW550T's smaller size does a handy job of hi...
90%
techradar.com
Updated:
2011-07-31
LG's passive Cinema 3D technology has so far proved hit and miss. The 47LW550T impressed, while the 55LW650T disappointed, the 42-inch 42LW550T arrives with mixed expectations.It is also the latest combatant in the increasingly rancorous scuffle betwee...
Good Seven 3D glasses included for free, Relatively relaxing passive 3D pictures, No 3D flicker, Bright and punchy images, Fair value...
Bad Lack of 3D detail, Slightly jagged contours in 3D, Poor input lag...
Bottom line LG's passive Cinema 3D technology has so far proved hit and miss. The 47LW550T impressed, while the 55LW650T disappointed, the 42-inch 42LW550T arrives with mixed expectations.It is also the latest combatant in the increasingly rancorous scuffle betwee...
90%
avforums.com
Updated:
2014-03-19
Anyone reading the AV press recently could be forgiven for thinking that a format war has broken out over 3D TV. LG and Samsung in particular have been quite confrontational in their marketing as they both try and promote their preferred approach to 3D de...
Good Excellent outofthebox colour reproduction, Reference colour reproduction after calibration, Excellent outofthebox greyscale, Reference greyscale after calibration, 3D images are bright and flicker free, No discernable crosstalk, Very cheap 3D glasses, 3D...
Bad Mediocre black level and contrast ratio, Some minor issues with backlight uniformity, Unable to display full 1080p 3D images...
80%
whathifi.com
Updated:
2011-07-31
caused somewhat of a stir when its won our May 2011 . Rival sets from the likes of Samsung and Sony lost out due to the LG’s super-competitive price, but will the 40LW550T be good enough to be another winner?Well, looking at the specification and wha...
Good Good 3D picture, seven pairs of glasses included, vibrant picture, good black levels...
Bad Not the most confident with motion or edge definition, struggles with iPlayer...
80%
homecinemachoice.com
Updated:
2013-09-22
Up until now, most of the marketing activity for 3D has been based around active systems, which require expensive (c. £100 per pair) LCD-shutter glasses which need charging, and can have issues with synchronisation to the 3D frame-switching signal. But an...
Good Comes with multi pairs of glasses, halfres images are good, wide viewing angle...
Bad Inconsistent 2Dto3D conversion, poor audio, Performance: 4/5, Design: 3/5, Features: 4/5, Overall: 4/5...
80%
gadgetshow.channel5.com
Updated:
2012-05-17
The LG 42LW550T is a 42-inch passive 3D LED television also displays full high definition pictures. It comes with seven pairs of glasses that deliver two separate images to each eye to give the illusion of a 3D image. It features Freeview HD built-in...
Good At a little over £560, the LG 42LW550T is an affordable option for those dying to hop on the 3D TV bandwagon. The LG 42LW550T may be a bargain but it still performs admirably. The passive 3D tech works to deliver impressive 3D images from inexpensive glasses. The first time you watch something, there’s a real sense of looking at something in the third dimension. The LG 42LW550T comes with seven s...
Bad However, as impressive as the 3D tech is, the images aren’t enough to excite. The LG 42LW550T lacks the ‘wow’ factor that other high-end 3D TVs have. The LG 42LW550T has a high standard to live up to, but doesn’t quite reach it.
Bottom line The LG 42LW550T is capable of displaying images with a genuine sense of 3D but its pictures failed to get us excited. LG 42LW550T is tagged with LG, 42LW550T, review, 3D, LED television and 42-inch. Select a tag (LG, for example) to find everything on...
60%
digitalversus.com
Updated:
2011-08-14
This model is the 55'' version of the 47'' TV that we tested in our labs, the LG 47LW550T.Everything we said in the original article holds true--the only thing that's different is the size! The only exception is that some manufacturers fit different si...
Good Attractive results in 2D and 3D, Accurate colours: average deltaE of 3.1, Light, comfortable passive 3D glasses, Matte display (so not many reflections) and low energy consumption (90 W), One of the best LCD 3D TVs: not much crosstalk and less eyestrain than with active 3D technology...
Bad Contrast ratio not quite perfect (1005:1), More crosstalk visibile thanon a plasma 3D TV, Media player doesn't support M2TS or MTS files...
Bottom line The LG LW550T television only just misses out on a four-star rating because it can't quite deliver the same image quality as its big brother the LG LW650S. That doesn't take away from the fact that it's a great 3D TV...
60%
digitalversus.com
Updated:
2011-08-14
Contrast:1055:1Black level:0.19 cd/m²Gamma quality:4 / 5 deltaE:3.1Average discrepancy across display:14%Viewing angles:2.3 / 5Energy consumption:90 WMultimedia player:3.4/5Find and compare our other readings in our Face-off.We take these readings usin...
Good Attractive results in 2D and 3D, Accurate colours: average deltaE of 3.1, Light, comfortable passive 3D glasses, Matte display (so not many reflections) and low energy consumption (90 W), One of the best LCD 3D TVs: not much crosstalk and less eyestrain than with active 3D technology...
Bad Contrast ratio not quite perfect (1005:1), More crosstalk visibile thanon a plasma 3D TV, Media player doesn't support M2TS or MTS files...
Bottom line The LG LW550T television only just misses out on a four-star rating because it can't quite deliver the same image quality as its big brother the LG LW650S. That doesn't take away from the fact that it's a great 3D TV...
60%
expertreviews.co.uk
Updated:
2011-08-14
For this review we tested the 47in model in the LW550T range, but it's also available in 42in (42LW550T) and 55in (55LW550T) screen sizes. All models have identical specifications except for their dimensions and power usage. We're confident that image...
Bottom line Excellent for watching 3D video in a well-lit room, but can’t match the great 2D performance of the competition...
60%
digitalversus.com
Updated:
2011-07-31
This model is the 42'' version of the 47'' TV that we tested in our labs, the LG 47LW550T.Everything we said in the original article holds true--the only thing that's different is the size! The only exception is that some manufacturers fit different si...
Good Attractive results in 2D and 3D, Accurate colours: average deltaE of 3.1, Light, comfortable passive 3D glasses, Matte display (so not many reflections) and low energy consumption (90 W), One of the best LCD 3D TVs: not much crosstalk and less eyestrain than with active 3D technology...
Bad Contrast ratio not quite perfect (1005:1), More crosstalk visibile thanon a plasma 3D TV, Media player doesn't support M2TS or MTS files...
Bottom line The LG LW550T television only just misses out on a four-star rating because it can't quite deliver the same image quality as its big brother the LG LW650S. That doesn't take away from the fact that it's a great 3D TV...
60%
hdtvtest.co.uk
Updated:
2011-08-14
The subject of today’s review is a much-talked-about “Cinema 3D” TV from LG Electronics. The LG 47LW550T is an LED-backlit HDTV which features the company’s film-type patterned retarder (FPR) polarized 3D LCD technology that should appeal to viewers wh...
Bottom line LG managed to produce a 3D TV that is both effective and practical for the majority of consumers. Even though the 47LW550T cannot resolve 1080 vertical lines in 3D mode, it is quite capable of delivering compelling 3D experience without a premium price...
0%
T3.com
Updated:
2014-08-15
You no longer have to pay through the nose for a cutting edge, big-screen TV. For less than a £1,000 you can bag a remarkable new set that’s slimmer and smarter than anything that’s gone before. From net-connected IPTV portals to 3D, potential buyers...
0%
Show all
Country Distributor
United Kingdom 1 distributor(s)