Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG 55LM615T TV 139.7 cm (55") Full HD 3D Black

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
55LM615T
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
55LM615T show
Show alternative article codes used in the online market place
Category TVs
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10108
This statistic is based on the 86539 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84555 free Open Icecat users.
Info modified on: 01 Jul 2019 17:03:58
The date of the most recent change of this product data-sheet in Icecat.
Long product name LG 55LM615T TV 139.7 cm (55") Full HD 3D Black :
The short editorial description of LG 55LM615T TV 139.7 cm (55") Full HD 3D Black

139.7 cm (55"), 3D Full HD 1920 x 1080, 200Hz, FPR, Dual Play, Triple XD, 10W + 10W, USB, HDMI, CI, RF In, Scart, RGB, EPG, VESA 400 x 400, DLNA, HDMI CEC, 25.5 kg
More>>>
LG 55LM615T TV 139.7 cm (55") Full HD 3D Black:
The official marketing text of LG 55LM615T TV 139.7 cm (55") Full HD 3D Black as supplied by the manufacturer

55” LED CINEMA 3D TV with 4 pairs of glasses, 'ribbon' stand and freeview HD
LG LED CINEMA 3D TV 55LM615T

- CINEMA 3D TV
- Comfortable 3D Glasses
- Flicker-Free 3D TV
- 3D TV Depth Control

Short summary description LG 55LM615T TV 139.7 cm (55") Full HD 3D Black:
This short summary of the LG 55LM615T TV 139.7 cm (55") Full HD 3D Black data-sheet is auto-generated and uses the product title and the first six key specs.

LG 55LM615T, 139.7 cm (55"), 1920 x 1080 pixels, Full HD, 3D, DVB-C,DVB-T2, Black

Long summary description LG 55LM615T TV 139.7 cm (55") Full HD 3D Black:
This is an auto-generated long summary of LG 55LM615T TV 139.7 cm (55") Full HD 3D Black based on the first three specs of the first five spec groups.

LG 55LM615T. Display diagonal: 139.7 cm (55"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, 3D, Aspect ratio: 16:9. Digital signal format system: DVB-C,DVB-T2. Ethernet LAN. Weight: 21.9 kg. Product colour: Black

Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
139.7 cm (55")
HD type *
Type of supported High Definition (e.g. Full HD, 4K Ultra HD).
Full HD
3D *
The device can be used with 3D technology.
Yes
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1920 x 1080 pixels
Aspect ratio *
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
16:9
Screen format adjustments
4:3,14:9,16:9,Auto,Zoom
Supported graphics resolutions
The graphic resolutions that can be displayed by the device. The graphic resolution describes the width and height dimensions of a display, such as a computer monitor, measured in pixels.
1920 x 1080 (HD 1080)
TV tuner
Tuner type *
The type of radio tuner e.g. analog, digital.
Digital
Digital signal format system *
The protocols supported for exchange of digital signal.
DVB-C,DVB-T2
Smart TV
Smart TV *
Smart TV features access to a large number of channels that offer TV programs, movies, and music without the need to connect a TV antenna or subscribe to a cable/satellite service. Some smart TVs provide web browsing, gaming, and access to compatible media content stored on computers.
No
Smart modes
Cinema,Game,Sports
Audio
Built-in speaker(s) *
The device contains speaker(s) to produce sound.
Yes
Number of speakers *
The quantity of speakers included in/with the product.
2
RMS rated power *
RMS (Root mean square) is a measure of the continuous power required by a device, in particular audio amplifiers and loudspeakers.
20 W
Network
Wi-Fi *
Popular technology that allows an electronic device to exchange data or connect to the internet wirelessly using radio waves.
No
Ethernet LAN *
An Ethernet LAN (Local Area Network) interface is present, for a wired conection via a cable.
Yes
Design
Product colour *
The colour e.g. red, blue, green, black, white.
Black
On/off switch *
The button which is pressed to switch the device on or off.
Yes
VESA mounting *
Yes
Panel mounting interface
The product can be used wih VESA mounting interfaces.
400 x 400 mm
Performance
Teletext function *
The TV has Teletext, which is a means of sending text and diagrams to a properly equipped television screen by use of one of the vertical blanking interval lines that together form the dark band dividing pictures horizontally on the television screen. It offers a range of text-based information, typically including news, weather and TV schedules. Subtitle (or closed captioning) information is also transmitted within the television signal (usually accessed by pressing 888 on the remote control.
No
Video formats supported
The type of video formats that can be used by this device.
DIVX
Audio formats supported
The audio formats which this device or software can read/use e.g. MP3, MP4.
AAC,AC3,LPCM,MP3
Image formats supported
The type of image files that the device can use/display e.g. gif, JPEG (jpg).
JPG
Local dimming
This means that LEDs can be controlled individually (or in clusters) to control the level of light/color intensity in a given part of the screen.
No
Child lock
Device that prevents a child from opening a door, or from operating a device.
Yes
Ports & interfaces
HDMI ports quantity *
The number of sockets (ports) for HDMI connections. HDMI (High-Definition Multimedia Interface) is a compact audio/video interface for transferring uncompressed video data and compressed/uncompressed digital audio data from a HDMI-compliant device ("the source device") to a compatible computer monitor, video projector, digital television, or digital audio device. HDMI is a digital replacement for existing analog video standards.
3
PC in (D-Sub) *
The socket (port) to receive input from a PC via a D-sub, which is a connector with a characteristic D-shaped metal shield.
Yes
DVI port *
Digital Visual Interface (DVI) is a video display interface to connect a video source to a display device, such as a computer monitor.
No
Ethernet LAN (RJ-45) ports *
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
2
Ports & interfaces
Component video (YPbPr/YCbCr) in *
The number of sockets (ports) for RF (radio frequency) connections into the product.
1
Headphone outputs *
Number of sockets /ports where headphones are connected.
1
Common interface (CI) *
Technology which allows separation of conditional access functionality from a digital TV receiver-decoder (Host) into a removable conditional access module (CAM). It is also referenced as DVB-CI for Digital Video Broadcast - Common Interface. The host is responsible for tuning to pay TV channels and demodulation of the RF signal, while CAM is responsible for CA descrambling. The Common Interface allows them to communicate with each other.
No
Common interface Plus (CI+) *
In Digital Video Broadcasting, the Common Interface (CI) is a technology which allows separation of conditional access functionality from a digital TV receiver-decoder (Host) into a removable conditional access module (CAM). CI+ or Common Interface Plus implements a form of copy protection between a Conditional Access Module (CAM) and the television receiver (Host). CI+ is backward compatible with CIv1. Old television receivers, which have CIv1 CI-slot, can be used with CI+ CAM and vice versa, but for viewing only those of TV programs which are not marked as CI+ protected.
Yes
HDMI version
1.4a
HDCP
High-bandwidth Digital Content Protection (HDCP) is a form of digital copy protection to prevent copying of digital audio and video content as it travels across connections.
Yes
PC Audio in
The socket (port) for the PC audio input.
Yes
SCART ports quantity
The number of sockets (ports) for SCART connections.
1
RF ports quantity
The number of sockets (ports) for RF (radio frequency) connections.
1
Consumer Electronics Control (CEC)
Anynet+
Management features
Electronic Programme Guide (EPG)
An Electronic Programme Guide (EPG) allows device users to navigate scheduling information menus interactively, selecting and discovering programming by time, title, station, or genre using an input device such as a keypad, computer keyboard, or TV remote control. Its interactive menus are generated entirely within local receiving or display equipment using raw scheduling data sent by individual broadcast stations or centralized scheduling information providers. A typical IPG provides information covering the next 7 or 14 days.
Yes
Power
Energy efficiency class *
The energy efficiency of the appliance is rated in terms of a set of energy efficiency classes from A+++ to G on the label, A+++ being the most energy efficient, G the least efficient.
B
Power consumption (typical) *
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
84 W
Power consumption (standby) *
The amount of electricity that is consumed when the product is on standby.
0.3 W
AC input voltage
The voltage of the AC electricity that is inputted into the product.
100 - 240 V
AC input frequency
50 - 60 Hz
Certificates
Digital Living Network Alliance (DLNA) certified *
The product has been certified by the Digital Living Network Alliance (DLNA), which is a non-profit collaborative trade organization established by Sony in June 2003 that is responsible for defining interoperability guidelines to enable sharing of digital media between multimedia devices
Yes
Weight & dimensions
Width *
The measurement or extent of something from side to side.
1263 mm
Depth *
The distance from the front to the back of something.
35.5 mm
Height *
The measurement of the product from head to foot or from base to top.
754 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
21.9 kg
Width (with stand)
1263 mm
Depth (with stand)
331 mm
Height (with stand)
830 mm
Weight with stand
25.5 kg
Packaging data
Desktop stand *
Yes
Cables included
AC
Handheld remote control
Component of an electronics device, most commonly a television set, DVD player and home theater systems originally used for operating the device wirelessly from a short line-of-sight distance.
Yes
Batteries included
Yes
3D glasses included
Yes
3D glasses quantity
4
Warranty card
Yes
Manual
Yes
Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 01:24:51
Uk has collected 2 expert reviews for LG 55LM615T TV 139.7 cm (55") Full HD 3D Black and the average expert rating is 60 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
60%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 01:24:51
Nl heeft 2 proffesionele recensies verzameld voor LG 55LM615T tv 139,7 cm (55") Full HD 3D Zwart. Het gemiddelde van deze proffesionele recensies is 60 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
60%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 01:24:51
Fr a recueilli 2 avis d’experts pour LG 55LM615T TV 139,7 cm (55") Full HD Compatibilité 3D Noir et la note moyenne est de 60 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
60%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 01:24:51
De hat 2 Expertenmeinungen über LG 55LM615T Fernseher 139,7 cm (55 Zoll) Full HD 3D Schwarz eingeholt. Das duchschnittliche Epertenrating ist 60 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
60%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 01:24:51
Testseek ha raccolto 2 recensioni da parte di esperti per LG 55LM615T TV 139,7 cm (55") Full HD Compatibilità 3D Nero e la valutazione media da parte degli esperti è di 60 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
60%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 01:24:51
Es ha coleccionado 2 opiniones de expertos para LG 55LM615T TV 139,7 cm (55") Full HD 3D Negro y la calificación media es 60 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
60%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 01:24:51
Dk har samlet 2 ekspertanmeldelser for LG 55LM615T TV 139,7 cm (55") Fuld HD 3D- kompatibilitet Sort og den gennemsnitlige ekspertbedømmelse er 60 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
60%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 01:24:51
Se har samlat in 2 experttester för LG 55LM615T TV-apparat 139,7 cm (55") Full HD 3D kompatibilitet Svart och det genomsnittliga betyget är 60 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
60%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-29 19:25:32
60%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-29 19:25:32
60%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-29 19:25:32
60%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-29 19:25:32
60%
Source Review comments Score
Updated:
%
digitalversus.com
Updated:
2016-11-15 01:24:51
2012 was supposed to be the year we would see a massive arrival of OLED and 4K LCD TVs on the market. As for OLED TVs, there's been bupkis. And... This week we're reviewing the LG LM615T 3D TV. We tested the 42" version, but 47" (47LM615T) and 55" (55LM6...
Good Very good default image settings, which is rare!, Excellent 3D: low crosstalk, less visual fatigue with passive glasses, Four pairs of 3D glasses supplied, 3D glasses are light and comfortable...
Bad Low contrast (740:1), No motion interpolation, Media player doesn't support chapters or menus, Disappointing audio quality...
Bottom line The LG LM615T is an excellent TV ... for well-lit rooms. The black level just isn't deep enough for lights-out cinema-style viewing. That's all the more of a shame since the out-of-the-box picture settings are excellent and 3D image quality is first rate...
60%
computerbild.de
Updated:
2016-11-15 01:24:51
Popcorn raus! LCD-Fernseher ab 140 Zentimeter Bildschirmdiagonale verwandeln Wohnzimmer in Heimkinos. Was früher ein exklusiver Spaß war, ist heute erschwinglich! Es geht aber auch richtig teuer...
0%
Show all
Customer service details
X