location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG 55LH604V TV 139.7 cm (55") Full HD Smart TV Wi-Fi Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
55LH604V
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
55LH604V show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806087681598 show
Category: TVs Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 122150
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 12:38:26
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points LG 55LH604V TV 139.7 cm (55") Full HD Smart TV Wi-Fi Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 139.7 cm (55") Direct-LED
  • - Full HD 1920 x 1080 pixels 16:9
  • - PMI (Picture Mastering Index) 900
  • - DVB-C, DVB-S2, DVB-T2
  • - Smart TV
  • - Wi-Fi Ethernet LAN Miracast
  • - VESA mounting 300 x 300 mm
Long product name LG 55LH604V TV 139.7 cm (55") Full HD Smart TV Wi-Fi Black :
The long product name of LG 55LH604V TV 139.7 cm (55") Full HD Smart TV Wi-Fi Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LED, 55", 1920 x 1080, 16:9, 4:3
More>>>
LG 55LH604V TV 139.7 cm (55") Full HD Smart TV Wi-Fi Black:
The official description of LG 55LH604V TV 139.7 cm (55") Full HD Smart TV Wi-Fi Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Smart TV with webOS
The award winning LG Smart TV with Freeview Play puts you in control of the entertainment on offer. Enjoy your favourite channels and catch up TV services subscription free. The Smarter way of watching live TV and on demand services, with no additional devices required.

Metallic Design
Masterfully manufactured design. A metallic material is wrapped around your television providing a cutting edge construction. This sleek housing adds a modern touch to any living room.

Picture Wizard III
Change your settings, in a flash. Picture Wizard allows you to easily adjust picture elements such as black level, colour, tint, sharpness and backlight at the touch of a button. Get the right picture for whatever you're watching without the hassle of individual setting adjustment.

Virtual Surround
More channels, better sound. High quality software creates a surround sound effect producing virtual audio channels. Surround your senses with sound from all angles.

Clear Voice III
Clear Voice III enhances sound quality by separating voices from background noise to provide you with a clear and crisp listening experience. Focus on your content without distraction using Clear Voice III.

Short summary description LG 55LH604V TV 139.7 cm (55") Full HD Smart TV Wi-Fi Black:
This short summary of the LG 55LH604V TV 139.7 cm (55") Full HD Smart TV Wi-Fi Black data-sheet is auto-generated and uses the product title and the first six key specs.

LG 55LH604V, 139.7 cm (55"), 1920 x 1080 pixels, Full HD, Smart TV, Wi-Fi, Black

Long summary description LG 55LH604V TV 139.7 cm (55") Full HD Smart TV Wi-Fi Black:
This is an auto-generated long summary of LG 55LH604V TV 139.7 cm (55") Full HD Smart TV Wi-Fi Black based on the first three specs of the first five spec groups.

LG 55LH604V. Display diagonal: 139.7 cm (55"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, LED backlighting type: Direct-LED. Smart TV. Motion interpolation technology: PMI (Picture Mastering Index) 900, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Black

Display
Display diagonal *
139.7 cm (55")
HD type *
Full HD
LED backlighting type
Direct-LED
Native aspect ratio *
16:9
Screen format adjustments
4:3, 16:9, Zoom
Supported video modes
1080p
Supported graphics resolutions
1920 x 1080 (HD 1080)
Motion interpolation technology *
PMI (Picture Mastering Index) 900
Display resolution *
1920 x 1080 pixels
TV tuner
Digital signal format system *
DVB-C, DVB-S2, DVB-T2
Smart TV
Smart TV *
Yes
Operating system installed *
Web OS
Operating system version
3.0
Audio
Number of speakers *
2
RMS rated power *
20 W
Sound modes
Game, Music, Sports, Standard
Network
Wi-Fi *
Yes
Wi-Fi standards
Wi-Fi 4 (802.11n)
Ethernet LAN *
Yes
Miracast
Yes
Browsing
Yes
Design
Product colour *
Black
VESA mounting *
Yes
Panel mounting interface
300 x 300 mm
Performance
Teletext function
Yes
Teletext
2000 pages
Subtitles function
Yes
Processor cores
2
Ports & interfaces
HDMI version
1.4
PC in (D-Sub) *
No
DVI port
No
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
2
Component video (YPbPr/YCbCr) in
1
Digital audio optical out
1
Headphone outputs
1
RF ports quantity
2
Common interface (CI) *
Yes
Common interface Plus (CI+) *
Yes
Common interface Plus (CI+) version
1.3
HDMI ports quantity *
3
Management features
Electronic Programme Guide (EPG)
Yes
Programming period
8 day(s)
ECO mode
Yes
Sleep timer
Yes
Power
Power consumption (standby) *
0.5 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Weight & dimensions
Width (with stand)
1241 mm
Depth (with stand)
216 mm
Height (with stand)
775 mm
Weight (with stand)
16.6 kg
Width (without stand)
1241 mm
Depth (without stand)
41.5 mm
Height (without stand)
720 mm
Weight (without stand)
16.3 kg
Packaging data
Package width
1360 mm
Package depth
152 mm
Package height
835 mm
Package weight
21.3 kg
Other features
3D
No
Built-in speaker(s)
Yes
Digital Living Network Alliance (DLNA) certified
Yes
Country Distributor
United Kingdom 2 distributor(s)