location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG 55LE5900 TV 139.7 cm (55") Full HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
55LE5900
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
55LE5900
Category: TVs Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12973
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Dec 2020 14:42:00
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points LG 55LE5900 TV 139.7 cm (55") Full HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 139.7 cm (55")
  • - Full HD 1920 x 1080 pixels 16:9
  • - TruMotion 100 Hz
  • - 300 x 300 mm
  • - 115 W
Long product name LG 55LE5900 TV 139.7 cm (55") Full HD Black :
The long product name of LG 55LE5900 TV 139.7 cm (55") Full HD Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

55LE5900 LED TV, 1920 x 1080p, HDMI, USB
More>>>
LG 55LE5900 TV 139.7 cm (55") Full HD Black:
The official description of LG 55LE5900 TV 139.7 cm (55") Full HD Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The LG LE5900 LED TV series provides Full HD 1080p picture quality with an ultra slim design perfect for hanging on the wall as well as having built in Freeview HD, TruMotion 100Hz and access to your favourite internet content like youtube you will be entertained for hours.

NetCast
"NetCast™ Entertainment Access brings the best of the internet directly to your TV, without the need for a computer. You can enjoy YouTube videos, weather forecasts (Accu weather) as well as online photo sharing (Picasa) from the comfort of your living room sofa. You can access this service by connecting LG NetCast TVs to your home network either via the built-in Ethernet port or using an optional Wi-Fi USB dongle. With LG NetCast TVs you will also be ready for selected future online services which can be updated onto your LG TV."

LED
LG LED TVs produce a sharper, more detailed picture with a superior contrast as well as an ultra slim design compared to LCD TVs. LED TVs have tiny lights either around the edge of the TV (known as Edge LED) or directly behind the TV (known as Full LED). This model has LED lights around the edge of the TV frame giving you an ultra slim TV that is perfect for wall mounting. LG LED TVs are also more energy efficient so you will save 40% of power consumption compared to LCD TVs saving you up to £100 per year.

USB Input
Connect your digital camera, M-P-3 player or flash memory through the U-S-B port to show off your latest holiday snaps or music collection for a true multimedia experience.

Short summary description LG 55LE5900 TV 139.7 cm (55") Full HD Black:
This short summary of the LG 55LE5900 TV 139.7 cm (55") Full HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

LG 55LE5900, 139.7 cm (55"), 1920 x 1080 pixels, Full HD, Black

Long summary description LG 55LE5900 TV 139.7 cm (55") Full HD Black:
This is an auto-generated long summary of LG 55LE5900 TV 139.7 cm (55") Full HD Black based on the first three specs of the first five spec groups.

LG 55LE5900. Display diagonal: 139.7 cm (55"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Motion interpolation technology: TruMotion 100 Hz, Native aspect ratio: 16:9. Product colour: Black

Display
Display diagonal *
139.7 cm (55")
HD type *
Full HD
Native aspect ratio *
16:9
Motion interpolation technology *
TruMotion 100 Hz
Native refresh rate
50 Hz
Contrast ratio (dynamic)
5000000:1
Display resolution *
1920 x 1080 pixels
Audio
Number of speakers *
2
RMS rated power *
20 W
Design
Product colour *
Black
Panel mounting interface
300 x 300 mm
Performance
Game mode
Yes
Teletext function
Yes
Ports & interfaces
USB 2.0 ports quantity *
1
HDMI ports quantity *
4
Management features
Electronic Programme Guide (EPG)
Yes
Picture-in-Picture
Yes
On/Off timer
Yes
Power
Power consumption (typical) *
115 W
Power consumption (standby) *
0.2 W
Weight & dimensions
Width (with stand)
1306 mm
Depth (with stand)
345 mm
Height (with stand)
867 mm
Weight (with stand)
38.8 kg
Width (without stand)
1306 mm
Depth (without stand)
29.3 mm
Height (without stand)
797 mm
Weight (without stand)
34.5 kg