location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG 55LD651 TV 139.7 cm (55") Full HD Wi-Fi Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
55LD651
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
55LD651
Category: TVs Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 50081
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:24:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points LG 55LD651 TV 139.7 cm (55") Full HD Wi-Fi Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 139.7 cm (55") LCD
  • - Full HD 1920 x 1080 pixels 16:9
  • - Wi-Fi
  • - 340 W
More>>>
Short summary description LG 55LD651 TV 139.7 cm (55") Full HD Wi-Fi Black:
This short summary of the LG 55LD651 TV 139.7 cm (55") Full HD Wi-Fi Black data-sheet is auto-generated and uses the product title and the first six key specs.

LG 55LD651, 139.7 cm (55"), 1920 x 1080 pixels, Full HD, LCD, Wi-Fi, Black

Long summary description LG 55LD651 TV 139.7 cm (55") Full HD Wi-Fi Black:
This is an auto-generated long summary of LG 55LD651 TV 139.7 cm (55") Full HD Wi-Fi Black based on the first three specs of the first five spec groups.

LG 55LD651. Display diagonal: 139.7 cm (55"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Native aspect ratio: 16:9. Wi-Fi. Product colour: Black

Display
Display diagonal *
139.7 cm (55")
HD type *
Full HD
Display technology *
LCD
Native aspect ratio *
16:9
Progressive scan
No
Contrast ratio (dynamic)
70000:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display resolution *
1920 x 1080 pixels
Audio
Number of speakers *
2
RMS rated power *
20 W
Network
Wi-Fi *
Yes
Design
Product colour *
Black
LED indicators
Stand-by
Performance
Game mode
No
Teletext function
No
Child lock
No
Ports & interfaces
HDCP
Yes
Ports & interfaces
PC in (D-Sub) *
No
USB 2.0 ports quantity *
2
Component video (YPbPr/YCbCr) in
1
PC Audio in
Yes
Headphone outputs
1
RF ports quantity
1
Common interface (CI) *
Yes
HDMI ports quantity *
3
RGB ports quantity
1
Management features
Electronic Programme Guide (EPG)
No
Picture-in-Picture
No
On/Off timer
No
Power
Power consumption (typical) *
340 W
Power consumption (standby) *
0.3 W
Packaging content
Remote control included
Yes
Other features
Built-in speaker(s)
Yes
Power requirements
100 - 240
HDMI
Yes