location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG 55" EH5C Display computer monitor

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
55" EH5C Display
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
55EH5C*ACC-W-EH5C
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: only logistic data imported
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2130
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 Jan 2019 17:27:56
The date of the most recent change of this product data-sheet in Icecat.
Long product name LG 55" EH5C Display computer monitor :
The long product name of LG 55" EH5C Display computer monitor. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

55" LED Large Format Display Full HD 400 cd/m2 18/7 Operation - Wall Mount Included
More>>>
LG 55" EH5C Display computer monitor:
The official description of LG 55" EH5C Display computer monitor as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

LG now brings revolutionary OLED technology to commercial displays. These amazing displays are available in curved tiling arched and flat configurations with the ability to swap and mirror content on either side of the screen. The displays provide perfect blacks and intense colors-the same unrivaled picture quality that consumers recognize from LG’s state-of-the-art OLED televisions. With their breathtaking images and innovative designs LG OLED delivers an incredible wow factor-completely transforming a space into a dynamically engaging environment where customers can become part of the experience-engaging with the brand or company like never before.

Unlike traditional signage LG OLED displays can be used in areas of the space never before considered to capture greater customer attention and imagination. The result is more word of mouth more customers in your store and more for your bottom line. For businesses seeking high-end display solutions that offer an unrivaled customer experience LG OLED has arrived.

Features
Display diagonal55
ColourSilver
Brightness400 cd/m2
Resolution1920 x 1080 Pixels
Full HDYes
Response time8 ms
Aspect ratio16:9
Operating temperature range (T-T)0 - 40
DVI-D ports quantity1
HDMI1
DisplayPort1
USB port2
Optical Audio Output1
Dimensions W/O Stand (W x H x D)1227.6 x 702.7 x 7.94 mm
Weight W/O Stand21 Kg

Short summary description LG 55" EH5C Display computer monitor:
This short summary of the LG 55" EH5C Display computer monitor data-sheet is auto-generated and uses the product title and the first six key specs.

LG 55" EH5C Display

Long summary description LG 55" EH5C Display computer monitor:
This is an auto-generated long summary of LG 55" EH5C Display computer monitor based on the first three specs of the first five spec groups.

LG 55" EH5C Display