location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG 50UN73006LA 127 cm (50") 4K Ultra HD Smart TV Wi-Fi Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LG
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
UN73
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
50UN73006LA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
50UN73006LA.API
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806098658268
Category: TVs Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 127998
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Jul 2024 11:03:04
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
LG 50UN73006LA.API user manual (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points LG 50UN73006LA 127 cm (50") 4K Ultra HD Smart TV Wi-Fi Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Flat 127 cm (50") LED
  • - 4K Ultra HD 3840 x 2160 pixels 16:9
  • - DVB-S2, DVB-T2
  • - Smart TV Internet TV
  • - Wi-Fi Ethernet LAN Bluetooth
  • - High Dynamic Range (HDR) supported
  • - VESA mounting 200 x 200 mm
  • - G 85 kWh 94 W
More>>>
Short summary description LG 50UN73006LA 127 cm (50") 4K Ultra HD Smart TV Wi-Fi Black:
This short summary of the LG 50UN73006LA 127 cm (50") 4K Ultra HD Smart TV Wi-Fi Black data-sheet is auto-generated and uses the product title and the first six key specs.

LG 50UN73006LA, 127 cm (50"), 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Black

Long summary description LG 50UN73006LA 127 cm (50") 4K Ultra HD Smart TV Wi-Fi Black:
This is an auto-generated long summary of LG 50UN73006LA 127 cm (50") 4K Ultra HD Smart TV Wi-Fi Black based on the first three specs of the first five spec groups.

LG 50UN73006LA. Display diagonal: 127 cm (50"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. Smart TV. Native aspect ratio: 16:9. Digital signal format system: DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Black

Display
Display diagonal *
127 cm (50")
HD type *
4K Ultra HD
Display technology *
LED
Screen shape *
Flat
Native aspect ratio *
16:9
Display resolution *
3840 x 2160 pixels
Display diagonal (metric)
127 cm
TV tuner
Tuner type *
Digital
Digital signal format system *
DVB-S2, DVB-T2
Smart TV
Smart TV *
Yes
Internet TV *
Yes
Operating system installed *
WebOS
Operating system version
5.0
Apple AirPlay 2 support
Yes
Hybrid Broadcast Broadband TV (HbbTV)
Yes
Video apps
Amazon Prime Video, Apple TV, Chili, Disney+, Infinity, Mediaset Play, Netflix, NOW TV, RaiPlay, Rakuten TV, YouTube, tivùon!, tivùsat 4K
Sports apps
DAZN
Audio
RMS rated power *
20 W
Sound modes
AI Sound, Clear Voice III
Network
Wi-Fi *
Yes
Bluetooth *
Yes
Ethernet LAN *
Yes
Design
Product colour *
Black
VESA mounting *
Yes
Panel mounting interface
200 x 200 mm
Rollable display
No
Performance
High Dynamic Range (HDR) technology
Filmmaker Mode, HDR Effect, High Dynamic Range 10 Pro (HDR10 Pro), Hybrid Log-Gamma Pro (HLG Pro)
Video formats supported
HEVC, VP9
Backlight dimming technology
Local Dimming
High Dynamic Range (HDR) supported *
Yes
Processor cores
4
AMD FreeSync
No
NVIDIA G-SYNC
No
Ports & interfaces
Audio Return Channel (ARC)
Yes
PC in (D-Sub) *
No
DVI port
No
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
3
Digital audio optical out
1
Common interface (CI) *
Yes
Common interface Plus (CI+) *
Yes
Ports & interfaces
Common interface Plus (CI+) version
1.4
HDMI ports quantity *
4
Management features
Voice control
No
Works with Amazon Alexa
Yes
Works with the Google Assistant
Yes
Power
Power consumption (typical) *
94 W
Power consumption (standby) *
0.5 W
Energy efficiency class (SDR) *
G
Energy efficiency class (HDR) *
G
Energy consumption (SDR) per 1000 hours *
85 kWh
Energy consumption (HDR) per 1000 hours *
102 kWh
Energy efficiency scale
A to G
Weight & dimensions
Width (with stand)
1130 mm
Depth (with stand)
232 mm
Height (with stand)
716 mm
Weight (with stand)
11.5 kg
Width (without stand)
1130 mm
Depth (without stand)
86.3 mm
Height (without stand)
663 mm
Weight (without stand)
11.3 kg
Packaging data
Package width
1215 mm
Package depth
175 mm
Package height
775 mm
Package weight
18 kg
Package type
Box
Packaging content
Desktop stand
Yes
Remote control included
Yes
Remote control type
AN-MR20GA
Soundbar included
No
Other features
3D
No
Built-in speaker(s)
Yes
Built-in processor
Yes
Apple HomeKit support
Yes
HGiG mode
No
Instant Game Response
Yes
Home Dashboard version
Yes
Automatic HDMI device recognition
Yes
Auto Genre Selection
No
Quantity per pack
1 pc(s)