location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG 50PV350T TV 127 cm (50") Full HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
50PV350T
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
50PV350T
Category: TVs Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 40593
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Mar 2021 09:39:17
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points LG 50PV350T TV 127 cm (50") Full HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 127 cm (50") Plasma
  • - Full HD 1920 x 1080 pixels 16:9
  • - VESA mounting 400 x 400 mm
  • - 170 W
Long product name LG 50PV350T TV 127 cm (50") Full HD Black :
The long product name of LG 50PV350T TV 127 cm (50") Full HD Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

50" Plasma, 1920x1080, 3000000:1, 16bit, 600Hz, 2x HDMI, USB 2.0, 2x 10w, black
More>>>
LG 50PV350T TV 127 cm (50") Full HD Black:
The official description of LG 50PV350T TV 127 cm (50") Full HD Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

50" Full HD Plasma TV with freeview HD and 600Hz
This LG 50" Plasma TV provides superb picture quality with a stunning razor frame design. Convert your living room to a sports stadium or cinema thanks to its crystal clear picture quality. The 50PV350 series is not only Full HD 1080p with LG 600Hz technology but also comes with freeview HD built in.

Plasma
LG Plasma TV provides you with a superb large screen cinematic experience with faster response times and deeper blacks than LCD and LED TVs which is perfect for watching fast action sports and movies.

Freeview HD
Get Ready to watch High Definition TV for free with built in freeview HD bringing you the best of BBC, ITV and C4 in glorious high definition with no monthly fee or contract. Freeview HD provides up to 5 times the picture quality of standard definition freeview taking you closer to the action.

Intelligent Sensor
Intelligent Sensor automatically controls the brightness and colour of your TV picture, responding to the lighting in your room to reduce energy wastage.

2 HDMI INPUTS
Connect your High Definition devices such as games console or blu-ray player through the two H-D-M-I ports for a true High Definition multimedia experience.

Razor Frame
LG razor frame design provides one one of the slimmest bezels available today providing an enhanced viewing experience due to a bigger picture and saving you space in your living room at the same time.

600Hz
LG 600Hz Plasma TVs provide zero motion blur and the ultimate razor sharp response time perfect for watching high speed sports and movies.

HD-Ready 1080p
LG HD Ready 1080p (Full HD) provides 1920 x 1080p picture resolution delivering incredible picture clarity and vibrant colours. You'll see up to 5 times the picture clarity and detail in comparison to standard definition and double the detail compared to HD Ready 720p. 1080p television is the only way to fully experience the true potential of high definition gaming and blu-ray which takes you even closer to the action.

Short summary description LG 50PV350T TV 127 cm (50") Full HD Black:
This short summary of the LG 50PV350T TV 127 cm (50") Full HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

LG 50PV350T, 127 cm (50"), 1920 x 1080 pixels, Full HD, Plasma, Black

Long summary description LG 50PV350T TV 127 cm (50") Full HD Black:
This is an auto-generated long summary of LG 50PV350T TV 127 cm (50") Full HD Black based on the first three specs of the first five spec groups.

LG 50PV350T. Display diagonal: 127 cm (50"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: Plasma, Native aspect ratio: 16:9. Product colour: Black

Display
Display diagonal *
127 cm (50")
HD type *
Full HD
Display technology *
Plasma
Native aspect ratio *
16:9
Progressive scan
Yes
Contrast ratio (dynamic)
3000000:1
Display resolution *
1920 x 1080 pixels
Display diagonal (metric)
127 cm
Smart TV
Smart modes
Cinema, Energy saving, Game, Personal, Standard, Vivid
Audio
Number of speakers *
2
RMS rated power *
20 W
Built-in subwoofer
No
FM radio
No
Audio system
Infinite Surround
Network
Wi-Fi *
No
Ethernet LAN *
No
Design
Product colour *
Black
VESA mounting *
Yes
Panel mounting interface
400 x 400 mm
LED indicators
Yes, Stand-by
Performance
Game mode
Yes
Teletext function
Yes
Video formats supported
MPEG4
Audio formats supported
MP3
Image formats supported
JPG
Child lock
Yes
Parental control
Yes
Ports & interfaces
HDCP
Yes
PC in (D-Sub) *
Yes
USB 2.0 ports quantity *
1
Component video (YPbPr/YCbCr) in
1
Ports & interfaces
Composite video in
1
PC Audio in
Yes
Digital audio optical out
1
Digital audio coaxial out
1
Headphone outputs
1
RS-232 ports
1
SCART ports quantity
2
HDMI ports quantity *
2
Card reader integrated
No
Consumer Electronics Control (CEC)
Anynet+
AC (power) in
Yes
Management features
Electronic Programme Guide (EPG)
Yes
Picture-in-Picture
Yes
Sleep timer
Yes
On/Off timer
Yes
Power
Power consumption (typical) *
170 W
Power consumption (standby) *
0.25 W
Weight & dimensions
Width (with stand)
1176.1 mm
Depth (with stand)
289.8 mm
Height (with stand)
774.7 mm
Weight (with stand)
27.6 kg
Width (without stand)
1176.1 mm
Depth (without stand)
52.5 mm
Height (without stand)
716 mm
Packaging data
Manual
Yes
Other features
3D
No
Built-in speaker(s)
Yes
Annual energy consumption
248 kWh
Integrated clock
Yes
Network controllable
RS232
Energy efficiency class (old)
C
Source Testseek summary Average rating
Reviews
Updated:
2013-12-11 09:12:20
Uk has collected 3 expert reviews for LG 50PV350T TV 127 cm (50") Full HD Black and the average expert rating is 100 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
100%
Country Distributor
United Kingdom 1 distributor(s)