LG 50PM680T, 127 cm (50"), 1920 x 1080 pixels, 3D, Smart TV, Wi-Fi, Black
LG 50PM680T. Display diagonal: 127 cm (50"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: Plasma. 3D. Smart TV. Native aspect ratio: 16:9. Wi-Fi, Ethernet LAN. Product colour: Black