LG logo

LG 49UH5J-H Digital signage flat panel 124.5 cm (49") LED Wi-Fi 500 cd/m² 4K Ultra HD Black WebOS 24/7

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
98836
Info modified on:
24 Jul 2024, 04:59:17
Long product name LG 49UH5J-H Digital signage flat panel 124.5 cm (49") LED Wi-Fi 500 cd/m² 4K Ultra HD Black WebOS 24/7:

49", IPS, 16 : 9, 60Hz, 1,000:1, 100W, AC 100-240V~, 50/60Hz, IP5X,Black, 1098.6x694.3x290 mm

Short summary description LG 49UH5J-H Digital signage flat panel 124.5 cm (49") LED Wi-Fi 500 cd/m² 4K Ultra HD Black WebOS 24/7:

LG 49UH5J-H, Digital signage flat panel, 124.5 cm (49"), LED, 3840 x 2160 pixels, Wi-Fi, 24/7

Long summary description LG 49UH5J-H Digital signage flat panel 124.5 cm (49") LED Wi-Fi 500 cd/m² 4K Ultra HD Black WebOS 24/7:

LG 49UH5J-H. Product design: Digital signage flat panel. Display diagonal: 124.5 cm (49"), Display technology: LED, Display resolution: 3840 x 2160 pixels, Display brightness: 500 cd/m², HD type: 4K Ultra HD. Wi-Fi. Operating hours (hours/days): 24/7. Operating system installed: WebOS. Product colour: Black

Specs
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.