location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG 47LY330C TV 119.4 cm (47") Full HD Black 300 cd/m²

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
47LY330C
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
47LY330C show
Show alternative article codes used in the online market place
Category: TVs Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 125742
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:46:14
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points LG 47LY330C TV 119.4 cm (47") Full HD Black 300 cd/m²
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Flat 119.4 cm (47") Direct-lit LED
  • - Full HD 1920 x 1080 pixels 16:9
  • - 300 cd/m² 9 ms 1100:1
  • - DVB-C, DVB-T PAL, SECAM
  • - VESA mounting 400 x 400 mm
  • - 60 W
Warranty: 24 Months
Long product name LG 47LY330C TV 119.4 cm (47") Full HD Black 300 cd/m² :
The long product name of LG 47LY330C TV 119.4 cm (47") Full HD Black 300 cd/m². For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Hotel Mode TV, 47" Edge LED, 1920 x 1080, 300cd/m2, 178/178, HDMI, USB, 24P, VESA 400 x 400
More>>>
LG 47LY330C TV 119.4 cm (47") Full HD Black 300 cd/m²:
The official description of LG 47LY330C TV 119.4 cm (47") Full HD Black 300 cd/m² as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Welcome Screen

Having a warm greeting message with Hotel name and its logo on the TV when customers enter their rooms will let them feel more welcomed and cared for. A little thing can make a big difference.

One Channel Map

One Channel Map feature allows users to edit and list the channels of their choice from any of the multiple broadcasting signals.

USB Auto Playback

LG Commercial TVs recognize playable contents in external storages and play them automatically.

Lock Mode

The Lock Mode blocks external input signals for illegal communication, a useful feature for preventing misuse of TVs in facilities such as prisons, mental hospitals and other applicable public spaces.

Short summary description LG 47LY330C TV 119.4 cm (47") Full HD Black 300 cd/m²:
This short summary of the LG 47LY330C TV 119.4 cm (47") Full HD Black 300 cd/m² data-sheet is auto-generated and uses the product title and the first six key specs.

LG 47LY330C, 119.4 cm (47"), 1920 x 1080 pixels, Full HD, DVB-C, DVB-T, Black

Long summary description LG 47LY330C TV 119.4 cm (47") Full HD Black 300 cd/m²:
This is an auto-generated long summary of LG 47LY330C TV 119.4 cm (47") Full HD Black 300 cd/m² based on the first three specs of the first five spec groups.

LG 47LY330C. Display diagonal: 119.4 cm (47"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Screen shape: Flat, LED backlighting type: Direct-lit LED, Display brightness: 300 cd/m², Response time: 9 ms, Contrast ratio (typical): 1100:1, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T. Product colour: Black

Display
Display diagonal *
119.4 cm (47")
HD type *
Full HD
LED backlighting type
Direct-lit LED
Screen shape *
Flat
Native aspect ratio *
16:9
Screen format adjustments
4:3, 14:9, Zoom
Supported video modes
1080p
Supported graphics resolutions
1920 x 1080 (HD 1080)
Display brightness *
300 cd/m²
Response time
9 ms
Native refresh rate
50 Hz
Contrast ratio (typical) *
1100:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display resolution *
1920 x 1080 pixels
Display diagonal (metric)
119.4 cm
TV tuner
Tuner type *
Analog & digital
Analog signal format system *
PAL, SECAM
Digital signal format system *
DVB-C, DVB-T
Smart TV
Smart TV *
No
Internet TV *
No
Audio
Number of speakers *
2
RMS rated power *
20 W
Built-in subwoofer
No
Sound modes
Movie, Music, Standard
Network
Wi-Fi *
No
Ethernet LAN *
No
Design
Product colour *
Black
VESA mounting *
Yes
Panel mounting interface
400 x 400 mm
LED indicators
Yes
Performance
Video formats supported
DIVX HD
Audio formats supported
AAC, AC3, EAC3, MP3, PCM
Image formats supported
JPG, JPS, MPO
24p support
Yes
Ports & interfaces
Mobile High-Definition Link (MHL)
Yes
Ports & interfaces
HDCP
Yes
PC in (D-Sub) *
Yes
DVI port
No
USB 2.0 ports quantity *
1
Component video (YPbPr/YCbCr) in
1
PC Audio in
Yes
Digital audio optical out
1
RS-232 ports
1
SCART ports quantity
1
RF ports quantity
1
Common interface (CI) *
Yes
HDMI ports quantity *
2
Management features
Auto power off
Yes
Power
Power consumption (typical) *
60 W
Power consumption (standby) *
0.3 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Certificates
Certification
CB, CU TR, CE, ROHS, ErP, Eco flower(EU only)
Technical details
Compliance certificates
RoHS
Weight & dimensions
Width (with stand)
1073 mm
Height (with stand)
629 mm
Weight (with stand)
12.7 kg
Width (without stand)
1073 mm
Depth (without stand)
55.8 mm
Height (without stand)
623 mm
Packaging data
Warranty card
Yes
Manual
Yes
Other features
3D
No
Batteries included
Yes
Built-in speaker(s)
Yes
Cable lock slot
Yes
Cable lock slot type
Kensington
Annual energy consumption
88 kWh
Digital Living Network Alliance (DLNA) certified
Yes
Energy efficiency class (old)
A+
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)