Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG 47" Cinema 3D Smart TV 119.4 cm (47") Full HD Wi-Fi

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
47" Cinema 3D Smart TV
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
47LM670T show
Show alternative article codes used in the online market place
Category TVs
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12857
This statistic is based on the 86381 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84398 free Open Icecat users.
Info modified on: 01 Jul 2019 17:03:58
The date of the most recent change of this product data-sheet in Icecat.
Long product name LG 47" Cinema 3D Smart TV 119.4 cm (47") Full HD Wi-Fi :
The short editorial description of LG 47" Cinema 3D Smart TV 119.4 cm (47") Full HD Wi-Fi

47”, 400Hz, 3D, 3 x USB 2.0, 4 x HDMI v1.4, 1 x CI, 1 x SCART, 1 x D-sub 15pin, 1 x PC Audio In, Composite In, Component In, RF In, 1 x Digital Audio Optical Out , RMS 2 x 10W, Wi-Fi, DVR, Smart TV, 5 x 3D Glasses, 15.3kg
More>>>
LG 47" Cinema 3D Smart TV 119.4 cm (47") Full HD Wi-Fi:
The official marketing text of LG 47" Cinema 3D Smart TV 119.4 cm (47") Full HD Wi-Fi as supplied by the manufacturer

47” LED CINEMA 3D Smart TV with 5 pairs of glasses, CINEMA SCREEN design, freeview HD, Wi-Fi. Magic remote included

- An Eco-Friendly Revolution - 47LM670T
- CINEMA 3D TV
- Comfortable 3D Glasses
- CINEMA SCREEN DESIGN

SKY'S FIRST CHOICE FOR 3D TVs

When it comes to 3D TV, Sky – the UK’s foremost provider of 3D content – knows what its talking about. So it’s no surprise that Sky chooses LG 3D TVs to show off its cutting-edge 3D content.

THE ONLY WAY TO ENJOY 3D TV AT HOME

CINEMA 3D TV technology makes LG 3D glasses the pick of the bunch in terms of comfort, light weight and affordability, bringing home movie viewing to a whole new level.

MINIMISED FRAME, MAXIMISED PICTURE

CINEMA SCREEN design makes LG CINEMA 3D TVs the perfect compliment to any stylish home, and with corner-to-corner action from the first minute to the very last, it’s the ultimate immersive viewing experience.

Flicker-Free 3D TV

All LG CINEMA 3D TVs are certified flicker-free, meaning more comfortable viewing, less stress on your eyes and a sensational, blur-free 3D experience.

2D to 3D Conversion

LG’s next-generation 2D to 3D upscaling technology turns standard 2D broadcasts into incredible 3D programming at the touch of a button. Now you’ve got no excuse to take off those glasses!

FROM SPLIT-SCREEN TO FULL SCREEN GAMING

Split-screen gaming is great but imagine being able to play a two-player game in full screen all on the same TV. On every LG CINEMA 3D TV, Dual Play lets each player see the game from their own perspective without halving the screen size.

Simple Control Over Your Entertainment

Get the best of the internet direct to your TV without a computer with LG Smart TV. Access the best TV from the past seven days using BBC iPlayer, chat to friends on Facebook and Twitter, watch YouTube videos, stream movies on demand and surf the web via the built-in browser.
You can even download apps from the LG App store, get your favourite music, videos and photos on the big screen with LG Smart Share, and even control the whole thing with a point and click from the LG Magic Remote.

Home Dashboard

Getting lost in endless SMART TV sub-menus is a thing of the past with LG’s Home Dashboard. Simple, easy to navigate and with near-endless customisation options, the Home Dashboard lets you spend less time tweaking settings and more time enjoying your TV.

Smart Share

Share music, videos and photos stored on your desktop PC, laptop or smartphone with Smart Share. Either connect your device via USB or DLNA - a file compatibility standard designed to ease the frustration of incompatible media files.

Social Center

Take control of your Twitter and Facebook accounts without even firing up your laptop. LG’s Social Center app lets you chat with friends and followers direct from your LG SMART TV. No computer or smartphone required.

Magic Remote Wheel

Scrolling up and down a screen is second nature to PC users but with the Magic Remote’s new wheel functionality, you can do the same on your TV screen. Scroll, zoom and do anything you can do with your computer’s mouse.

Wi-Fi Built In

Connect your LG Smart TV to the internet without any wires with built-in Wi-Fi and bring the best of the web directly to your TV

INCREDIBLE CLARITY, VIBRANT COLOURS

FULL HD 1080p provides the pinnacle of picture resolution with incredible clarity and vibrant colours. With up to five times the resolution compared to standard definition TVs and twice that of ‘HD-Ready’ TVs, FULL HD 1080p is the only way to enjoy the full potential of Blu-ray and HD gaming.

TAKE TOTAL CONTROL OF YOUR PICTURE

LG’s LED Plus technology means a suitably equipped screen is able to dim unused parts of the screen – during a particularly dark scene for example – to create deeper blacks and therefore greater contrast than conventional LCD/LED TVs

Smart Energy Saving

Smart Energy Saving technology controls the brightness of the TV to reduce the power consumption and therefore help you save money off your electricity bills. The Screen-Off function even lets you listen to music from the TV whilst the screen is off.

An Eco-Friendly Revolution - 47LM670T

LG TVs with Class A+ Energy rating are some of the best-in-class energy products available. This means you can save money off your electricity bills and help reduce energy consumption at the same time.

Short summary description LG 47" Cinema 3D Smart TV 119.4 cm (47") Full HD Wi-Fi:
This short summary of the LG 47" Cinema 3D Smart TV 119.4 cm (47") Full HD Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

LG 47" Cinema 3D Smart TV, 119.4 cm (47"), 1920 x 1080 pixels, Full HD, 3D, Smart TV, Wi-Fi

Long summary description LG 47" Cinema 3D Smart TV 119.4 cm (47") Full HD Wi-Fi:
This is an auto-generated long summary of LG 47" Cinema 3D Smart TV 119.4 cm (47") Full HD Wi-Fi based on the first three specs of the first five spec groups.

LG 47" Cinema 3D Smart TV. Display diagonal: 119.4 cm (47"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, 3D. Smart TV. Motion interpolation technology: MCI (Motion Clarity Index) 400. Digital signal format system: DVB-C,DVB-T. Wi-Fi. Weight: 15.3 kg

Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
119.4 cm (47")
HD type *
Type of supported High Definition (e.g. Full HD, 4K Ultra HD).
Full HD
3D *
The device can be used with 3D technology.
Yes
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1920 x 1080 pixels
Motion interpolation technology *
Describes which motion interpolation technology device uses e.g. BLS (Back Light Scanning), PPR (Picture Perfection Rate), PMR (Perfect Motion Rate), TruMotion.
MCI (Motion Clarity Index) 400
Screen format adjustments
4:3,14:9,16:9,Zoom
Supported video modes
The video modes that can be displayed by the device.
1080i,1080p,720p
Supported graphics resolutions
The graphic resolutions that can be displayed by the device. The graphic resolution describes the width and height dimensions of a display, such as a computer monitor, measured in pixels.
720 x 480,720 x 576,1280 x 720 (HD 720),1360 x 768 (WXGA),1920 x 1080 (HD 1080)
Native refresh rate
60 Hz
TV tuner
Analog signal format system *
The supported protocols for exchanging analog signals.
PAL,SECAM,SECAM B,SECAM D,SECAM G,SECAM K,SECAM L
Digital signal format system *
The protocols supported for exchange of digital signal.
DVB-C,DVB-T
Supported TV bands
UHF,VHF
Smart TV
Smart TV *
Smart TV features access to a large number of channels that offer TV programs, movies, and music without the need to connect a TV antenna or subscribe to a cable/satellite service. Some smart TVs provide web browsing, gaming, and access to compatible media content stored on computers.
Yes
Smart modes
Cinema,Game,Standard,Vivid
Audio
Built-in speaker(s) *
The device contains speaker(s) to produce sound.
Yes
Number of speakers *
The quantity of speakers included in/with the product.
2
RMS rated power *
RMS (Root mean square) is a measure of the continuous power required by a device, in particular audio amplifiers and loudspeakers.
20 W
Audio system
System used to play music or speech.
Dolby MS10, Infinite Surround
Networking
Wi-Fi *
Popular technology that allows an electronic device to exchange data or connect to the internet wirelessly using radio waves.
Yes
Ethernet LAN *
An Ethernet LAN (Local Area Network) interface is present, for a wired conection via a cable.
No
Wi-Fi standards
The type of wireless local area network (LAN). It can be ad-hoc, where units in a network communicate peer-to-peer, or Infrastructure, where units communicate with each other via an access point A LAN interconnects computers in a small area e.g. home, school or office.
IEEE 802.11a,IEEE 802.11b,IEEE 802.11g,IEEE 802.11n
Design
On/off switch *
The button which is pressed to switch the device on or off.
Yes
VESA mounting *
Yes
Panel mounting interface
The product can be used wih VESA mounting interfaces.
400 x 400 mm
Cable lock slot
Holes on the edge of devices through which a cable lock can be passed, so the device can be locked to a desk etc.
Yes
Swivel angle range
-20 - 20°
Performance
Game mode *
Yes
Teletext function *
The TV has Teletext, which is a means of sending text and diagrams to a properly equipped television screen by use of one of the vertical blanking interval lines that together form the dark band dividing pictures horizontally on the television screen. It offers a range of text-based information, typically including news, weather and TV schedules. Subtitle (or closed captioning) information is also transmitted within the television signal (usually accessed by pressing 888 on the remote control.
Yes
Video formats supported
The type of video formats that can be used by this device.
DIVX
Audio formats supported
The audio formats which this device or software can read/use e.g. MP3, MP4.
AAC,AC3,MP3,PCM
Local dimming
This means that LEDs can be controlled individually (or in clusters) to control the level of light/color intensity in a given part of the screen.
Yes
Digital Video Recorder (DVR)
Yes
Ports & interfaces
HDMI ports quantity *
The number of sockets (ports) for HDMI connections. HDMI (High-Definition Multimedia Interface) is a compact audio/video interface for transferring uncompressed video data and compressed/uncompressed digital audio data from a HDMI-compliant device ("the source device") to a compatible computer monitor, video projector, digital television, or digital audio device. HDMI is a digital replacement for existing analog video standards.
4
Ports & interfaces
PC in (D-Sub) *
The socket (port) to receive input from a PC via a D-sub, which is a connector with a characteristic D-shaped metal shield.
Yes
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
3
Component video (YPbPr/YCbCr) in *
The number of sockets (ports) for RF (radio frequency) connections into the product.
1
Composite video in *
The socket (port) for the composite video input (white cable).
1
Headphone outputs *
Number of sockets /ports where headphones are connected.
1
Common interface (CI) *
Technology which allows separation of conditional access functionality from a digital TV receiver-decoder (Host) into a removable conditional access module (CAM). It is also referenced as DVB-CI for Digital Video Broadcast - Common Interface. The host is responsible for tuning to pay TV channels and demodulation of the RF signal, while CAM is responsible for CA descrambling. The Common Interface allows them to communicate with each other.
Yes
HDMI version
1.4
PC Audio in
The socket (port) for the PC audio input.
Yes
Digital audio optical out
The socket in the device for the digital audio output. The signal is carried via an optical cable with an TOSLINK connector.
1
SCART ports quantity
The number of sockets (ports) for SCART connections.
1
Consumer Electronics Control (CEC)
Anynet+
Management features
Electronic Programme Guide (EPG)
An Electronic Programme Guide (EPG) allows device users to navigate scheduling information menus interactively, selecting and discovering programming by time, title, station, or genre using an input device such as a keypad, computer keyboard, or TV remote control. Its interactive menus are generated entirely within local receiving or display equipment using raw scheduling data sent by individual broadcast stations or centralized scheduling information providers. A typical IPG provides information covering the next 7 or 14 days.
Yes
On Screen Display (OSD)
Yes
Power
Power consumption (typical) *
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
110 W
Power consumption (standby) *
The amount of electricity that is consumed when the product is on standby.
0.3 W
AC input voltage
The voltage of the AC electricity that is inputted into the product.
100 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 40 °C
Certificates
Digital Living Network Alliance (DLNA) certified *
The product has been certified by the Digital Living Network Alliance (DLNA), which is a non-profit collaborative trade organization established by Sony in June 2003 that is responsible for defining interoperability guidelines to enable sharing of digital media between multimedia devices
Yes
Weight & dimensions
Width *
The measurement or extent of something from side to side.
1063 mm
Depth *
The distance from the front to the back of something.
33.4 mm
Height *
The measurement of the product from head to foot or from base to top.
627 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
15.3 kg
Width (with stand)
1063 mm
Depth (with stand)
263 mm
Height (with stand)
700 mm
Weight with stand
17.5 kg
Packaging data
Handheld remote control
Component of an electronics device, most commonly a television set, DVD player and home theater systems originally used for operating the device wirelessly from a short line-of-sight distance.
Yes
3D glasses included
Yes
3D glasses quantity
5
Other features
Playback formats
DivX HD
Source Testseek summary Average rating
Reviews
Updated:
2013-11-13 20:22:10
Uk has collected 9 expert reviews for LG 47" Cinema 3D Smart TV 119.4 cm (47") Full HD Wi-Fi and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%
Source Testseek summary Average rating
Reviews
Updated:
2013-11-13 20:22:10
Nl heeft 9 proffesionele recensies verzameld voor LG 47" Cinema 3D Smart TV 119,4 cm (47") Full HD Wi-Fi. Het gemiddelde van deze proffesionele recensies is 77 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
77%
Source Testseek summary Average rating
Reviews
Updated:
2013-11-13 20:22:10
Fr a recueilli 9 avis d’experts pour LG 47" Cinema 3D Smart TV 119,4 cm (47") Full HD Compatibilité 3D Wifi et la note moyenne est de 77 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
77%
Source Testseek summary Average rating
Reviews
Updated:
2013-11-13 20:22:10
De hat 9 Expertenmeinungen über LG 47" Cinema 3D Smart TV 119,4 cm (47 Zoll) Full HD Smart-TV WLAN eingeholt. Das duchschnittliche Epertenrating ist 77 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
77%
Source Testseek summary Average rating
Reviews
Updated:
2013-11-13 20:22:10
Testseek ha raccolto 9 recensioni da parte di esperti per LG 47" Cinema 3D Smart TV 119,4 cm (47") Full HD Compatibilità 3D Wi-Fi e la valutazione media da parte degli esperti è di 77 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
77%
Source Testseek summary Average rating
Reviews
Updated:
2013-11-13 20:22:10
Es ha coleccionado 9 opiniones de expertos para LG 47" Cinema 3D Smart TV 119,4 cm (47") Full HD Wifi y la calificación media es 77 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
77%
Source Testseek summary Average rating
Reviews
Updated:
2013-11-13 20:22:10
Dk har samlet 9 ekspertanmeldelser for LG 47" Cinema 3D Smart TV 119,4 cm (47") Fuld HD 3D- kompatibilitet Wi-Fi og den gennemsnitlige ekspertbedømmelse er 77 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
77%
Source Testseek summary Average rating
Reviews
Updated:
2013-11-13 20:22:10
Se har samlat in 9 experttester för LG 47" Cinema 3D Smart TV 119,4 cm (47") Full HD 3D kompatibilitet Smart-TV Wi-Fi och det genomsnittliga betyget är 77 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
77%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-29 19:25:09
77%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-29 19:25:09
77%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-29 19:25:09
77%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-29 19:25:09
77%
Source Review comments Score
Updated:
%
techadvisor.co.uk
Updated:
2013-11-13 20:22:10
For sheer visual panache, you can’t fault LG’s 47LM670T. With its meta-ribbon stand, miniscule bezel and edge-to-edge glass, it’s a real head-turner. But it’s not just the exterior of this screen that’s slick. See all TV reviews. The user interface has...
Bottom line With the 47LM670T, LG has produced arguably the prettiest 3D TV of the year. It also has an excellent internet portal, top-notch file support, and bright, inexpensive 3D. However, image quality lacks finesse. This is a screen for the daytime TV crowd...
80%
theregister.co.uk
Updated:
2013-11-13 20:22:10
If design is the most potent weapon in a TV manufacturer’s armoury right now, LG is wielding a pretty big shooter with its new Cinema Screen line. Offering corner to corner glass, a 10.5mm bezel and what the brand calls a ‘floating metal ribbon stand,’...
Bottom line Ultimately, the 47LM670T is a ravishingly well designed thin-screen with an average HD picture. This won’t stop LG shifting mountains of them. My advice is look further up the Cinema Screen range, where greater picture precision should better complem...
80%
techradar.com
Updated:
2013-11-13 20:22:10
The 47-inch 47LM670T is the first of LG's eagerly awaited new Cinema Screen connected TVs to land in the UK. Available also as the 42-inch 42LM670T and the 55-inch 55LM670T, it's the entry level set in arguably the brand's most attractive range yet. Po...
Good Stylish design, Excellent user interface, Broad file playback from USB and LAN, Bonus Magic Remote, Integrated Wi, Fi and WiDi, Comfortable Passive 3D...
Bad Poor motion resolution, Crushed blacks with limited shadow detail, Low resolution passive 3D...
Bottom line The 47LM670T is (literally) a great looking flatscreen. With no apparent bezel when it's turned off, and only a token one when it's on, the screen is a poser of the highest order. And with a glossy new user interface to match, beauty isn't just skin deep...
80%
whathifi.com
Updated:
2013-11-13 20:22:10
Striking though it may be, this isn’t the pinnacle of its manufacturer’s 2012 model range.True, a look at the price tag and the specification confirms it's a very up-market 3D Smart TV – it’s just that LG’s 2012 range is its most expansive so far, as...
Good Great spec, good looks, impressive online functionality, splendid pictures from all sources, with 3D a particular highlight...
Bad Doesn't sound all that impressive...
100%
T3.com
Updated:
2013-11-13 20:22:10
There's no doubt that the LG 47LGLM670T is one fine-looking TV. Also available in 55- and 42-inch screen sizes, it’s part of an army of tarty thinscreens that peak with the brand’s LM960V supermodel. The spec here is much more modest. Expect to find it...
Good Splendiferous bezel design, Slick Smart TV interface, USB and LAN file compatibility...
Bad Overly dynamic, crushed blacks, Poor motion resolution, Crosstalk and jaggies on 3D...
Bottom line LG’s affiliation with London Fashion Week has apparently paid off – the LG LM760ST is drop dead gorgeous. From the metallic edging to the curvaceous stand, it’s a statement piece with a feature specification to match. From the reworked UI to network n...
80%
avforums.com
Updated:
2014-03-20 01:54:33
It's not been a great start to the new season as far as LG has been concerned and both the high-end LM860 and flagship LM960 had too many teething problems to justify an AVForums award. As Steve Withers commented in the LM960 review, it's sometimes at the...
Good Lots and lots of well presented features, Very nice calibrated colour reproduction, Excellent viewing angles, 3D is fabulous, Some very good video processing, Magic Motion remote control...
Bad Motion artefacting/trailing in 50Hz content, Problems with high contrast scenes with Blu-ray, Mediocre dynamic range and shadow detail, Input lag still too high, Some panel banding/dirty screen effect...
Bottom line As this reviewer generally finds with the passive approach, 3D images were fabulously bright, crosstalk and flicker free whilst not losing obvious detail or resolution when viewed from around 8 feet; a distance we'd suggest as sensible for 3D viewing to a...
70%
techradar.com/au/
Updated:
2014-04-13 02:20:09
The 47-inch 47LM670T is the first of LG's eagerly awaited new Cinema Screen connected TVs to land in the UK. Available also as the 42-inch 42LM670T and the 55-inch 55LM670T, it's the entry level set in arguably the brand's most attractive range yet.Positi...
Good Stylish design, Excellent user interface, Broad file playback from USB and LAN, Bonus Magic Remote, Integrated WiFi and WiDi, Comfortable Passive 3D...
Bad Poor motion resolution, Crushed blacks with limited shadow detail, Low resolution passive 3D...
Bottom line In terms of design, the fashion-forward 47LM670 is a clear winner. Indeed, this line could be the best looking range the brand has delivered yet. The minimized bezel and stylish stand make quite the statement. And when it comes to features, there's not mu...
80%
tweakers.net
Updated:
2013-11-13 20:22:10
De LM670S is een midrange lcd-tv van LG met een aantrekkelijk uiterlijk en veel features, waaronder een vernieuwd iptv-systeem. Tweakers.net onderzocht of de beeldkwaliteit op hetzelfde...
Bottom line De LM670S is een veelbelovend toestel, maar de beloftes zijn niet helemaal ingelost. De tv heeft een aantrekkelijk ontwerp met stevige dunne lijst, maar de voet had wat degelijker kunnen zijn. Op het gebied van connectiviteit komt de LG, met onder meer e...
60%
datatid.dk
Updated:
2013-11-13 20:22:10
Inden man tager LG i brug, sidder man henført og kigger på den sorte skærm. Tv’et er nærmest uforskammet lækkert – men selvfølgelig også blandt testens dyreste. Kabinettet er superfladt, og den tynde blanke metalskinne rundt om panelet får det til at se m...
60%
Lesnumeriques.com
Updated:
2013-04-26 07:22:05
Le LG 42LM670S est la version 42 pouces du que nous avons testé. Suite aux tests effectués sur ce modèle, nous avons pu constater qu'il est pratiquement identique au LM660S. Aussi nous vous renvoyons vers l'article consacré au pour plus d'information...
Good Colorimétrie fidèle: Delta E moyen de 3,3, Excellent rendu 3D: faible crosstalk et moins de fatigue visuelle qu'avec des lunettes actives, 4 paires de lunettes 3D fournies, Lunettes 3D légères et confortables...
Bad Faible taux de contraste: 670:1, Chapitres et certains vieux MKV non supportés par le lecteur multimédia, Mauvaise qualité sonore...
Bottom line À l'instar de son petit frère (LM660S) ce téléviseur affiche une image bien réglée et rendu 3D d'excellente qualité. Dommage que sa dalle manque de réactivité et que son contraste soit si médiocre (670:1). Un point rédhibitoire qui l'empêche de dépasse...
60%
computerbild.de
Updated:
2013-04-17 03:48:24
Die Hersteller von Flachbildfernsehern rüsten ihre Geräte mit immer mehr Funktionen aus, die Steuerung erfolgt aber immer noch mit der klassischen Fernbedienung. Mit der Magic Motion Remote geht der LG 42LM670S andere Wege...
Good Satte Schwarzwiedergabe, Praktische Zweit-Fernbedienung...
Bad Farben nicht ganz neutral, Kein 16:9-Format bei Videowiedergabe per USB...
Bottom line Mit seinem etwas gedeckten, nicht ganz so strahlenden Bild und tiefem Schwarz empfiehlt sich der LG 42LM670S geradezu für Filmabende – weniger zum Fernsehen bei Tageslicht. Im 3D-Betrieb gefallen die leichten Polfilter-Brillen, aus kurzer Distanz sind abe...
78%
Chip.de
Updated:
2013-04-26 07:22:05
Bei den meisten TV-Geräten spielen die integrierten Player nur dann viele Codecs und Containerformate ab, wenn Speichermedien an der USB-Schnittstelle angeschlossen werden. Per Netzwerk werden meist deutlich weniger Formate unterstützt. Nicht...
Good Sehr gutes Bild, Mediaplayer spielt (fast) alles, Gutes SmartTV...
Bad Etwas schwache Durchzeichnung, Ton dröhnt schnell...
Bottom line Mit dem 42LM670S präsentiert LG Electronics einen tollen LED-Fernseher mit insgesamt sehr gutem Bild und guter Bedienung. Darüber hinaus kann sich die Ausstattung wirklich sehen lassen. Vor allem der vielseitige Mediaplayer und die SmartTV-Features überze...
94%
hifitest.de
Updated:
2013-05-04 01:21:19
Der 42LM670S ist technisch weitestgehend gleich mit dem 42LM660; das „S“ deutet auf den Multituner mit Satellitenempfang hin, und im Gegensatz zum 660er-Modell sind die schmalen Gehäusekanten des 42LM670S in Silberoptik eingefasst.Ausstattung Der 3D-f...
Bottom line Der LG 42LM670S erwies sich als schick, schön und komfortabel – und zeigt eine sehr gute Bildqualität. Ein absolut vielseitiger Fernseher zum Wohlfühlen.Finden Sie hier Ihr individuelles Media-Möbel, passend zu diesem Gerät...
100%
av-magazin.de
Updated:
2014-07-25 06:38:45
LG startet in diesem Jahr mit einem völlig überarbeiteten und neuem TV-Line-Up. Dabei legt der koreanische Hersteller großen Wert auf einfache Bedienung, optimale Bildqualität und ordentliche Ausstattung. Ob‘s klappt, zeigt unser Test, zu dem wir uns d...
Bottom line Der LG 42LM670S bietet reichlich Ausstattung und einfachste Bedienung zu fairem Preis. Die sehr gute Bilddarstellung ist gepaart mit umfangreichen Einstellmöglichkeiten, wie sie in dieser Klasse kaum anzutreffen sind. Dank Netzwerkfunktionen sowie HbbT...
80%
hifitest.de
Updated:
2015-02-27 05:12:19
Die Fußball-Europameisterschaft und die Olympischen Spiele sind gute Anlässe, um in einen neuen Fernseher mit HDTV-Empfang zu investieren. In unserem Vergleichstest zeigen wir Ihnen, was die aktuellen Oberklasse-Geräte von LG, Panasonic, Samsung und Toshi...
80%
tecnozoom.it
Updated:
2013-05-31 03:04:31
Il nuovo è uno degli ultimi Smart TV 3D di LG con un design moderno ed estremamente elegante, anche grazie ad una cornice ultrasottile silver così come il piedistallo, aspetti che contribuiscono a rendere il televisore integrabile praticamente in qual...
Good WiFi integrato; Tecnologia LED Plus; 4 occhiali 3D FlickerFree inlcusi; Design CINEMA SCREEN; Controllo profondità 3D; 3D Sound Zooming; Pannello FPR 3D; Telecomando Magic Remote; Dual Display...
Bad Prezzo...
Bottom line Il LG 42LM670S è probabilmente uno dei migliori Smart TV 3D con pannello LED Plus presenti sul mercato, ad un prezzo che purtroppo non è accessibile a tutti. Le dotazione tecniche e Smart del device sono eccellenti e di ultimissima generazione e vengo...
80%
chip.pl
Updated:
2014-07-25 06:38:43
Telewizor o rozdzielczości 1920 x 1080 pikseli i przekątnej 42 cali. Złącza: 4 x HDMI...
65%
evogadget.com
Updated:
2013-11-13 20:22:07
Make sure you have a strong heart when you look at LG's 42LM670T. Because it will make you go gaga with adoration and admiration. We don't exaggerate when we say that this TV is phenomenal. Its beauty is but one of its pros. Features and technical specs a...
Bottom line The LG 42LM670T is a testament to the company's rising success in TV land...
0%
expertreviews.co.uk
Updated:
2013-11-13 20:22:07
For this review we tested the 42in model in the 670T range, but it's also available in 47in (47LM670T) and 55in (55LM670T) screen sizes. All models have identical specifications except for their dimensions and power usage. We're confident that image qu...
Bottom line It's beautiful, its 3D performance is fantastic and it's packed full of top-end goodies...
80%
trustedreviews.com
Updated:
2013-11-13 20:22:07
If ever a TV had us at hello, it's the LG 42LM670T. Combine the astonishingly slim (1cm) frame around its top, left and right sides with the gorgeously glistening metallic silver of its still-trim bottom edge, and you have a TV that, if it were a movie st...
Good Terrific 2D and 3D picture quality, Stunning design, Excellent multimedia support...
Bad Not especially cheap for a 42in TV, High input lag, Minor motion blur...
Bottom line LG has arguably been the ‘most improved' TV brand for the past couple of years. So it's not actually a great surprise to find that, on the evidence of first the 55LM660T and now the 42LM670T, 2012 appears to be the year where LG has well and truly caught...
90%
Show all
Customer service details
X