LG 47LF66, 119.4 cm (47"), 1920 x 1080 pixels, Full HD, LCD, Black
LG 47LF66. Display diagonal: 119.4 cm (47"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Display brightness: 500 cd/m², Response time: 5 ms, Native aspect ratio: 16:9. Product colour: Black