location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG 47LE8900 TV 119.4 cm (47") Full HD Wi-Fi Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
47LE8900
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
47LE8900 show
Show alternative article codes used in the online market place
Category: TVs Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15623
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Dec 2020 14:41:57
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points LG 47LE8900 TV 119.4 cm (47") Full HD Wi-Fi Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 119.4 cm (47")
  • - Full HD 1920 x 1080 pixels 16:9
  • - Wi-Fi Ethernet LAN Bluetooth
  • - VESA mounting 200 x 200 mm
  • - 91.8 W
Long product name LG 47LE8900 TV 119.4 cm (47") Full HD Wi-Fi Black :
The long product name of LG 47LE8900 TV 119.4 cm (47") Full HD Wi-Fi Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

47" LED TV (1920 x 1080), 9000000:1, 16:9, 2x 10W, 4x HDMI, USB 2.0, Black
More>>>
LG 47LE8900 TV 119.4 cm (47") Full HD Wi-Fi Black:
The official description of LG 47LE8900 TV 119.4 cm (47") Full HD Wi-Fi Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

47" Full LED TV with Freeview HD, Netcast and 200Hz
The LG Full LED LE8900 series provides sublime picture quality with a stunning ultra slim single layer design. The LE8900 series has LED lights behind the TV allowing for better quality whilst not sacrificing on the depth of the TV (under 3.5cm). Freeview HD, TruMotion 200Hz as well as access to your favourite internet content like youtube will make this TV from LG the centre piece of your home entertainment experience.

Freeview HD
Get Ready to watch High Definition TV for free with built in freeview HD bringing you the best of BBC, ITV and C4 in glorious high definition with no monthly fee or contract. Freeview HD provides up to 5 times the picture quality of standard definition freeview taking you closer to the action. *Check you can get Freeview HD where you live – just visit freeview.co.uk or text your postcode and house number or house name to 80560

TruMotion 200Hz
LG TruMotion 200Hz uses a unique scanning backlight technology to achieve a more superior natural picture. With this feature, it virtually eliminates motion blur and picture flicker, making it perfect for watching sport and fast action movies.

Full LED
A revolution in picture quality and stylish, ultra slim design; LG Full LED TV gives you better picture quality than Edge LED TVs with crystal-clear images, deeper blacks and the most realistic colours available today. LG Full LED TVs are the greenest TVs ever and are more eco-friendly than an LCD and Plasma TV saving you money off your electricity bills. With LGs ultra slim Infinia design, you can easily hang this stylish TV on your wall like a picture frame, saving you space in your living room.

NetCast
"NetCast™ Entertainment Access brings the best of the internet directly to your TV, without the need for a computer. You can enjoy youtube, weather forecasts as well as online photo sharing from the comfort of your living room sofa. You can access this service by connecting LG NetCast TVs to your home network either via the built-in Ethernet port or using an optional WiFi USB dongle. With LG NetCast TVs you will also be ready for future online services which can be updated onto your LG TV."

USB Input
Connect your digital camera, M-P-3 player or flash memory through the U-S-B port to show off your latest holiday snaps or music collection for a true multimedia experience.

Short summary description LG 47LE8900 TV 119.4 cm (47") Full HD Wi-Fi Black:
This short summary of the LG 47LE8900 TV 119.4 cm (47") Full HD Wi-Fi Black data-sheet is auto-generated and uses the product title and the first six key specs.

LG 47LE8900, 119.4 cm (47"), 1920 x 1080 pixels, Full HD, Wi-Fi, Black

Long summary description LG 47LE8900 TV 119.4 cm (47") Full HD Wi-Fi Black:
This is an auto-generated long summary of LG 47LE8900 TV 119.4 cm (47") Full HD Wi-Fi Black based on the first three specs of the first five spec groups.

LG 47LE8900. Display diagonal: 119.4 cm (47"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Native aspect ratio: 16:9. Wi-Fi, Ethernet LAN. Product colour: Black

Display
Display diagonal *
119.4 cm (47")
HD type *
Full HD
Native aspect ratio *
16:9
Supported video modes
1080p
Supported graphics resolutions
1920 x 1080 (HD 1080)
Contrast ratio (dynamic)
9000000:1
Display resolution *
1920 x 1080 pixels
TV tuner
Auto channel search
Yes
Audio
Number of speakers *
2
RMS rated power *
20 W
Network
Wi-Fi *
Yes
Bluetooth *
Yes
Ethernet LAN *
Yes
Design
Product colour *
Black
VESA mounting *
Yes
Panel mounting interface
200 x 200 mm
LED indicators
Yes
Performance
Game mode
Yes
Audio formats supported
MP3
Image formats supported
JPG
Ports & interfaces
DVI port
No
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
1
Headphone outputs
1
Ports & interfaces
HDMI ports quantity *
4
Consumer Electronics Control (CEC)
Anynet+
Management features
Electronic Programme Guide (EPG)
Yes
Sleep timer
Yes
On/Off timer
Yes
Power
Power consumption (typical) *
91.8 W
Power consumption (standby) *
0.2 W
Certificates
Certification
RoHs
Weight & dimensions
Width (with stand)
112.6 mm
Depth (with stand)
275 mm
Height (with stand)
768.3 mm
Weight (with stand)
31.6 kg
Width (without stand)
1122.6 mm
Depth (without stand)
34.5 mm
Height (without stand)
707.3 mm
Weight (without stand)
26.9 kg
Packaging data
Quick start guide
Yes
Manual
Yes
Packaging content
Desktop stand
Yes
Remote control included
Yes
Other features
3D
No
Batteries included
Yes
Built-in speaker(s)
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-08-17 17:26:05
Uk has collected 7 expert reviews for LG 47LE8900 TV 119.4 cm (47") Full HD Wi-Fi Black and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Review comments Score
digitalversus.com
Updated:
2011-08-17 17:25:42
This model is the 47" version of the 42" TV that we tested in our labs, the LG 42LE8900. Everything we said in the original article holds true--the only thing that's different is the size! The only exception is that some manufacturers fit different...
Good Very attractive design is very thin (3.5 cm), Great HD picture quality, Low energy consumption: 91 W while working, Good media player, New backlit remote control...
Bad Blacks are too bright (0.26 cd/m²) so contrast ratio too low (770:1), Glossy screen produces reflections, TruMotion filter adds a strange Bmovie look...
Bottom line Without achieving brilliance, the LE8900 still produces a great picture. Its biggest failing is the the very weak contrast ratio of 770:1 that ensues when you turn off the dynamic backlighting. Its competitors can do much better...
60%
trustedreviews.com
Updated:
2011-08-17 17:25:46
With the high number at the end of the 47LE8900's name immediately alerting us to its location in the upper reaches of LG's current TV range, we were surprised to find that it doesn't support any 3D capabilities - passive or active. You can't even add 3D...
Good Easy to set up, Stunning picture quality, Vibrant colours...
Bad Dull standard definition, Screen input lag, Flat sounds...
90%
pocket-lint.com
Updated:
2011-08-17 17:25:54
LG is one of several manufacturers to incorporate Freeview HD technology into its latest range of flatpanel TVs, bringing you a handful of high-definition channels without the need to fork out for an extra box. This 47-inch set uses Full LED technolog...
Good Extensive picture tweaks, HD picture quality, Infinia styling, operating system...
Bad Sound quality, Freeview SD pictures, limited web apps...
Bottom line Gorgeous styling, eye-popping Full LED pictures and a raft of cutting-edge features make the 47LE8900 an irresistible proposition, if you’re minted enough to afford its bank-bothering price tagKey specs3.5mm jack, Analogue audio, Bluetooth, Component...
80%
whathifi.com
Updated:
2011-08-17 17:25:57
The problem with direct LED backlighting (aka full array), is that it can add loads of depth to a flatscreen.Not here. has managed to cram a full panel of locally dimming LED backlights into a chassis measuring just 3.5cm in depth. The fancy tech does...
Good Well balanced, neutral colours with Bluray, superb contrast, great detail and motion handling, superslim looks...
Bad Sound is weak...
100%
techradar.com
Updated:
2011-08-17 17:26:01
The launch of this year's Infinia TVs sees LG pushing the design and specifications of its premium sets to a whole new level, and with its seamless, flush-fitting screens and outrageous nine-million-to-one contrast ratio claims, the Korean company's TV...
Good Smart fascia, Responsive and intuitive interface, LED backlight improves colours and contrast, Great calibration tools...
Bad Feeble speakers, Very limited web content...
80%
T3.com
Updated:
2011-08-17 17:26:05
Infinia is the brand name LG has dreamt up for its premium TVs like this 47-inch number and it refers to the rather fetching way the screen fits flush with the frame. It’s certainly a handsome set, but it’s the full LED backlight and staggering 9,00...
Good Gorgeous flush fitting design Dazzling full LED panel with local dimming, Remarkable contrast...
Bad Feeble speakers, Limited web access...
Bottom line The seamless styling is pretty slick, but it's the superb full LED backlight that makes this set so beguiling...
80%