location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG 47LE7900 TV 119.4 cm (47") Full HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
47LE7900
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
47LE7900 show
Show alternative article codes used in the online market place
Category: TVs Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21775
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Mar 2022 13:59:13
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points LG 47LE7900 TV 119.4 cm (47") Full HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 119.4 cm (47")
  • - Full HD 1920 x 1080 pixels 16:9
  • - TruMotion 100 Hz
  • - 200 x 200 mm
  • - 110 W
Long product name LG 47LE7900 TV 119.4 cm (47") Full HD Black :
The long product name of LG 47LE7900 TV 119.4 cm (47") Full HD Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

47LE7900, LED TV, 1920 x 1080p, HDMI, USB
More>>>
LG 47LE7900 TV 119.4 cm (47") Full HD Black:
The official description of LG 47LE7900 TV 119.4 cm (47") Full HD Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The LG Infinia LE7900 LED TV series combines ultra slim LG single layer Infinia design with superb picture quality. The LE7 series provides Full HD picture quality with built in freeview HD to produce 5 times the picture quality over standard definition freeview. This TV also comes with LG TruMotion 100Hz as well as access to your favourite internet content like youtube will make this Infinia TV from LG improve your home entertainment experience.

Freeview HD
Get Ready to watch High Definition TV for free with built in freeview HD bringing you the best of BBC, ITV and C4 in glorious high definition with no monthly fee or contract. Freeview HD provides up to 5 times the picture quality of standard definition freeview taking you closer to the action. *Check you can get Freeview HD where you live – just visit freeview.co.uk or text your postcode and house number or house name to 80560.

100Hz TruMotion
TruMotion one hundred hertz reduces blurring on fast moving scenes by displaying one hundred images per second. Standard TV sets only display fifty images per second so more information means a better viewing experience for watching sports and movies.

USB Input
Connect your digital camera, M-P-3 player or flash memory through the U-S-B port to show off your latest holiday snaps or music collection for a true multimedia experience.

Short summary description LG 47LE7900 TV 119.4 cm (47") Full HD Black:
This short summary of the LG 47LE7900 TV 119.4 cm (47") Full HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

LG 47LE7900, 119.4 cm (47"), 1920 x 1080 pixels, Full HD, Black

Long summary description LG 47LE7900 TV 119.4 cm (47") Full HD Black:
This is an auto-generated long summary of LG 47LE7900 TV 119.4 cm (47") Full HD Black based on the first three specs of the first five spec groups.

LG 47LE7900. Display diagonal: 119.4 cm (47"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Motion interpolation technology: TruMotion 100 Hz, Native aspect ratio: 16:9. Product colour: Black

Display
Display diagonal *
119.4 cm (47")
HD type *
Full HD
Native aspect ratio *
16:9
Motion interpolation technology *
TruMotion 100 Hz
Native refresh rate
50 Hz
Contrast ratio (dynamic)
5000000:1
Display resolution *
1920 x 1080 pixels
Audio
Number of speakers *
2
RMS rated power *
20 W
Design
Product colour *
Black
Panel mounting interface
200 x 200 mm
Performance
Game mode
Yes
Teletext function
Yes
Ports & interfaces
USB 2.0 ports quantity *
1
HDMI ports quantity *
4
Management features
Electronic Programme Guide (EPG)
Yes
Picture-in-Picture
Yes
On/Off timer
Yes
Power
Power consumption (typical) *
110 W
Power consumption (standby) *
0.2 W
Weight & dimensions
Width (with stand)
1128.6 mm
Depth (with stand)
284.4 mm
Height (with stand)
758.5 mm
Weight (with stand)
27.5 kg
Width (without stand)
1128.6 mm
Depth (without stand)
34.9 mm
Height (without stand)
693.3 mm
Weight (without stand)
23 kg