Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG 47LE5308 TV 119.4 cm (47") Full HD

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
47LE5308
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
47LE5308
Category TVs
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byLG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11445
This statistic is based on the 95028 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 92827 free Open Icecat users.
Info modified on: 18 Feb 2020 12:50:36
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description LG 47LE5308 TV 119.4 cm (47") Full HD:
This short summary of the LG 47LE5308 TV 119.4 cm (47") Full HD data-sheet is auto-generated and uses the product title and the first six key specs.

LG 47LE5308, 119.4 cm (47"), 1920 x 1080 pixels, Full HD

Long summary description LG 47LE5308 TV 119.4 cm (47") Full HD:
This is an auto-generated long summary of LG 47LE5308 TV 119.4 cm (47") Full HD based on the first three specs of the first five spec groups.

LG 47LE5308. Display diagonal: 119.4 cm (47"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Motion interpolation technology: TruMotion 100 Hz, Native aspect ratio: 16:9. Weight: 19.6 kg