location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG 47LD920 TV 119.4 cm (47") Full HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
47LD920
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
47LD920 show
Show alternative article codes used in the online market place
Category: TVs Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17622
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description LG 47LD920 TV 119.4 cm (47") Full HD Black:
This short summary of the LG 47LD920 TV 119.4 cm (47") Full HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

LG 47LD920, 119.4 cm (47"), 1920 x 1080 pixels, Full HD, LCD, Black

Long summary description LG 47LD920 TV 119.4 cm (47") Full HD Black:
This is an auto-generated long summary of LG 47LD920 TV 119.4 cm (47") Full HD Black based on the first three specs of the first five spec groups.

LG 47LD920. Display diagonal: 119.4 cm (47"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Native aspect ratio: 16:9. Product colour: Black

Display
Display diagonal *
119.4 cm (47")
HD type *
Full HD
Display technology *
LCD
Native aspect ratio *
16:9
Zoom capability
Yes
Display resolution *
1920 x 1080 pixels
Audio
Number of speakers *
2
RMS rated power *
20 W
Audio system
Dolby Digital
Design
Product colour *
Black
LED indicators
Stand-by
Performance
Game mode
Yes
Ports & interfaces
PC in (D-Sub) *
Yes
USB 2.0 ports quantity *
1
Component video (YPbPr/YCbCr) in
1
PC Audio in
Yes
RF ports quantity
1
Common interface (CI) *
Yes
HDMI ports quantity *
4
Packaging content
Remote control included
Yes
Other features
Built-in speaker(s)
Yes
HDMI
Yes
Number of AV connections
2
Source Testseek summary Average rating
Reviews
Updated:
2015-09-11 08:57:39
Uk has collected 1 expert review for LG 47LD920 TV 119.4 cm (47") Full HD Black and the rating is 60 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
60%