location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG 47LD690 TV 119.4 cm (47") Full HD

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
47LD690
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
47LD690
Category: TVs Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15831
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Dec 2020 14:41:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points LG 47LD690 TV 119.4 cm (47") Full HD
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 119.4 cm (47") LCD
  • - Full HD 1920 x 1080 pixels 16:9
  • - 200 x 200 mm
  • - 167 W
Long product name LG 47LD690 TV 119.4 cm (47") Full HD :
The long product name of LG 47LD690 TV 119.4 cm (47") Full HD. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

47LD690, LCD TV, 1920 x 1080p, HDMI, USB
More>>>
LG 47LD690 TV 119.4 cm (47") Full HD:
The official description of LG 47LD690 TV 119.4 cm (47") Full HD as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The LG LD690 LCD TV series provides Full HD 1080p picture quality with TruMotion 100Hz and built in freeview HD to provide 5 times the picture quality of standard definition freeview. Also built in is LG NetCast technology for access to your favourite internet content such as youtube.

NetCast
"NetCast™ Entertainment Access brings the best of the internet directly to your TV, without the need for a computer. You can enjoy YouTube videos, weather forecasts (Accu weather) as well as online photo sharing (Picasa) from the comfort of your living room sofa. You can access this service by connecting LG NetCast TVs to your home network either via the built-in Ethernet port or using an optional Wi-Fi USB dongle. With LG NetCast TVs you will also be ready for selected future online services which can be updated onto your LG TV."

3 HDMI INPUTS
Connect your games console, blu-ray player or home cinema system through the 3 H-D-M-I ports for a true High Definition multimedia experience.

Freeview HD
Get Ready to watch High Definition TV for free with built in freeview HD bringing you the best of BBC, ITV and C4 in glorious high definition with no monthly fee or contract. Freeview HD provides up to 5 times the picture quality of standard definition freeview taking you closer to the action. Check you can get Freeview HD where you live – just visit freeview.co.uk or text your postcode and house number or house name to 80560

Short summary description LG 47LD690 TV 119.4 cm (47") Full HD:
This short summary of the LG 47LD690 TV 119.4 cm (47") Full HD data-sheet is auto-generated and uses the product title and the first six key specs.

LG 47LD690, 119.4 cm (47"), 1920 x 1080 pixels, Full HD, LCD

Long summary description LG 47LD690 TV 119.4 cm (47") Full HD:
This is an auto-generated long summary of LG 47LD690 TV 119.4 cm (47") Full HD based on the first three specs of the first five spec groups.

LG 47LD690. Display diagonal: 119.4 cm (47"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Native aspect ratio: 16:9

Display
Display diagonal *
119.4 cm (47")
HD type *
Full HD
Display technology *
LCD
Native aspect ratio *
16:9
Native refresh rate
100 Hz
Contrast ratio (dynamic)
70000:1
Display resolution *
1920 x 1080 pixels
Audio
Number of speakers *
2
RMS rated power *
20 W
Design
Panel mounting interface
200 x 200 mm
Performance
Game mode
Yes
Teletext function
Yes
Ports & interfaces
HDCP
Yes
DVI port
Yes
USB 2.0 ports quantity *
1
RS-232 ports
1
Common interface (CI) *
Yes
Ports & interfaces
HDMI ports quantity *
3
Management features
Electronic Programme Guide (EPG)
Yes
Picture-in-Picture
Yes
On/Off timer
Yes
Power
Power consumption (typical) *
167 W
Power consumption (standby) *
0.3 W
Weight & dimensions
Width (with stand)
1137 mm
Depth (with stand)
270 mm
Height (with stand)
758 mm
Weight (with stand)
20.3 kg
Width (without stand)
1137 mm
Depth (without stand)
76.8 mm
Height (without stand)
685 mm
Weight (without stand)
18.3 kg
Packaging content
Remote control included
Yes
Other features
Built-in speaker(s)
Yes