LG logo

LG 43SL5B Digital signage flat panel 109.2 cm (43") LED Wi-Fi 450 cd/m² Full HD

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
86570
Info modified on:
14 Mar 2024, 18:50:04
Long product name LG 43SL5B Digital signage flat panel 109.2 cm (43") LED Wi-Fi 450 cd/m² Full HD:

43", FullHD, 1920 x 1080, 16:9, 450 cd/m2, 12 ms, HDMI, USB, WiFi

LG 43SL5B Digital signage flat panel 109.2 cm (43") LED Wi-Fi 450 cd/m² Full HD:

Detachable Logo
Portrait mode allows the logo to be positioned in the desired to be positioned in the desired setting.

Conformal Coating
Circuit board reliability is enhanced with conformal coating that protects against dust, iron powder, humidity and other harsh conditions.

USB Content Scheduling
Play and schedule contents with a USB connection-no server connection required.

Slimmer Bezel & Depth
The thinner bezel & depth allows a perfect fit for a sleek look.

Short summary description LG 43SL5B Digital signage flat panel 109.2 cm (43") LED Wi-Fi 450 cd/m² Full HD:

LG 43SL5B, Digital signage flat panel, 109.2 cm (43"), LED, 1920 x 1080 pixels, Wi-Fi

Long summary description LG 43SL5B Digital signage flat panel 109.2 cm (43") LED Wi-Fi 450 cd/m² Full HD:

LG 43SL5B. Product design: Digital signage flat panel. Display diagonal: 109.2 cm (43"), Display technology: LED, Display resolution: 1920 x 1080 pixels, Display brightness: 450 cd/m², HD type: Full HD. Wi-Fi

Specs
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.