- - Flat 109.2 cm (43") LED Direct-LED
- - Full HD 1920 x 1080 pixels 16:9
- - PMI (Picture Mastering Index) 900
- - DVB-C, DVB-S2, DVB-T2
- - Smart TV
- - Wi-Fi Ethernet LAN Miracast
- - VESA mounting 200 x 200 mm
- - 35 W
43"(1920 x 1080) LED, webOS 3.0, 900 PMI, Triple XD Engine, 20W, Wi-Fi, 3x HDMI, LAN, 2x USB 2.0, 100 - 240 V AC, 50/60 Hz, black
Smart TV with webOS1
The award winning LG Smart TV with Freeview Play puts you in control of the entertainment on offer. Enjoy your favourite channels and catch up TV services subscription free. The Smarter way of watching live TV and on demand services, with no additional devices required.
Metallic Design
Masterfully manufactured design. A metallic material is wrapped around your television providing a cutting edge construction. This sleek housing adds a modern touch to any living room.
Picture Wizard III
Change your settings, in a flash. Picture Wizard allows you to easily adjust picture elements such as black level, colour, tint, sharpness and backlight at the touch of a button. Get the right picture for whatever you're watching without the hassle of individual setting adjustment.
Virtual Surround
More channels, better sound. High quality software creates a surround sound effect producing virtual audio channels. Surround your senses with sound from all angles.
Clear Voice III
Clear Voice III enhances sound quality by separating voices from background noise to provide you with a clear and crisp listening experience. Focus on your content without distraction using Clear Voice III.
LG 43LH604V, 109.2 cm (43"), 1920 x 1080 pixels, LED, Smart TV, Wi-Fi, Black
LG 43LH604V. Display diagonal: 109.2 cm (43"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat, LED backlighting type: Direct-LED. Smart TV. Motion interpolation technology: PMI (Picture Mastering Index) 900, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Black