location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG 42WT30 LED display 106.7 cm (42") 1920 x 1080 pixels Full HD LCD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
42WT30
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
42WT30
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘LG’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 193170
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Aug 2022 16:25:29
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points LG 42WT30 LED display 106.7 cm (42") 1920 x 1080 pixels Full HD LCD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 106.7 cm (42") LCD
  • - Full HD 1920 x 1080 pixels 16:9
  • - 6 ms 340 cd/m² 1000:1
  • - 120 W
More>>>
Short summary description LG 42WT30 LED display 106.7 cm (42") 1920 x 1080 pixels Full HD LCD Black:
This short summary of the LG 42WT30 LED display 106.7 cm (42") 1920 x 1080 pixels Full HD LCD Black data-sheet is auto-generated and uses the product title and the first six key specs.

LG 42WT30, 106.7 cm (42"), 1920 x 1080 pixels, Full HD, LED, 6 ms, Black

Long summary description LG 42WT30 LED display 106.7 cm (42") 1920 x 1080 pixels Full HD LCD Black:
This is an auto-generated long summary of LG 42WT30 LED display 106.7 cm (42") 1920 x 1080 pixels Full HD LCD Black based on the first three specs of the first five spec groups.

LG 42WT30. Display diagonal: 106.7 cm (42"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD. Display: LED. Response time: 6 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). USB hub version: 2.0. VESA mounting. Product colour: Black

Display
Display diagonal *
106.7 cm (42")
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Display technology *
LCD
Touchscreen *
No
Display brightness (typical)
340 cd/m²
Response time
6 ms
Supported graphics resolutions
1920 x 1080 (HD 1080)
Aspect ratio
16:9
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
500000:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours *
16.78 million colours
3D
No
Multimedia
Built-in speaker(s) *
Yes
Built-in camera *
No
Number of speakers
2
RMS rated power
20 W
Design
Product colour *
Black
Ports & interfaces
USB hub version
2.0
Ports & interfaces
USB Type-A downstream ports quantity
2
DVI-D ports quantity
1
HDMI ports quantity
1
Mini DisplayPorts quantity
1
DC-in jack
Yes
RS-232 ports
1
Ergonomics
VESA mounting *
Yes
Panel mounting interface
200 x 200 mm
Cable lock slot *
No
Power
Power consumption (typical) *
120 W
Power consumption (standby) *
0.5 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Weight & dimensions
Width (without stand)
990 mm
Depth (without stand)
95.3 mm
Height (without stand)
585 mm
Weight (without stand)
15.9 kg
Packaging data
Package weight
16.7 kg
Sustainability
Sustainability certificates
ENERGY STAR
Other features
Display
LED
TV tuner integrated
No
RJ-45 ports quantity
1
Country Distributor
United Kingdom 1 distributor(s)