location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG 42SH7DB-M Signage Display Digital signage flat panel 106.7 cm (42") LED 700 cd/m² Full HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
42SH7DB-M
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
42SH7DB-M show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0719192614888 show
Category:
Large cases or boards used to display posters, ornaments, artefacts, etc.
Signage Displays Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 242187
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:30:50
The date of the most recent change of this product data-sheet in Icecat.
LG 42SH7DB-M user manual (5.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points LG 42SH7DB-M Signage Display Digital signage flat panel 106.7 cm (42") LED 700 cd/m² Full HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Digital signage flat panel Black
  • - 106.7 cm (42") 1920 x 1080 pixels LED 700 cd/m²
  • - 8 ms
  • - Ethernet LAN
  • - Built-in speaker(s) 20 W
Long product name LG 42SH7DB-M Signage Display Digital signage flat panel 106.7 cm (42") LED 700 cd/m² Full HD Black :
The long product name of LG 42SH7DB-M Signage Display Digital signage flat panel 106.7 cm (42") LED 700 cd/m² Full HD Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LG 42", IPS, 1920 x 1080, 700cd/m², 16:9, 500000:1, HDMI, DVI, 12500g
More>>>
LG 42SH7DB-M Signage Display Digital signage flat panel 106.7 cm (42") LED 700 cd/m² Full HD Black:
The official description of LG 42SH7DB-M Signage Display Digital signage flat panel 106.7 cm (42") LED 700 cd/m² Full HD Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

SIMPLE NETWORK MANAGEMENT PROTOCOL

SNMP support ensures convenient network management.

DIGITAL INPUT TO DAISY CHAIN

Support DVI/HDMI digital signal turns to DP out.

SLIM DESIGN | NARROW BEZEL

LG’s monitors featuring a Direct-LED Backlight, have a stylishly slim design that fit perfectly into narrow spaces while ensuring high energy efficiency. The slim bezels are a perfect fit in confined areas and are easy to install.

CONFORMAL COATING

Conformal coating helps protect against water, dust and iron powder deposits which accumulate in harsh environments, saving on expensive installation and added enclosure costs.

Short summary description LG 42SH7DB-M Signage Display Digital signage flat panel 106.7 cm (42") LED 700 cd/m² Full HD Black:
This short summary of the LG 42SH7DB-M Signage Display Digital signage flat panel 106.7 cm (42") LED 700 cd/m² Full HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

LG 42SH7DB-M, Digital signage flat panel, 106.7 cm (42"), LED, 1920 x 1080 pixels

Long summary description LG 42SH7DB-M Signage Display Digital signage flat panel 106.7 cm (42") LED 700 cd/m² Full HD Black:
This is an auto-generated long summary of LG 42SH7DB-M Signage Display Digital signage flat panel 106.7 cm (42") LED 700 cd/m² Full HD Black based on the first three specs of the first five spec groups.

LG 42SH7DB-M. Product design: Digital signage flat panel. Display diagonal: 106.7 cm (42"), Display technology: LED, Display resolution: 1920 x 1080 pixels, Display brightness: 700 cd/m², HD type: Full HD. Product colour: Black

Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)