location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG 42PW450A TV 106.7 cm (42") XGA Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
42PW450A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
42PW450A
Category: TVs Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 53620
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points LG 42PW450A TV 106.7 cm (42") XGA Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 106.7 cm (42") Plasma
  • - XGA 1024 x 768 pixels 16:9
  • - 129 W
More>>>
Short summary description LG 42PW450A TV 106.7 cm (42") XGA Black:
This short summary of the LG 42PW450A TV 106.7 cm (42") XGA Black data-sheet is auto-generated and uses the product title and the first six key specs.

LG 42PW450A, 106.7 cm (42"), 1024 x 768 pixels, XGA, Plasma, 3D, Black

Long summary description LG 42PW450A TV 106.7 cm (42") XGA Black:
This is an auto-generated long summary of LG 42PW450A TV 106.7 cm (42") XGA Black based on the first three specs of the first five spec groups.

LG 42PW450A. Display diagonal: 106.7 cm (42"), Display resolution: 1024 x 768 pixels, HD type: XGA, Display technology: Plasma. 3D. Native aspect ratio: 16:9. Product colour: Black

Display
Display diagonal *
106.7 cm (42")
HD type *
XGA
High frequency rate
600 Hz
Display technology *
Plasma
Native aspect ratio *
16:9
Contrast ratio (dynamic)
3000000:1
Display resolution *
1024 x 768 pixels
Display diagonal (metric)
106 cm
Audio
Number of speakers *
2
RMS rated power *
20 W
Network
Ethernet LAN *
No
Design
Product colour *
Black
LED indicators
Yes
Performance
Video formats supported
DIVX
Audio formats supported
MP3
Image formats supported
JPG
Ports & interfaces
HDMI version
1.4
Ports & interfaces
Component video (YPbPr/YCbCr) in
1
Digital audio optical out
1
Common interface (CI) *
Yes
HDMI ports quantity *
3
Power
Power consumption (typical) *
129 W
Power consumption (standby) *
0.25 W
Weight & dimensions
Width (with stand)
984 mm
Depth (with stand)
230.5 mm
Height (with stand)
662.7 mm
Weight (with stand)
21.5 kg
Width (without stand)
984 mm
Depth (without stand)
52.5 mm
Height (without stand)
608.9 mm
Weight (without stand)
20 kg
Other features
3D
Yes
Built-in speaker(s)
Yes
Annual energy consumption
188 kWh
Energy efficiency class (old)
C
Source Testseek summary Average rating
Reviews
Updated:
2013-05-22 02:01:04
Uk has collected 1 expert review for LG 42PW450A TV 106.7 cm (42") XGA Black but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%