location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG 42PT353K TV 106.7 cm (42") XGA Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
42PT353K
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
42PT353K
Category: TVs Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 66633
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Mar 2022 13:51:12
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points LG 42PT353K TV 106.7 cm (42") XGA Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 106.7 cm (42") Plasma
  • - XGA 1024 x 768 pixels 16:9
  • - VESA mounting 400 x 400 mm
  • - 131 W
Long product name LG 42PT353K TV 106.7 cm (42") XGA Black :
The long product name of LG 42PT353K TV 106.7 cm (42") XGA Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

42" Plasma, 1024 x 768, 16bit, 600Hz, 3000000:1, 2x 10W, HDMI, USB 2.0, black
More>>>
LG 42PT353K TV 106.7 cm (42") XGA Black:
The official description of LG 42PT353K TV 106.7 cm (42") XGA Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

42" HD Ready Plasma TV with 600hz

The HD Ready PT3 Plasma TV series provides superb picture quality with a stunning razor frame design. Convert your living room to a sports stadium or cinema thanks to its crystal clear picture quality. The PT3 series also offers 600Hz technology and a USB connection for access to your favourite pictures, music and videos.

Plasma
LG Plasma TV provides you with a superb large screen cinematic experience with faster response times and deeper blacks than LCD and LED TVs which is perfect for watching fast action sports and movies.

600Hz
LG 600Hz Plasma TVs provide zero motion blur and the ultimate razor sharp response time perfect for watching high speed sports and movies.

Intelligent Sensor
Intelligent Sensor automatically controls the brightness and colour of your TV picture, responding to the lighting in your room to reduce energy wastage.

2 HDMI INPUTS
Connect your High Definition devices such as games console or blu-ray player through the two H-D-M-I ports for a true High Definition multimedia experience.

Razor Frame
LG razor frame design provides one one of the slimmest bezels available today providing an enhanced viewing experience due to a bigger picture and saving you space in your living room at the same time.

Freeview
All LG TVs come with built-in Digital Freeview making sure you're ready for the digital switch-over. With LG TVs you'll have access to over 40 Freeview TV and radio channels, 8 day on-screen guide and access to digital interactive services.

HD-Ready
High-definition television, or HDTV, is a new standard of TV with better-quality picture and sound than what you're used to. HDTV brings you closer to the action, offering more colours and a higher resolution picture similar to what you'd see at a cinema. This can make HDTV images clearer, sharper, more detailed and very life-like.

Short summary description LG 42PT353K TV 106.7 cm (42") XGA Black:
This short summary of the LG 42PT353K TV 106.7 cm (42") XGA Black data-sheet is auto-generated and uses the product title and the first six key specs.

LG 42PT353K, 106.7 cm (42"), 1024 x 768 pixels, XGA, Plasma, Black

Long summary description LG 42PT353K TV 106.7 cm (42") XGA Black:
This is an auto-generated long summary of LG 42PT353K TV 106.7 cm (42") XGA Black based on the first three specs of the first five spec groups.

LG 42PT353K. Display diagonal: 106.7 cm (42"), Display resolution: 1024 x 768 pixels, HD type: XGA, Display technology: Plasma, Native aspect ratio: 16:9. Product colour: Black

Display
Display diagonal *
106.7 cm (42")
HD type *
XGA
Display technology *
Plasma
Native aspect ratio *
16:9
Supported video modes
1080i, 1080p, 720p
Supported graphics resolutions
1024 x 768 (XGA)
Progressive scan
Yes
Contrast ratio (dynamic)
3000000:1
Colour depth
16 bit
Display resolution *
1024 x 768 pixels
Display diagonal (metric)
106 cm
TV tuner
Auto channel search
Yes
Smart TV
Smart modes
Cinema, Energy saving, Game, Standard, Vivid
Audio
Number of speakers *
2
RMS rated power *
20 W
Built-in subwoofer
No
Audio system
Infinite Surround
Network
Wi-Fi *
No
Ethernet LAN *
No
Design
Product colour *
Black
VESA mounting *
Yes
Panel mounting interface
400 x 400 mm
LED indicators
Yes, Stand-by
Performance
Game mode
Yes
Teletext function
Yes
Video formats supported
MPEG4
Audio formats supported
MP3
Image formats supported
JPG
Child lock
Yes
Parental control
Yes
Ports & interfaces
HDCP
Yes
PC in (D-Sub) *
Yes
USB 2.0 ports quantity *
1
Component video (YPbPr/YCbCr) in
1
Ports & interfaces
Composite video in
1
Digital audio optical out
1
Digital audio coaxial out
1
Headphone outputs
1
RS-232 ports
1
SCART ports quantity
2
RF ports quantity
1
HDMI ports quantity *
1
Card reader integrated
No
Consumer Electronics Control (CEC)
Anynet+
AC (power) in
Yes
Management features
Electronic Programme Guide (EPG)
Yes
On Screen Display (OSD)
Yes
Picture-in-Picture
Yes
Sleep timer
Yes
On/Off timer
Yes
Power
Power consumption (typical) *
131 W
Power consumption (standby) *
0.25 W
Weight & dimensions
Width (with stand)
991.8 mm
Depth (with stand)
230.5 mm
Height (with stand)
667 mm
Weight (with stand)
21.5 kg
Width (without stand)
991.8 mm
Depth (without stand)
52.5 mm
Height (without stand)
613.8 mm
Weight (without stand)
20 kg
Packaging data
Manual
Yes
Packaging content
Remote control included
Yes
Other features
3D
No
Built-in speaker(s)
Yes
Annual energy consumption
191 kWh
Integrated clock
Yes
Network controllable
RS232
Energy efficiency class (old)
C
Country Distributor
United Kingdom 1 distributor(s)