location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG 42LW550T TV 106.7 cm (42") Full HD Black 400 cd/m²

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
42LW550T
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
42LW550T show
Show alternative article codes used in the online market place
Category: TVs Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 46959
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Mar 2021 09:39:17
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points LG 42LW550T TV 106.7 cm (42") Full HD Black 400 cd/m²
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 106.7 cm (42")
  • - Full HD 1920 x 1080 pixels 16:9
  • - 400 cd/m²
  • - Ethernet LAN
  • - VESA mounting 400 x 400 mm
  • - 89 W
Long product name LG 42LW550T TV 106.7 cm (42") Full HD Black 400 cd/m² :
The long product name of LG 42LW550T TV 106.7 cm (42") Full HD Black 400 cd/m². For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

42" LED, 3D, 1920 x 1080, 8000000:1, 400cd/m2, 2x 10W, 4x HDMI, 2x USB, CI slot, black
More>>>
LG 42LW550T TV 106.7 cm (42") Full HD Black 400 cd/m²:
The official description of LG 42LW550T TV 106.7 cm (42") Full HD Black 400 cd/m² as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

42" Cinema 3D LED TV with Smart TV, freeview HD and 100Hz
Welcome to the Next Generation 3D TV from LG. The LW5 Cinema 3D Smart TV series provides the ultimate in-home entertainment to share with your family and friends by bringing the cinema 3D experience home. The LW5 series is available in a variety of screen sizes all with Smart TV - so you can watch the best of the internet on the big screen and access all your favourite media from multiple devices from the comfort of your living room sofa.

Perfect 3D, From Any Angle
LG Cinema 3D gives you an ultra wide viewing angle, meaning you get the same immersive 3D experience virtually anywhere you sit. This means more room for your family and friends to share in the fun. So, whether it’s the big match or movie night, no one is left out of the action.
Learn more

Less Complicated. More Comfortable
It’s never been easier or more affordable to enjoy 3D TV together with your family and friends.
LG Cinema 3D glasses are just like the ones you get at the cinema, so there are no batteries required and they don’t need recharging. Plus, they’re easy and inexpensive to replace, lightweight and give you a stunning Full HD 3D picture quality.
Learn mor

Brilliant 3D Pictures
Up to two times brighter than conventional 3D TVs. The LG CINEMA 3D TV produces brighter and clearer pictures in stunning Full HD 3D picture quality but is also great for watching regular 2D TV as well with freeview HD built in for 5 times the picture quality of standard definition freeview.

Smart TVSmart TV
You and your family will be entertained for hours by enjoying the best of the internet directly on the big screen, without the need for a computer. You can access all your favourite shows from the last 7 days with BBC iPlayer, connect with friends on Social Networking services, watch YouTube videos, download apps from the LG App store and even access your favourite websites with the on-board web browser.

Home Dashboard Home Dashboard
Everything is clearly and neatly arranged for easy access to wherever you want to go. You can browse live TV broadcasts, access various premium content such as BBC iPlayer and YouTube as well as access to the application store and your favourite apps and websites.

Magic Motion Remote ControlMagic Motion Remote Control

The Magic Motion Remote Control operates like a computer mouse. A smart TV is never smart if you have to endure an overly complicated process for controlling your TV. The Magic Motion Remote Control provides the easiest control over your LG Smart TV. Just point, click, and control. With simple movements and gestures, you can drag, flick, and select your preferences, without the hassle of using multiple buttons and arrow keys.

LG App StoreLG App Store
Enjoy a range of applications and interactive games designed for individual and family entertainment. You can immediately access the store on screen and easily download from a rich selection of applications. Enjoy the fun of customising your Home Dashboard with your choice of apps and directly access them whenever you like.

Smart TV without the wires
To get access to LG Smart TV - it couldn’t be easier. Simply plug in an Ethernet cable from your Broadband router to the back of the TV or plug in the LG Wi-Fi USB Dongle for wireless access then sit back and follow the on-screen instructions to start enjoying LG Smart TV.

TruMotion 100Hz
TruMotion 100Hz processes 100 frames per second, all but eliminating image blur on even the fastest action sequences. A great addition for HD 2D images, TruMotion 100Hz also helps produce the sharpest of 3D pictures.

Freeview HD
Get Ready to watch High Definition TV for free with built in freeview HD bringing you the best of BBC, ITV and C4 in glorious high definition with no monthly fee or contract. Freeview HD provides up to 5 times the picture quality of standard definition freeview taking you closer to the action. *Check you can get Freeview HD where you live – just visit freeview.co.uk or text your postcode and house number or house name to 80560.

Short summary description LG 42LW550T TV 106.7 cm (42") Full HD Black 400 cd/m²:
This short summary of the LG 42LW550T TV 106.7 cm (42") Full HD Black 400 cd/m² data-sheet is auto-generated and uses the product title and the first six key specs.

LG 42LW550T, 106.7 cm (42"), 1920 x 1080 pixels, Full HD, 3D, Black

Long summary description LG 42LW550T TV 106.7 cm (42") Full HD Black 400 cd/m²:
This is an auto-generated long summary of LG 42LW550T TV 106.7 cm (42") Full HD Black 400 cd/m² based on the first three specs of the first five spec groups.

LG 42LW550T. Display diagonal: 106.7 cm (42"), Display resolution: 1920 x 1080 pixels, HD type: Full HD. 3D. Display brightness: 400 cd/m², Native aspect ratio: 16:9. Ethernet LAN. Product colour: Black

Display
Display diagonal *
106.7 cm (42")
HD type *
Full HD
Native aspect ratio *
16:9
Supported video modes
1080i, 1080p, 720p
Supported graphics resolutions
1920 x 1080 (HD 1080)
Display brightness *
400 cd/m²
Contrast ratio (dynamic)
8000000:1
Comb filter
2D/3D
Display resolution *
1920 x 1080 pixels
Display diagonal (metric)
107 cm
TV tuner
Auto channel search
Yes
Smart TV
Smart modes
Cinema, Energy saving, Game, Standard, Vivid
Audio
Number of speakers *
2
RMS rated power *
20 W
Audio system
Infinite 3D Surround
Network
Wi-Fi *
No
Bluetooth *
No
Ethernet LAN *
Yes
Design
Product colour *
Black
VESA mounting *
Yes
Panel mounting interface
400 x 400 mm
LED indicators
Yes
Performance
Game mode
Yes
Teletext function
Yes
Video formats supported
MPEG4
Audio formats supported
MP3
Image formats supported
JPG
Child lock
Yes
Ports & interfaces
HDCP
Yes
PC in (D-Sub) *
Yes
DVI port
No
Ethernet LAN (RJ-45) ports
1
Ports & interfaces
USB 2.0 ports quantity *
2
Component video (YPbPr/YCbCr) in
1
Composite video in
1
PC Audio in
Yes
Digital audio optical out
1
Headphone outputs
1
RS-232 ports
1
SCART ports quantity
1
RF ports quantity
1
Common interface (CI) *
Yes
HDMI ports quantity *
4
Consumer Electronics Control (CEC)
Anynet+
Management features
Control type
Sensor
Electronic Programme Guide (EPG)
Yes
Picture-in-Picture
Yes
Sleep timer
Yes
On/Off timer
Yes
Power
Power consumption (typical) *
89 W
Power consumption (standby) *
0.2 W
Weight & dimensions
Width (with stand)
1012 mm
Depth (with stand)
256 mm
Height (with stand)
683 mm
Weight (with stand)
15.5 kg
Width (without stand)
1012 mm
Depth (without stand)
39.2 mm
Height (without stand)
617 mm
Weight (without stand)
13.2 kg
Packaging content
Remote control included
Yes
Other features
3D
Yes
Built-in speaker(s)
Yes
Annual energy consumption
130 kWh
Energy efficiency class (old)
B
Source Testseek summary Average rating
Reviews
Updated:
2011-07-31 05:26:00
Uk has collected 7 expert reviews for LG 42LW550T TV 106.7 cm (42") Full HD Black 400 cd/m² and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%
Source Review comments Score
digitalversus.com
Updated:
2011-07-31 05:25:56
This model is the 42'' version of the 47'' TV that we tested in our labs, the LG 47LW550T.Everything we said in the original article holds true--the only thing that's different is the size! The only exception is that some manufacturers fit different si...
Good Attractive results in 2D and 3D, Accurate colours: average deltaE of 3.1, Light, comfortable passive 3D glasses, Matte display (so not many reflections) and low energy consumption (90 W), One of the best LCD 3D TVs: not much crosstalk and less eyestrain than with active 3D technology...
Bad Contrast ratio not quite perfect (1005:1), More crosstalk visibile thanon a plasma 3D TV, Media player doesn't support M2TS or MTS files...
Bottom line The LG LW550T television only just misses out on a four-star rating because it can't quite deliver the same image quality as its big brother the LG LW650S. That doesn't take away from the fact that it's a great 3D TV...
60%
trustedreviews.com
Updated:
2011-07-31 05:25:58
LG's 2011 passive TV range didn't get off to a particularly promising start. The 55LW650T was supposed to be the brand's flagship passive 3D model - until the brand's ‘Nano' models arrive much later in the year, at any rate. Yet it disappointed, partly th...
Good Seven 3D glasses included for free, 3D viewing is comfortable and sociable, Excellent multimedia functionality...
Bad full HD 3D not as detailed as on active 3D screens, Very limited vertical viewing angle, Uninspiring audio...
Bottom line The 42LW550T certainly isn't perfect; there are plenty of areas where LG can improve things with its 2012 passive 3D range, and its key 3D reduced resolution issue isn't going to disappear. But crucially, the 42LW550T's smaller size does a handy job of hi...
90%
techradar.com
Updated:
2011-07-31 05:25:59
LG's passive Cinema 3D technology has so far proved hit and miss. The 47LW550T impressed, while the 55LW650T disappointed, the 42-inch 42LW550T arrives with mixed expectations.It is also the latest combatant in the increasingly rancorous scuffle betwee...
Good Seven 3D glasses included for free, Relatively relaxing passive 3D pictures, No 3D flicker, Bright and punchy images, Fair value...
Bad Lack of 3D detail, Slightly jagged contours in 3D, Poor input lag...
Bottom line LG's passive Cinema 3D technology has so far proved hit and miss. The 47LW550T impressed, while the 55LW650T disappointed, the 42-inch 42LW550T arrives with mixed expectations.It is also the latest combatant in the increasingly rancorous scuffle betwee...
90%
whathifi.com
Updated:
2011-07-31 05:26:00
caused somewhat of a stir when its won our May 2011 . Rival sets from the likes of Samsung and Sony lost out due to the LG’s super-competitive price, but will the 40LW550T be good enough to be another winner?Well, looking at the specification and wha...
Good Good 3D picture, seven pairs of glasses included, vibrant picture, good black levels...
Bad Not the most confident with motion or edge definition, struggles with iPlayer...
80%
gadgetshow.channel5.com
Updated:
2012-05-17 01:01:30
The LG 42LW550T is a 42-inch passive 3D LED television also displays full high definition pictures. It comes with seven pairs of glasses that deliver two separate images to each eye to give the illusion of a 3D image. It features Freeview HD built-in...
Good At a little over £560, the LG 42LW550T is an affordable option for those dying to hop on the 3D TV bandwagon. The LG 42LW550T may be a bargain but it still performs admirably. The passive 3D tech works to deliver impressive 3D images from inexpensive glasses. The first time you watch something, there’s a real sense of looking at something in the third dimension. The LG 42LW550T comes with seven s...
Bad However, as impressive as the 3D tech is, the images aren’t enough to excite. The LG 42LW550T lacks the ‘wow’ factor that other high-end 3D TVs have. The LG 42LW550T has a high standard to live up to, but doesn’t quite reach it.
Bottom line The LG 42LW550T is capable of displaying images with a genuine sense of 3D but its pictures failed to get us excited. LG 42LW550T is tagged with LG, 42LW550T, review, 3D, LED television and 42-inch. Select a tag (LG, for example) to find everything on...
60%
T3.com
Updated:
2014-08-15 04:53:15
You no longer have to pay through the nose for a cutting edge, big-screen TV. For less than a £1,000 you can bag a remarkable new set that’s slimmer and smarter than anything that’s gone before. From net-connected IPTV portals to 3D, potential buyers...
0%
hdtvtest.co.uk
Updated:
2011-08-14 20:16:44
The subject of today’s review is a much-talked-about “Cinema 3D” TV from LG Electronics. The LG 47LW550T is an LED-backlit HDTV which features the company’s film-type patterned retarder (FPR) polarized 3D LCD technology that should appeal to viewers wh...
Bottom line LG managed to produce a 3D TV that is both effective and practical for the majority of consumers. Even though the 47LW550T cannot resolve 1080 vertical lines in 3D mode, it is quite capable of delivering compelling 3D experience without a premium price...
0%
expertreviews.co.uk
Updated:
2011-08-14 20:16:48
For this review we tested the 47in model in the LW550T range, but it's also available in 42in (42LW550T) and 55in (55LW550T) screen sizes. All models have identical specifications except for their dimensions and power usage. We're confident that image...
Bottom line Excellent for watching 3D video in a well-lit room, but can’t match the great 2D performance of the competition...
60%
pocket-lint.com
Updated:
2011-08-14 20:16:52
We thought there was something brewing when Sky chose LG as its “official partner” for 3DTVs last year - after the Korean giant released a single “passive” 3D screen for the Sky 3D channel’s launch. And with the arrival of this, one of dozens of new p...
Good Top class upscaling, user interface, clean and flicker-free 3D, seven pairs of 3D glasses...
Bad Soft 3D images, some Edge LED blotching...
Bottom line Those after sports on Sky, Virgin, Freesat and Freeview should look no further. At its core a darn good 2D set boasting superb 2D Blu-ray, excellent upscaling, a brilliant online dimension, great iPhone app and a silky smooth user interface, this engag...
90%
techradar.com
Updated:
2011-08-14 20:16:55
LG is unique in the UK TV market by offering both active and passive 3D sets. The 47LW550T is one of the latter, dubbed Cinema 3D by the Korean brand to help confused consumers realise that it shares the same glasses technology that they've become used...
Good Impressive Smart TV functions, Excellent contrast level, Extensive picture adjustments, Fuss-free 3D implementation, Audio performance...
Bad Crosstalk evident with some 3D material, Overall design could be improved, Passive 3D brings a drop in resolution...
Bottom line LG is unique in the UK TV market by offering both active and passive 3D sets. The 47LW550T is one of the latter, dubbed Cinema 3D by the Korean brand to help confused consumers realise that it shares the same glasses technology that they've become used...
90%
homecinemachoice.com
Updated:
2013-09-22 16:27:10
Up until now, most of the marketing activity for 3D has been based around active systems, which require expensive (c. £100 per pair) LCD-shutter glasses which need charging, and can have issues with synchronisation to the 3D frame-switching signal. But an...
Good Comes with multi pairs of glasses, halfres images are good, wide viewing angle...
Bad Inconsistent 2Dto3D conversion, poor audio, Performance: 4/5, Design: 3/5, Features: 4/5, Overall: 4/5...
80%
avforums.com
Updated:
2014-03-19 01:38:54
Anyone reading the AV press recently could be forgiven for thinking that a format war has broken out over 3D TV. LG and Samsung in particular have been quite confrontational in their marketing as they both try and promote their preferred approach to 3D de...
Good Excellent outofthebox colour reproduction, Reference colour reproduction after calibration, Excellent outofthebox greyscale, Reference greyscale after calibration, 3D images are bright and flicker free, No discernable crosstalk, Very cheap 3D glasses, 3D...
Bad Mediocre black level and contrast ratio, Some minor issues with backlight uniformity, Unable to display full 1080p 3D images...
80%
insidehw.com
Updated:
2011-10-08 04:35:46
D display technology has slowly, but steadily moved from passive to active, but LG has decided to go against the flow and revert to passive technology. However, in order to be completely clear - the switch to CINEMA 3D passive display is anything but a...
0%
Country Distributor
United Kingdom 1 distributor(s)