location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG 42LV450A TV 106.7 cm (42") Full HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
42LV450A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
42LV450A
Category: TVs Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 53550
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points LG 42LV450A TV 106.7 cm (42") Full HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 106.7 cm (42")
  • - Full HD 1920 x 1080 pixels
  • - DVB-T
  • - 88 W
More>>>
Short summary description LG 42LV450A TV 106.7 cm (42") Full HD Black:
This short summary of the LG 42LV450A TV 106.7 cm (42") Full HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

LG 42LV450A, 106.7 cm (42"), 1920 x 1080 pixels, Full HD, DVB-T, Black

Long summary description LG 42LV450A TV 106.7 cm (42") Full HD Black:
This is an auto-generated long summary of LG 42LV450A TV 106.7 cm (42") Full HD Black based on the first three specs of the first five spec groups.

LG 42LV450A. Display diagonal: 106.7 cm (42"), Display resolution: 1920 x 1080 pixels, HD type: Full HD. Digital signal format system: DVB-T. Product colour: Black

Display
Display diagonal *
106.7 cm (42")
HD type *
Full HD
Native refresh rate
60 Hz
Contrast ratio (dynamic)
4000000:1
Display resolution *
1920 x 1080 pixels
Display diagonal (metric)
107 cm
TV tuner
Tuner type *
Digital
Digital signal format system *
DVB-T
Audio
Number of speakers *
2
RMS rated power *
20 W
Network
Wi-Fi *
No
Ethernet LAN *
No
Design
Product colour *
Black
LED indicators
Yes
Performance
Video formats supported
DIVX
Audio formats supported
MP3
Image formats supported
JPG
Ports & interfaces
HDMI version
1.3
Ports & interfaces
DVI port
No
USB 2.0 ports quantity *
1
Component video (YPbPr/YCbCr) in
1
Digital audio optical out
1
Common interface (CI) *
Yes
HDMI ports quantity *
1
Power
Power consumption (typical) *
88 W
Power consumption (standby) *
0.2 W
Weight & dimensions
Width (with stand)
1005 mm
Depth (with stand)
256 mm
Height (with stand)
688 mm
Weight (with stand)
15.2 kg
Width (without stand)
1005 mm
Depth (without stand)
29.9 mm
Height (without stand)
621 mm
Weight (without stand)
13 kg
Other features
3D
No
Built-in speaker(s)
Yes
Annual energy consumption
128 kWh
Energy efficiency class (old)
B