location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG 42LS560S TV 106.7 cm (42") Full HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
42LS560S
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
42LS560S show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806084043290
Category: TVs Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 93073
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points LG 42LS560S TV 106.7 cm (42") Full HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 106.7 cm (42")
  • - Full HD 1920 x 1080 pixels 16:9
  • - DVB-C, DVB-S, DVB-S2, DVB-T
  • - Ethernet LAN Bluetooth
  • - VESA mounting 400 x 400 mm
More>>>
Short summary description LG 42LS560S TV 106.7 cm (42") Full HD Black:
This short summary of the LG 42LS560S TV 106.7 cm (42") Full HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

LG 42LS560S, 106.7 cm (42"), 1920 x 1080 pixels, Full HD, DVB-C, DVB-S, DVB-S2, DVB-T, Black

Long summary description LG 42LS560S TV 106.7 cm (42") Full HD Black:
This is an auto-generated long summary of LG 42LS560S TV 106.7 cm (42") Full HD Black based on the first three specs of the first five spec groups.

LG 42LS560S. Display diagonal: 106.7 cm (42"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S, DVB-S2, DVB-T. Ethernet LAN. Product colour: Black

Display
Display diagonal *
106.7 cm (42")
HD type *
Full HD
Native aspect ratio *
16:9
Supported video modes
1080p
Supported graphics resolutions
1920 x 1080 (HD 1080)
Display resolution *
1920 x 1080 pixels
Display diagonal (metric)
107 cm
TV tuner
Tuner type *
Analog & digital
Digital signal format system *
DVB-C, DVB-S, DVB-S2, DVB-T
Smart TV
Smart modes
Energy saving
Audio
Number of speakers *
2
RMS rated power *
20 W
Built-in subwoofer
No
Equalizer
Yes
Equalizer bands quantity
5
Audio system
Infinite Surround
Network
Wi-Fi *
No
Bluetooth *
Yes
Ethernet LAN *
Yes
Design
Product colour *
Black
VESA mounting *
Yes
Panel mounting interface
400 x 400 mm
Performance
Teletext function
Yes
Teletext
2000 pages
Video formats supported
DIVX, MKV
Audio formats supported
MP3
Image formats supported
JPG
24p support
Yes
Ports & interfaces
PC in (D-Sub) *
Yes
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
1
Digital audio optical out
1
Common interface Plus (CI+) *
Yes
HDMI ports quantity *
3
Card reader integrated
No
Management features
On/Off timer
Yes
Power
Power consumption (standby) *
0.1 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Weight & dimensions
Width (with stand)
979 mm
Depth (with stand)
269 mm
Height (with stand)
660 mm
Width (without stand)
979 mm
Depth (without stand)
35.5 mm
Height (without stand)
594 mm
Packaging data
Quick start guide
Yes
Manual
Yes
Packaging content
Desktop stand
Yes
Cables included
AC
Remote control included
Yes
Other features
3D
No
Batteries included
Yes
3D glasses included
No
Built-in speaker(s)
Yes
Annual energy consumption
88 kWh
Digital Living Network Alliance (DLNA) certified
Yes
Energy efficiency class (old)
A