- - 106.7 cm (42")
- - Full HD 1920 x 1080 pixels
- - MCI (Motion Clarity Index) 400
- - DVB-C, DVB-T PAL, SECAM
- - Smart TV
- - 100 W
42”, 1920 x 1080, 400Hz, 3D, 3 x USB 2.0, 4 x HDMI v1.4, 1 x CI, 1 x SCART, 1 x D-sub 15pin, 1 x PC Audio In, Composite In, Component In, RF In, 1 x Digital Audio Optical Out , RMS 2 x 10W, Wi-Fi 802.11b/g/n, DVR, Smart TV, 5 x 3D Glasses, 12.6kg
42” LED CINEMA 3D Smart TV with 5 pairs of glasses, CINEMA SCREEN design, freeview HD, Wi-Fi. Magic remote included
- An Eco-Friendly Revolution - 42LM670T
- CINEMA 3D TV
- Comfortable 3D Glasses
- CINEMA SCREEN DESIGN
SKY'S FIRST CHOICE FOR 3D TVs
When it comes to 3D TV, Sky – the UK’s foremost provider of 3D content – knows what its talking about. So it’s no surprise that Sky chooses LG 3D TVs to show off its cutting-edge 3D content.
THE ONLY WAY TO ENJOY 3D TV AT HOME
CINEMA 3D TV technology makes LG 3D glasses the pick of the bunch in terms of comfort, light weight and affordability, bringing home movie viewing to a whole new level.
MINIMISED FRAME, MAXIMISED PICTURE
CINEMA SCREEN design makes LG CINEMA 3D TVs the perfect compliment to any stylish home, and with corner-to-corner action from the first minute to the very last, it’s the ultimate immersive viewing experience.
Flicker-Free 3D TV
All LG CINEMA 3D TVs are certified flicker-free, meaning more comfortable viewing, less stress on your eyes and a sensational, blur-free 3D experience.
2D to 3D Conversion
LG’s next-generation 2D to 3D upscaling technology turns standard 2D broadcasts into incredible 3D programming at the touch of a button. Now you’ve got no excuse to take off those glasses!
FROM SPLIT-SCREEN TO FULL SCREEN GAMING
Split-screen gaming is great but imagine being able to play a two-player game in full screen all on the same TV. This LG CINEMA 3D TV, Dual Play lets each player see the game from their own perspective without halving the screen size.
Simple Control Over Your Entertainment
Get the best of the internet direct to your TV without a computer with LG Smart TV. Access the best TV from the past seven days using BBC iPlayer, chat to friends on Facebook and Twitter, watch YouTube videos, stream movies on demand and surf the web via the built-in browser.
You can even download apps from the LG App store, get your favourite music, videos and photos on the big screen with LG Smart Share, and even control the whole thing with a point and click from the LG Magic Remote.
Home Dashboard
Getting lost in endless SMART TV sub-menus is a thing of the past with LG’s Home Dashboard. Simple, easy to navigate and with near-endless customisation options, the Home Dashboard lets you spend less time tweaking settings and more time enjoying your TV.
Smart Share
Share music, videos and photos stored on your desktop PC, laptop or smartphone with Smart Share. Either connect your device via USB or DLNA - a file compatibility standard designed to ease the frustration of incompatible media files.
Social Center
Take control of your Twitter and Facebook accounts without even firing up your laptop. LG’s Social Center app lets you chat with friends and followers direct from your LG SMART TV. No computer or smartphone required.
Magic Remote Wheel
Scrolling up and down a screen is second nature to PC users but with the Magic Remote’s new wheel functionality, you can do the same on your TV screen. Scroll, zoom and do anything you can do with your computer’s mouse.
Wi-Fi Built In
Connect your LG Smart TV to the internet without any wires with built-in Wi-Fi and bring the best of the web directly to your TV
INCREDIBLE CLARITY, VIBRANT COLOURS
FULL HD 1080p provides the pinnacle of picture resolution with incredible clarity and vibrant colours. With up to five times the resolution compared to standard definition TVs and twice that of ‘HD-Ready’ TVs, FULL HD 1080p is the only way to enjoy the full potential of Blu-ray and HD gaming.
TAKE TOTAL CONTROL OF YOUR PICTURE
LG’s LED Plus technology means a suitably equipped screen is able to dim unused parts of the screen – during a particularly dark scene for example – to create deeper blacks and therefore greater contrast than conventional LCD/LED TVs
Smart Energy Saving
Smart Energy Saving technology controls the brightness of the TV to reduce the power consumption and therefore help you save money off your electricity bills. The Screen-Off function even lets you listen to music from the TV whilst the screen is off.
An Eco-Friendly Revolution - 42LM670T
LG TVs with Class A+ Energy rating are some of the best-in-class energy products available. This means you can save money off your electricity bills and help reduce energy consumption at the same time.
LG 42" CINEMA 3D SMART TV, 106.7 cm (42"), 1920 x 1080 pixels, Full HD, 3D, Smart TV, DVB-C, DVB-T
LG 42" CINEMA 3D SMART TV. Display diagonal: 106.7 cm (42"), Display resolution: 1920 x 1080 pixels, HD type: Full HD. 3D. Smart TV. Motion interpolation technology: MCI (Motion Clarity Index) 400. Digital signal format system: DVB-C, DVB-T