location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG 42LM669T TV 106.7 cm (42") Full HD Smart TV Wi-Fi Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
42LM669T
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
42LM669T show
Show alternative article codes used in the online market place
Category: TVs Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 60830
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points LG 42LM669T TV 106.7 cm (42") Full HD Smart TV Wi-Fi Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 106.7 cm (42")
  • - Full HD 1920 x 1080 pixels 16:9
  • - MCI (Motion Clarity Index) 400
  • - Smart TV
  • - Wi-Fi Ethernet LAN
  • - VESA mounting
  • - 52 W
Long product name LG 42LM669T TV 106.7 cm (42") Full HD Smart TV Wi-Fi Black :
The long product name of LG 42LM669T TV 106.7 cm (42") Full HD Smart TV Wi-Fi Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

42”, 3D, 1920 x 1080, 3 x USB 2.0, 4 x HDMI 1.4, 1 x AV In, CI, RF In, 1 x Component, 1 x SCART, 1 x D-sub 15pin, 1 x PC Audio In, 1 x RJ-45, Wi-Fi, LAN, DVR,12.5kg
More>>>
LG 42LM669T TV 106.7 cm (42") Full HD Smart TV Wi-Fi Black:
The official description of LG 42LM669T TV 106.7 cm (42") Full HD Smart TV Wi-Fi Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

42” LED CINEMA 3D Smart TV with 5 pairs of glasses, CINEMA SCREEN design, freeview HD,Wi-Fi. Magic remote included.

SKY'S FIRST CHOICE FOR 3D TVs

When it comes to 3D TV, Sky – the UK’s foremost provider of 3D content – knows what its talking about. So it’s no surprise that Sky chooses LG 3D TVs to show off its cutting-edge 3D content.

THE ONLY WAY TO ENJOY 3D TV AT HOME

CINEMA 3D TV technology makes LG 3D glasses the pick of the bunch in terms of comfort, light weight and affordability, bringing home movie viewing to a whole new level.

MINIMISED FRAME, MAXIMISED PICTURE

CINEMA SCREEN design makes LG CINEMA 3D TVs the perfect compliment to any stylish home, and with corner-to-corner action from the first minute to the very last, it’s the ultimate immersive viewing experience.

Flicker-Free 3D TV

All LG CINEMA 3D TVs are certified flicker-free, meaning more comfortable viewing, less stress on your eyes and a sensational, blur-free 3D experience.

3D TV Depth Control

Customise the depth of your 3D TV to suit what your watching. Or even your mood. Watch in ultimate comfort, or dial up the 3D effect for maximum wow factor

3D Sound Zooming

Great 3D TV needs great 3D sound and 3D Sound Zooming synchs with the 3D visuals onscreen to provide the last word in sonic excellence

2D to 3D Conversion

LG’s next-generation 2D to 3D upscaling technology turns standard 2D broadcasts into incredible 3D programming at the touch of a button. Now you’ve got no excuse to take off those glasses!

FROM SPLIT-SCREEN TO FULL SCREEN GAMING

Split-screen gaming is great but imagine being able to play a two-player game in full screen all on the same TV. This LG CINEMA 3D TV, Dual Play lets each player see the game from their own perspective without halving the screen size.

Simple Control Over Your Entertainment

Get the best of the internet direct to your TV without a computer with LG Smart TV. Access the best TV from the past seven days using BBC iPlayer, chat to friends on Facebook and Twitter, watch YouTube videos, stream movies on demand and surf the web via the built-in browser.
You can even download apps from the LG App store, get your favourite music, videos and photos on the big screen with LG Smart Share, and even control the whole thing with a point and click from the LG Magic Remote.

Home Dashboar

Getting lost in endless SMART TV sub-menus is a thing of the past with LG’s Home Dashboard. Simple, easy to navigate and with near-endless customisation options, the Home Dashboard lets you spend less time tweaking settings and more time enjoying your TV.

Smart Share

Share music, videos and photos stored on your desktop PC, laptop or smartphone with Smart Share. Either connect your device via USB or DLNA - a file compatibility standard designed to ease the frustration of incompatible media files.

Social Center

Take control of your Twitter and Facebook accounts without even firing up your laptop. LG’s Social Center app lets you chat with friends and followers direct from your LG SMART TV. No computer or smartphone required.

Magic Remote Wheel

Scrolling up and down a screen is second nature to PC users but with the Magic Remote’s new wheel functionality, you can do the same on your TV screen. Scroll, zoom and do anything you can do with your computer’s mouse.

Wi-Fi Built In

Connect your LG Smart TV to the internet without any wires with built-in Wi-Fi and bring the best of the web directly to your TV

TAKE TOTAL CONTROL OF YOUR PICTURE

LG’s LED Plus technology means a suitably equipped screen is able to dim unused parts of the screen – during a particularly dark scene for example – to create deeper blacks and therefore greater contrast than conventional LCD/LED TVs

An Eco-Friendly Revolution - 42LM669T

LG TVs with Class A+ Energy rating are some of the best-in-class energy products available. This means you can save money off your electricity bills and help reduce energy consumption at the same time.

Short summary description LG 42LM669T TV 106.7 cm (42") Full HD Smart TV Wi-Fi Black:
This short summary of the LG 42LM669T TV 106.7 cm (42") Full HD Smart TV Wi-Fi Black data-sheet is auto-generated and uses the product title and the first six key specs.

LG 42LM669T, 106.7 cm (42"), 1920 x 1080 pixels, 3D, Smart TV, Wi-Fi, Black

Long summary description LG 42LM669T TV 106.7 cm (42") Full HD Smart TV Wi-Fi Black:
This is an auto-generated long summary of LG 42LM669T TV 106.7 cm (42") Full HD Smart TV Wi-Fi Black based on the first three specs of the first five spec groups.

LG 42LM669T. Display diagonal: 106.7 cm (42"), Display resolution: 1920 x 1080 pixels, HD type: Full HD. 3D. Smart TV. Motion interpolation technology: MCI (Motion Clarity Index) 400, Native aspect ratio: 16:9. Wi-Fi, Ethernet LAN. Product colour: Black

Display
Display diagonal *
106.7 cm (42")
HD type *
Full HD
Native aspect ratio *
16:9
Screen format adjustments
4:3, 14:9, Zoom
Supported video modes
1080i, 1080p, 720p
Supported graphics resolutions
1920 x 1080 (HD 1080)
Motion interpolation technology *
MCI (Motion Clarity Index) 400
Native refresh rate
60 Hz
Display resolution *
1920 x 1080 pixels
Smart TV
Smart TV *
Yes
Smart modes
Cinema, Game, Sports
Audio
Number of speakers *
2
RMS rated power *
20 W
Built-in subwoofer
No
Audio system
Infinite Surround, Clear Voice
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Design
Product colour *
Black
VESA mounting *
Yes
Performance
Game mode
Yes
Video formats supported
DIVX
Audio formats supported
AAC, AC3, PCM
Backlight dimming technology
Local Dimming
USB recording
Yes
Ports & interfaces
HDMI version
1.4
PC in (D-Sub) *
Yes
DVI port
No
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
3
Ports & interfaces
Component video (YPbPr/YCbCr) in
1
Composite video in
1
PC Audio in
Yes
Headphone outputs
1
SCART ports quantity
1
Common interface (CI) *
Yes
HDMI ports quantity *
4
Consumer Electronics Control (CEC)
Anynet+
Management features
Electronic Programme Guide (EPG)
Yes
On Screen Display (OSD)
Yes
Power
Power consumption (typical) *
52 W
Power consumption (standby) *
0.3 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Weight & dimensions
Width (with stand)
953 mm
Depth (with stand)
269 mm
Height (with stand)
628 mm
Weight (with stand)
15 kg
Width (without stand)
953 mm
Depth (without stand)
32.9 mm
Height (without stand)
566 mm
Weight (without stand)
12.5 kg
Packaging content
Remote control included
Yes
Other features
3D
Yes
3D glasses included
Yes
3D glasses quantity
5
Built-in speaker(s)
Yes
Cable lock slot
Yes
Digital Living Network Alliance (DLNA) certified
Yes
Energy efficiency class (old)
A+
Source Testseek summary Average rating
Reviews
Updated:
2015-01-04 01:33:19
Uk has collected 2 expert reviews for LG 42LM669T TV 106.7 cm (42") Full HD Smart TV Wi-Fi Black but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%