Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG 42LE5308 TV 106.7 cm (42") Full HD

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
42LE5308
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
42LE5308
Category TVs
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byLG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10993
This statistic is based on the 95298 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 93093 free Open Icecat users.
Info modified on: 02 Dec 2020 14:41:49
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description LG 42LE5308 TV 106.7 cm (42") Full HD:
This short summary of the LG 42LE5308 TV 106.7 cm (42") Full HD data-sheet is auto-generated and uses the product title and the first six key specs.

LG 42LE5308, 106.7 cm (42"), 1920 x 1080 pixels, Full HD

Long summary description LG 42LE5308 TV 106.7 cm (42") Full HD:
This is an auto-generated long summary of LG 42LE5308 TV 106.7 cm (42") Full HD based on the first three specs of the first five spec groups.

LG 42LE5308. Display diagonal: 106.7 cm (42"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Motion interpolation technology: TruMotion 100 Hz, Native aspect ratio: 16:9

Display
Display diagonal *
106.7 cm (42")
HD type *
Full HD
Native aspect ratio *
16:9
Motion interpolation technology *
TruMotion 100 Hz
Native refresh rate
50 Hz
Contrast ratio (dynamic)
1000000:1
Display resolution *
1920 x 1080 pixels
Performance
Game mode
Yes
Teletext function
No
Ports & interfaces
HDMI ports quantity *
3
Weight & dimensions
Width (with stand) *
1016 mm
Depth (with stand) *
270 mm
Height (with stand) *
692 mm
Weight (with stand) *
19.5 kg
Width (without stand)
101.6 cm
Depth (without stand)
2.93 cm
Height (without stand)
63 cm
Weight (without stand)
16.7 kg