location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG 42LB580N TV 106.7 cm (42") Full HD Smart TV Wi-Fi Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
42LB580N
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
42LB580N
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806084900906
Category: TVs Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 63551
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Mar 2021 09:39:27
The date of the most recent change of this product data-sheet in Icecat.
EU data-sheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points LG 42LB580N TV 106.7 cm (42") Full HD Smart TV Wi-Fi Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Flat 106.7 cm (42") LED
  • - Full HD 1920 x 1080 pixels 16:9
  • - Smart TV Internet TV
  • - Wi-Fi Ethernet LAN Miracast
  • - 52 W
More>>>
Short summary description LG 42LB580N TV 106.7 cm (42") Full HD Smart TV Wi-Fi Black:
This short summary of the LG 42LB580N TV 106.7 cm (42") Full HD Smart TV Wi-Fi Black data-sheet is auto-generated and uses the product title and the first six key specs.

LG 42LB580N, 106.7 cm (42"), 1920 x 1080 pixels, LED, Smart TV, Wi-Fi, Black

Long summary description LG 42LB580N TV 106.7 cm (42") Full HD Smart TV Wi-Fi Black:
This is an auto-generated long summary of LG 42LB580N TV 106.7 cm (42") Full HD Smart TV Wi-Fi Black based on the first three specs of the first five spec groups.

LG 42LB580N. Display diagonal: 106.7 cm (42"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat. Smart TV. Native aspect ratio: 16:9. Wi-Fi, Ethernet LAN. Product colour: Black

Display
Display diagonal *
106.7 cm (42")
HD type *
Full HD
Display technology *
LED
Screen shape *
Flat
Native aspect ratio *
16:9
Screen format adjustments
4:3, 14:9, 16:9, Zoom
Display resolution *
1920 x 1080 pixels
Peak luminance ratio
65%
Smart TV
Smart TV *
Yes
Internet TV *
Yes
Smart modes
Cinema, Energy saving, Game, Sports, Standard, Vivid
Lifestyle apps
Skype
Audio
Number of speakers *
2
RMS rated power *
20 W
Audio decoders
DTS, Dolby Digital
Sound modes
Game, Movie, Music, News, Sports, Standard
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Wi-Fi Direct
Yes
Miracast
Yes
Browsing
Yes
Design
Product colour *
Black
Performance
Video formats supported
DIVX HD
Image formats supported
JPEG XR
Ports & interfaces
HDMI version
1.4
Mobile High-Definition Link (MHL)
Yes
PC in (D-Sub) *
No
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
3
Ports & interfaces
Component video (YPbPr/YCbCr) in
1
Composite video in
1
Digital audio optical out
1
Headphone outputs
1
RS-232 ports
1
HDMI ports quantity *
3
Intel® Wireless Display (Intel® WiDi)
Yes
Power
Power consumption (typical) *
52 W
Power consumption (standby) *
0.3 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Energy saving mode
Yes
Weight & dimensions
Width (with stand)
961 mm
Depth (with stand)
218 mm
Height (with stand)
610 mm
Weight (with stand)
9.5 kg
Width (without stand)
961 mm
Depth (without stand)
55.5 mm
Height (without stand)
567 mm
Weight (without stand)
9.2 kg
Packaging data
Package width
1060 mm
Package depth
152 mm
Package height
660 mm
Package weight
13.8 kg
Other features
MHL version
2.0
3D
No
Power consumption (average)
160 W
Built-in speaker(s)
Yes
Annual energy consumption
76 kWh
Digital Living Network Alliance (DLNA) certified
Yes
Energy efficiency class (old)
A+