location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG 37LK455C TV 94 cm (37") Full HD Black 450 cd/m²

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
37LK455C
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
37LK455C
Category: TVs Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 28414
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Mar 2021 09:39:17
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points LG 37LK455C TV 94 cm (37") Full HD Black 450 cd/m²
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 94 cm (37") LCD
  • - Full HD 1920 x 1080 pixels 16:9
  • - 450 cd/m²
  • - DVB-C, DVB-T
  • - VESA mounting
  • - 107 W
More>>>
Short summary description LG 37LK455C TV 94 cm (37") Full HD Black 450 cd/m²:
This short summary of the LG 37LK455C TV 94 cm (37") Full HD Black 450 cd/m² data-sheet is auto-generated and uses the product title and the first six key specs.

LG 37LK455C, 94 cm (37"), 1920 x 1080 pixels, Full HD, LCD, DVB-C, DVB-T, Black

Long summary description LG 37LK455C TV 94 cm (37") Full HD Black 450 cd/m²:
This is an auto-generated long summary of LG 37LK455C TV 94 cm (37") Full HD Black 450 cd/m² based on the first three specs of the first five spec groups.

LG 37LK455C. Display diagonal: 94 cm (37"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Display brightness: 450 cd/m², Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T. Product colour: Black

Display
Display diagonal *
94 cm (37")
HD type *
Full HD
Display technology *
LCD
Native aspect ratio *
16:9
Supported video modes
1080p, 480p, 576p, 720i, 720p
Supported graphics resolutions
1920 x 1080 (HD 1080)
Display brightness *
450 cd/m²
Progressive scan
Yes
Contrast ratio (dynamic)
50000:1
Display resolution *
1920 x 1080 pixels
Display diagonal (metric)
94 cm
TV tuner
Digital signal format system *
DVB-C, DVB-T
Auto channel search
Yes
Audio
Number of speakers *
2
RMS rated power *
20 W
Network
Wi-Fi *
No
Ethernet LAN *
No
Design
Product colour *
Black
VESA mounting *
Yes
Swivel angle range
0 - 20°
LED indicators
Yes, Stand-by
Performance
Game mode
Yes
Teletext function
No
Video formats supported
MPEG4
Audio formats supported
MP3
Image formats supported
JPG
Child lock
Yes
Ports & interfaces
HDCP
No
PC in (D-Sub) *
Yes
USB 2.0 ports quantity *
1
Ports & interfaces
Component video (YPbPr/YCbCr) in
1
PC Audio in
Yes
Digital audio optical out
1
Headphone outputs
1
RS-232 ports
1
SCART ports quantity
1
RF ports quantity
1
HDMI ports quantity *
3
Card reader integrated
Yes
AC (power) in
Yes
Management features
Electronic Programme Guide (EPG)
Yes
Picture-in-Picture
No
Sleep timer
Yes
On/Off timer
Yes
Power
Power consumption (typical) *
107 W
Power consumption (standby) *
0.5 W
Weight & dimensions
Width (with stand)
795 mm
Depth (with stand)
207 mm
Height (with stand)
568 mm
Weight (without stand)
9.2 kg
Packaging data
Manual
Yes
Packaging content
Remote control included
Yes
Other features
3D
No
Built-in speaker(s)
Yes
Annual energy consumption
156 kWh
Display
LCD
HDMI
Yes
Backlight
Yes
Power LED
Yes
Energy efficiency class (old)
C
Country Distributor
United Kingdom 1 distributor(s)