Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - 94 cm (37") LCD
- - Full HD 1920 x 1080 pixels 16:9
- - 4 ms
- - DVB-C
More>>>
Short summary description LG 37LK451 TV 94 cm (37") Full HD Black:
This short summary of the LG 37LK451 TV 94 cm (37") Full HD Black data-sheet is auto-generated and uses the product title and the first six key specs.
LG 37LK451, 94 cm (37"), 1920 x 1080 pixels, Full HD, LCD, DVB-C, Black
Long summary description LG 37LK451 TV 94 cm (37") Full HD Black:
This is an auto-generated long summary of LG 37LK451 TV 94 cm (37") Full HD Black based on the first three specs of the first five spec groups.
LG 37LK451. Display diagonal: 94 cm (37"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Response time: 4 ms, Native aspect ratio: 16:9. Digital signal format system: DVB-C. Product colour: Black