location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG TV 37LK430A 94 cm (37") Full HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TV 37LK430A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
37LK430A
Category: TVs Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 25967
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points LG TV 37LK430A 94 cm (37") Full HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 94 cm (37") LCD
  • - Full HD 1920 x 1080 pixels 16:9
  • - DVB-T
  • - 117 W
More>>>
Short summary description LG TV 37LK430A 94 cm (37") Full HD Black:
This short summary of the LG TV 37LK430A 94 cm (37") Full HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

LG TV 37LK430A, 94 cm (37"), 1920 x 1080 pixels, Full HD, LCD, DVB-T, Black

Long summary description LG TV 37LK430A 94 cm (37") Full HD Black:
This is an auto-generated long summary of LG TV 37LK430A 94 cm (37") Full HD Black based on the first three specs of the first five spec groups.

LG TV 37LK430A. Display diagonal: 94 cm (37"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Native aspect ratio: 16:9. Digital signal format system: DVB-T. Product colour: Black

Display
Display diagonal *
94 cm (37")
HD type *
Full HD
Display technology *
LCD
Native aspect ratio *
16:9
Supported video modes
1080p
Supported graphics resolutions
1920 x 1080 (HD 1080)
Progressive scan
Yes
Contrast ratio (dynamic)
100000:1
Display resolution *
1920 x 1080 pixels
Display diagonal (metric)
94 cm
TV tuner
Tuner type *
Digital
Digital signal format system *
DVB-T
Number of tuners
1 tuner(s)
Auto channel search
Yes
Audio
Number of speakers *
2
RMS rated power *
20 W
Network
Wi-Fi *
No
Ethernet LAN *
No
Design
Product colour *
Black
Performance
Game mode
Yes
Video formats supported
MPEG2, MPEG4
Audio formats supported
MP3
Image formats supported
JPG
Child lock
Yes
Ports & interfaces
HDMI version
1.3
PC in (D-Sub) *
Yes
USB 2.0 ports quantity *
1
Component video (YPbPr/YCbCr) in
1
PC Audio in
Yes
Digital audio optical out
1
Headphone outputs
1
Common interface (CI) *
Yes
HDMI ports quantity *
1
Card reader integrated
No
AC (power) in
Yes
Management features
Electronic Programme Guide (EPG)
Yes
Sleep timer
Yes
On/Off timer
Yes
Power
Power consumption (typical) *
117 W
Power consumption (standby) *
0.28 W
Packaging content
Remote control included
Yes
Other features
3D
No
Built-in speaker(s)
Yes
Annual energy consumption
171 kWh
Display
LCD
HDMI
Yes
Backlight
Yes
Energy efficiency class (old)
D