location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG 37LE5308 TV 94 cm (37") Full HD

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
37LE5308
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
37LE5308
Category: TVs Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 78040
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Dec 2020 14:41:44
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points LG 37LE5308 TV 94 cm (37") Full HD
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 94 cm (37")
  • - Full HD 1920 x 1080 pixels 16:9
  • - TruMotion 100 Hz
More>>>
Short summary description LG 37LE5308 TV 94 cm (37") Full HD:
This short summary of the LG 37LE5308 TV 94 cm (37") Full HD data-sheet is auto-generated and uses the product title and the first six key specs.

LG 37LE5308, 94 cm (37"), 1920 x 1080 pixels, Full HD

Long summary description LG 37LE5308 TV 94 cm (37") Full HD:
This is an auto-generated long summary of LG 37LE5308 TV 94 cm (37") Full HD based on the first three specs of the first five spec groups.

LG 37LE5308. Display diagonal: 94 cm (37"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Motion interpolation technology: TruMotion 100 Hz, Native aspect ratio: 16:9

Display
Display diagonal *
94 cm (37")
HD type *
Full HD
Native aspect ratio *
16:9
Motion interpolation technology *
TruMotion 100 Hz
Native refresh rate
50 Hz
Contrast ratio (dynamic)
1000000:1
Display resolution *
1920 x 1080 pixels
Performance
Game mode
Yes
Teletext function
No
Ports & interfaces
HDMI ports quantity *
3
Weight & dimensions
Width (with stand)
905 mm
Depth (with stand)
270 mm
Height (with stand)
630 mm
Weight (with stand)
15.6 kg
Width (without stand)
905 mm
Depth (without stand)
39.9 mm
Height (without stand)
568 mm
Weight (without stand)
12.8 kg