LG 32LW340C, 81.3 cm (32"), HD, 1366 x 768 pixels, LED, 16:9, 300 cd/m²
LG 32LW340C. Display diagonal: 81.3 cm (32"), HD type: HD, Display resolution: 1366 x 768 pixels. Product colour: Black, Panel mounting interface: 200 x 200 mm, Cable lock slot type: Kensington. Video formats supported: DIVX HD, MPEG, Audio formats supported: AAC, AC3, HE-AAC, LPCM, MP3. RMS rated power: 10 W, Sound modes: Game, Movie, Music, News, Sports, Standard. Power consumption (standby): 0.5 W, AC input voltage: 110 - 240 V, AC input frequency: 50 - 60 Hz