location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG 32LP620H hospitality TV 81.3 cm (32") HD Black 20 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
32LP620H
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
32LP620H
Category: Hospitality TVs Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 245821
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:48:08
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points LG 32LP620H hospitality TV 81.3 cm (32") HD Black 20 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 81.3 cm (32")
  • - HD 1366 x 768 pixels 16:9
  • - 9 ms
  • - ATSC NTSC
  • - Ethernet LAN
  • - VESA mounting 200 x 100 mm
  • - 38 W
Warranty: 2-Year Limited Warranty (Parts/Labor)
Long product name LG 32LP620H hospitality TV 81.3 cm (32") HD Black 20 W :
The long product name of LG 32LP620H hospitality TV 81.3 cm (32") HD Black 20 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

32", 1366 x 768, 9ms, Pro:Idiom, 10W+10W, Hotel Mode, HDMI, RGB, RF, AV, USB 2.0, RS-232c, RJ-45, 38W
More>>>
LG 32LP620H hospitality TV 81.3 cm (32") HD Black 20 W:
The official description of LG 32LP620H hospitality TV 81.3 cm (32") HD Black 20 W as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Pro:Idiom
Pro:Idiom unlocks access to premium content to help assure rapid and broad deployment of HDTV and other high value digital contents. Pro:Idiom has been designed specifically for users of premium HDTV content from cable, satellite, or video on demand (VOD) services, and is thus designed to lower costs and reduce maintenance needs. This leading DRM system is embraced for its security solution, which prevents illegal copying of copyrighted content.

EzManager
EzManager makes installation quicker and easier with the auto configuration function. During installation, EzManager guides the installer to set up the TV with few simple steps to follow without having to set up the menu manually, saving time and thus saving cost and effort.

Welcome Screen
First impressions are important. Having a warm greeting message with Hotel name and its logo on the TV when they enter the room will let them feel more welcome and cared for. Sometimes little things can make a big difference.

One Channel Map
You no longer need to bother managing channel listings for each different signal. The one channel mapping feature allows users to edit and list the channels of their choice from any of the multiple broadcasting signals (DVB-T/C, analog or radio).

Multi IR
You can control a designated TV exclusively with the LG Multi IR remote control unit. In areas where there are multiple TVs installed, such as in large lobbies, hospitals, or nursing homes, each remote can be assigned to each TV with no signal interference from other remotes. Up to nine beds can use this function simultaneously.

Hotel Mode
From channel selection to energy-saving features, you can control the TV settings in all the rooms from the center with Hotel Mode. Prevent misuse by customers, set volume limits, or reset to default settings for any TV. You are in control of it all.

USB Cloning
Your ordinary USB can be the perfect device for cloning all hotel TVs with astonishing speed and ease. The USB Cloning feature allows you to simply copy the TV settings to all TVs using a USB stick, a process that is fully automated to save a lot of time without having to set each TV one by one.

IR Out
Just connect your interactive solution set-top-box to LG interactive ready TV and you're ready to go. With a single remote control, the LG TVs in your hotel solution fall under your control nicely.

External Speaker Out
By adding an additional speaker, guests can listen to the TV sounds from anywhere in the guest room. Even in the bathroom, guests can hear and control the TV sound, expanding their entertainment and convenience.

Jack Pack
The simple way to satisfy guests' desires to use their own portable devices in connection with the TVs
Your guests may wish to work on their own portable devices. The plug and play function of the Remote Jack Pack enables them to view their media on the hospitality TV screen easily and whenever they wish.

Swivel Stand
The Swivel Stand allows guests to watch TV from virtually any angle as it can be rotated 90 degrees in both directions. A nice feature for expanding the range of comfort for your guests.

Anti-theft System
The Anti-Theft System provides foolproof security to prevent the TVs from being stolen, consisting of Kensington Lock, Credenza, Lock Down Plate.

Kensington Lock
LG Hotel TVs are protected by Kensington Lock, a most reliable solution for your valuable property.

Credenza
LG Hotel TVs come designed with a Credenza Hole, which you can use to lock your TV to the TV stand in the most secure manner possible.

Lock Down Plate
Lock Down Plate makes it very easy for you to lock the TV firmly to the TV stand without the need for screws or bolts.

Commercial Grade Stand
Enhanced commercial grade stand even further ensures the security of your business assets. Whole bottom of LG Hotel TV stand is made out of strong steel materials to protect your asset from being stolen.

Smart Energy Saving Smart Energy Saving
Reduction energy consumption by approximately 30%.

Short summary description LG 32LP620H hospitality TV 81.3 cm (32") HD Black 20 W:
This short summary of the LG 32LP620H hospitality TV 81.3 cm (32") HD Black 20 W data-sheet is auto-generated and uses the product title and the first six key specs.

LG 32LP620H, 81.3 cm (32"), HD, 1366 x 768 pixels, 16:9, 1366 x 768, 9 ms

Long summary description LG 32LP620H hospitality TV 81.3 cm (32") HD Black 20 W:
This is an auto-generated long summary of LG 32LP620H hospitality TV 81.3 cm (32") HD Black 20 W based on the first three specs of the first five spec groups.

LG 32LP620H. Display diagonal: 81.3 cm (32"), HD type: HD, Display resolution: 1366 x 768 pixels. Product colour: Black, Panel mounting interface: 200 x 100 mm. Consumer Electronics Control (CEC): SimpLink. RMS rated power: 20 W, Audio system: Infinite Sound / Clear Voice II. Power consumption (typical): 38 W, Power consumption (standby): 0.5 W, AC input voltage: 110 - 240 V

Display
Display diagonal *
81.3 cm (32")
HD type *
HD
Display resolution *
1366 x 768 pixels
Native aspect ratio *
16:9
Supported graphics resolutions
1366 x 768
Response time
9 ms
Contrast ratio (dynamic)
1000000:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Smart modes
Hotel
Design
Product colour *
Black
VESA mounting *
Yes
Panel mounting interface
200 x 100 mm
Cable lock slot
Yes
On/off switch
Yes
LED indicators
Yes
Performance
Sleep timer
Yes
Ports & interfaces
HDMI ports quantity *
3
DVI port
No
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
1
Digital audio optical out
1
RS-232 ports
1
RF ports quantity
1
PC in (D-Sub)
Yes
VGA (D-Sub) ports quantity
1
PC Audio in
Yes
Consumer Electronics Control (CEC)
SimpLink
Audio
Number of speakers
2
RMS rated power *
20 W
Audio system
Infinite Sound / Clear Voice II
Network
Wi-Fi *
No
Network
Ethernet LAN *
Yes
Power
Power consumption (typical) *
38 W
Power consumption (standby)
0.5 W
AC input voltage
110 - 240 V
AC input frequency
50 - 60 Hz
Certificates
Certification
cUL, UL, FCC, NOM
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Weight & dimensions
Width (with stand)
739 mm
Depth (with stand)
226 mm
Height (with stand)
495 mm
Weight (with stand)
8.89 kg
Width (without stand)
739 mm
Depth (without stand)
78 mm
Height (without stand)
431 mm
Weight (without stand)
6.39 kg
Packaging content
Remote control included
Yes
Desktop stand
Yes
Technical details
Compliance certificates
RoHS
Other features
3D
No
24p support
Yes
Swivelling
Yes
Built-in speaker(s)
Yes
Operating relative humidity (H-H)
20 - 80%
Manual
Yes
Warranty card
Yes
TV tuner
Tuner type *
Analog & digital
Analog signal format system *
NTSC
Digital signal format system *
ATSC
Auto channel search
Yes
Sustainability
Sustainability certificates
ENERGY STAR
Country Distributor
United Kingdom 1 distributor(s)