location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG 32LK455C TV 81.3 cm (32") Full HD Black 450 cd/m²

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
32LK455C
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
32LK455C show
Show alternative article codes used in the online market place
Category: TVs Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 102057
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Mar 2021 09:39:17
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points LG 32LK455C TV 81.3 cm (32") Full HD Black 450 cd/m²
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 81.3 cm (32") LCD
  • - Full HD 1920 x 1080 pixels 16:9
  • - 450 cd/m² 4 ms
  • - DVB-C, DVB-T PAL, SECAM
  • - 80 W
More>>>
Short summary description LG 32LK455C TV 81.3 cm (32") Full HD Black 450 cd/m²:
This short summary of the LG 32LK455C TV 81.3 cm (32") Full HD Black 450 cd/m² data-sheet is auto-generated and uses the product title and the first six key specs.

LG 32LK455C, 81.3 cm (32"), 1920 x 1080 pixels, Full HD, LCD, DVB-C, DVB-T, Black

Long summary description LG 32LK455C TV 81.3 cm (32") Full HD Black 450 cd/m²:
This is an auto-generated long summary of LG 32LK455C TV 81.3 cm (32") Full HD Black 450 cd/m² based on the first three specs of the first five spec groups.

LG 32LK455C. Display diagonal: 81.3 cm (32"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Display brightness: 450 cd/m², Response time: 4 ms, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T. Product colour: Black

Display
Display diagonal *
81.3 cm (32")
HD type *
Full HD
Display technology *
LCD
Native aspect ratio *
16:9
Screen format adjustments
4:3, 14:9, 16:9, Zoom
Supported video modes
1080i, 1080p, 720p
Supported graphics resolutions
1920 x 1080 (HD 1080)
Display brightness *
450 cd/m²
Response time
4 ms
Contrast ratio (dynamic)
50000:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display resolution *
1920 x 1080 pixels
Display diagonal (metric)
80 cm
TV tuner
Tuner type *
Analog & digital
Analog signal format system *
PAL, SECAM
Digital signal format system *
DVB-C, DVB-T
Auto channel search
Yes
Smart TV
Smart modes
Cinema, Game, Personal, Standard, Vivid
Audio
Number of speakers *
2
RMS rated power *
10 W
Audio system
Dolby Digital 5.1
Network
Wi-Fi *
No
Ethernet LAN *
No
Design
Product colour *
Black
VESA mounting *
Yes
Panel mounting interface
200 x 100 mm
Swivel angle range
20 - -20°
Performance
Game mode
Yes
Video formats supported
MPEG4
Child lock
Yes
Ports & interfaces
HDMI version
1.3
HDCP
Yes
PC in (D-Sub) *
Yes
USB 2.0 ports quantity *
1
Component video (YPbPr/YCbCr) in
1
Ports & interfaces
Composite video in
1
Audio (L/R) in
1
PC Audio in
Yes
Digital audio optical out
1
RS-232 ports
1
RF ports quantity
1
Common interface (CI) *
No
HDMI ports quantity *
2
Card reader integrated
No
Management features
On/Off timer
Yes
Power
Power consumption (typical) *
80 W
Power consumption (standby) *
0.5 W
AC input voltage
220 V
AC input frequency
60 Hz
Certificates
Certification
- RoHS - UL, cUL, NOM
Weight & dimensions
Width (with stand)
795 mm
Depth (with stand)
207 mm
Height (with stand)
568 mm
Weight (with stand)
9.2 kg
Width (without stand)
795 mm
Depth (without stand)
73.5 mm
Height (without stand)
504 mm
Weight (without stand)
8.1 kg
Package dimensions (WxDxH)
985 x 160 x 625 mm
Packaging data
Manual
Yes
Package width
985 mm
Package depth
160 mm
Package height
625 mm
Packaging content
Remote control included
Yes
Other features
3D
No
Built-in speaker(s)
Yes
Cable lock slot
Yes
Annual energy consumption
117 kWh
Integrated clock
Yes
Backlight
No
Power LED
Yes
Energy efficiency class (old)
C
Country Distributor
United Kingdom 1 distributor(s)