location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG 32LD490 TV 81.3 cm (32") Full HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
32LD490
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
32LD490 show
Show alternative article codes used in the online market place
Category: TVs Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 148475
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Dec 2020 14:42:09
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points LG 32LD490 TV 81.3 cm (32") Full HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 81.3 cm (32") LCD
  • - Full HD 1920 x 1080 pixels 16:9
  • - 84.6 W
Long product name LG 32LD490 TV 81.3 cm (32") Full HD Black :
The long product name of LG 32LD490 TV 81.3 cm (32") Full HD Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

32LD490, LCD TV, 1920 x 1080p, HDMI, USB
More>>>
LG 32LD490 TV 81.3 cm (32") Full HD Black:
The official description of LG 32LD490 TV 81.3 cm (32") Full HD Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The LG LD490 LCD TV series provides Full HD 1080p picture quality and built in freeview HD to provide 5 times the picture quality of standard definition freeview. Also built in is LG NetCast technology for access to your favourite internet content such as YouTube.

HD-Ready 1080p
LG HD Ready 1080p (Full HD) provides 1920 x 1080p picture resolution delivering incredible picture clarity and vibrant colours. You'll see up to 5 times the picture clarity and detail in comparison to standard definition and double the detail compared to HD Ready 720p. 1080p television is the only way to fully experience the true potential of high definition gaming and blu-ray which takes you even closer to the action.

Freeview HD
Get Ready to watch High Definition TV for free with built in freeview HD bringing you the best of BBC, ITV and C4 in glorious high definition with no monthly fee or contract. Freeview HD provides up to 5 times the picture quality of standard definition freeview taking you closer to the action. *Check you can get Freeview HD where you live – just visit freeview.co.uk or text your postcode and house number or house name to 80560.

3 HDMI INPUTS
Connect your games console, blu-ray player or home cinema system through the 3 H-D-M-I ports for a true High Definition multimedia experience.

Short summary description LG 32LD490 TV 81.3 cm (32") Full HD Black:
This short summary of the LG 32LD490 TV 81.3 cm (32") Full HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

LG 32LD490, 81.3 cm (32"), 1920 x 1080 pixels, Full HD, LCD, Black

Long summary description LG 32LD490 TV 81.3 cm (32") Full HD Black:
This is an auto-generated long summary of LG 32LD490 TV 81.3 cm (32") Full HD Black based on the first three specs of the first five spec groups.

LG 32LD490. Display diagonal: 81.3 cm (32"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Native aspect ratio: 16:9. Product colour: Black

Source Testseek summary Average rating
Reviews
Updated:
2011-07-31 05:25:13
Uk has collected 3 expert reviews for LG 32LD490 TV 81.3 cm (32") Full HD Black and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Source Review comments Score
whathifi.com
Updated:
2011-07-31 05:25:12
For some televisions, it can take a few months to see any significant drop in price, but has gone straight for the kill, and your wallets, with its new 32LD490. Pricing has been set aggressively from the get-go, so the fact that other comparable TVs c...
Good Good Freeview HD image, BBC iPlayer functionality, decent colour palette...
Bad Poor motion processing, not the last word in detail and clarity...
60%
techradar.com
Updated:
2011-07-31 05:25:13
LG's winning combination of high feature counts, smart looks and bold pricing has seen it charge up the affordable TV sales charts. The 32LD490 is a perfect example of the South Korean firm's bang/buck philosophy, with a full HD resolution, Freeview HD...
Good Good feature count, Decent value for the features on offer, Bright and colourful pictures...
Bad Motion blur, Some black level issues, Limited viewing angle, Weak online service...
Bottom line LG's winning combination of high feature counts, smart looks and bold pricing has seen it charge up the affordable TV sales charts. The 32LD490 is a perfect example of the South Korean firm's bang/buck philosophy, with a full HD resolution, Freeview HD...
70%
gadgetshow.channel5.com
Updated:
2011-07-31 05:25:23
Plasmas don’t come smaller than this, a 37-inch model available for just a few hundred notes. But don’t think a cheap price means a threadbare feature list: this screen is stacked with handy bells and whistles.The goodHaving a full HD resolution on a s...
Good Having a full HD resolution on a smaller screen makes for a stiletto-sharp picture, particularly when you’re watching a Blu-ray movie or playing video games, and the 37LD490 delivers a great deal of detail and texture to HD images. It also produces natural-looking colours rather than ultra-vivid hues. Audio is surprisingly strong for such a small screen. On a non-performance front, the spec is im...
Bad If we really had to find something to quibble about, it’d be the relatively limited scope of Netcast. Unlike some rivals, this online service doesn’t feature any catchup TV services (at least at the time of writing) – merely a few simple apps like YouTube, Accuweather and Picasa. Not terribly exciting.
Bottom line You’ll struggle to find a better equipped plasma television for this price. It isn’t the very cheapest 37-incher around, but if you need networking capabilities and the Freeview HD channel, opting for the LG is a no-brainer. Best offers for the LG 37LD...
80%
whathifi.com
Updated:
2011-07-31 05:25:24
After the enthusiastic review of this model in these pages recently, and a five-star verdict to finish, we thought it only right that we called it back in for review alongside the bigger 42D490, which creeps inside our price band.A strong specificatio...
Good Solid spec complete, simple to use, good sound, crisp, detailed, balanced pictures...
Bad Could be a touch more controlled with fast motion...
100%
whathifi.com
Updated:
2011-07-31 05:25:18
It can be hard to dissuade yourself that bigger isn’t better when it comes to buying a new TV – we know, we’ve been there. There’s a lot of value to be had with bigger screen sizes, which can make jumping up a size or two all too tempting – and here’s...
Good Big and cheap, Freeview HD tuner, HD video over USB, great sound, good picture.
Bad There’s a touch of noise at times, not the last word in subtlety...
80%