Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG 32LC2 TV 81.3 cm (32") Full HD

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
32LC2
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
32LC2
Category TVs
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byLG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23657
This statistic is based on the 90262 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88243 free Open Icecat users.
Info modified on: 18 Feb 2020 12:45:15
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description LG 32LC2 TV 81.3 cm (32") Full HD:
This short summary of the LG 32LC2 TV 81.3 cm (32") Full HD data-sheet is auto-generated and uses the product title and the first six key specs.

LG 32LC2, 81.3 cm (32"), 1366 x 768 pixels, Full HD, LCD

Long summary description LG 32LC2 TV 81.3 cm (32") Full HD:
This is an auto-generated long summary of LG 32LC2 TV 81.3 cm (32") Full HD based on the first three specs of the first five spec groups.

LG 32LC2. Display diagonal: 81.3 cm (32"), Display resolution: 1366 x 768 pixels, HD type: Full HD, Display technology: LCD, Display brightness: 500 cd/m², Response time: 8 ms, Contrast ratio (typical): 1200:1, Native aspect ratio: 16:9. Weight: 25.5 kg

Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
81.3 cm (32")
HD type *
Type of supported High Definition (e.g. Full HD, 4K Ultra HD).
Full HD
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1366 x 768 pixels
Display technology *
The technology used in the display e.g. plasma, LED.
LCD
Native aspect ratio *
The aspect ratio is the ratio of the width of an image to its height. The native aspect ratio is the one which the projector/display is particularly designed for. Images shown in native aspect ratio will utilize the entire resolution of the display and achieve maximum brightness. Images shown in other than native aspect ratio will always have less resolution and less brightness than images shown in native aspect ratio.
16:9
Display brightness *
Brightness is the amount of radiating light emitted from the screen. The brightness rating is measured in candellas per square meter, commonly known as 'nits'.
500 cd/m²
Response time *
The response time is the time difference between the moment that a source (for example a video card) sends a signal and that equipment (for example a monitor) receives or display the signal. (Used abbreviations: R/F = Rise and Fall.)
8 ms
Contrast ratio (typical) *
The difference in light intensity between the brightest white and the darkest black.
1200:1
Viewing angle, horizontal
Maximum horizontal angle at which a display can be viewed with acceptable visual performance.
178°
Viewing angle, vertical
Maximum vertical angle at which a display can be viewed with acceptable visual performance.
178°
Comb filter
Digital
Viewable size diagonal
81 cm
TV tuner
Analog signal format system *
The supported protocols for exchanging analog signals.
NTSC,PAL,SECAM
Channels quantity
The number of channels the device has. There can be an individual input or output for each channel.
100 channels
Audio
Number of speakers *
The quantity of speakers included in/with the product.
2
RMS rated power *
RMS (Root mean square) is a measure of the continuous power required by a device, in particular audio amplifiers and loudspeakers.
20 W
Audio system
System used to play music or speech.
NICAM
Ports & interfaces
HDMI ports quantity *
The number of sockets (ports) for HDMI connections. HDMI (High-Definition Multimedia Interface) is a compact audio/video interface for transferring uncompressed video data and compressed/uncompressed digital audio data from a HDMI-compliant device ("the source device") to a compatible computer monitor, video projector, digital television, or digital audio device. HDMI is a digital replacement for existing analog video standards.
1
Management features
Sleep timer
Yes
Power
Power consumption (typical) *
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
140 W
Power consumption (standby) *
The amount of electricity that is consumed when the product is on standby.
3 W
Weight & dimensions
Width *
The measurement or extent of something from side to side.
811 mm
Depth *
The distance from the front to the back of something.
123.5 mm
Height *
The measurement of the product from head to foot or from base to top.
566.9 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
25.5 kg
Width (with stand)
811 mm
Depth (with stand)
235 mm
Height (with stand)
630 mm
Packaging data
Handheld remote control
Component of an electronics device, most commonly a television set, DVD player and home theater systems originally used for operating the device wirelessly from a short line-of-sight distance.
Yes
Other features
Built-in speaker(s)
The device contains speaker(s) to produce sound.
Yes
Power requirements
110-240V, 50/60Hz
Display
The description of display that can includes display type, resolution, size etc.
TFT
I/O ports
An interface on a device to which you can connect another device.
1 x S-Video 2 x Scart 1 x RS-232 1 x PC Audio 1 x VGA D-Sub 15
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 10:08:02
Uk has collected 4 expert reviews for LG 32LC2 TV 81.3 cm (32") Full HD and the average expert rating is 84 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
84%
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 10:08:02
Nl heeft 4 proffesionele recensies verzameld voor LG 32LC2 tv 81,3 cm (32") Full HD. Het gemiddelde van deze proffesionele recensies is 84 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
84%
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 10:08:02
Fr a recueilli 4 avis d’experts pour LG 32LC2 TV 81,3 cm (32") Full HD et la note moyenne est de 84 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
84%
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 10:08:02
De hat 4 Expertenmeinungen über LG 32LC2 Fernseher 81,3 cm (32 Zoll) Full HD eingeholt. Das duchschnittliche Epertenrating ist 84 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
84%
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 10:08:02
Testseek ha raccolto 4 recensioni da parte di esperti per LG 32LC2 TV 81,3 cm (32") Full HD e la valutazione media da parte degli esperti è di 84 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
84%
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 10:08:02
Es ha coleccionado 4 opiniones de expertos para LG 32LC2 TV 81,3 cm (32") Full HD y la calificación media es 84 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
84%
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 10:08:02
Dk har samlet 4 ekspertanmeldelser for LG 32LC2 TV 81,3 cm (32") Fuld HD og den gennemsnitlige ekspertbedømmelse er 84 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
84%
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 10:08:02
Se har samlat in 4 experttester för LG 32LC2 TV-apparat 81,3 cm (32") Full HD och det genomsnittliga betyget är 84 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
84%
Source Review comments Score
zdnet.fr
Updated:
2017-03-01 10:08:02
Sous son élégante robe noire, ce téléviseur LCD LG 32 pouces cache un jeu de fonctionnalités complet pour une très bonne qualité dimage...
Good La qualité d’image en mode XD, les réglages efficaces, le prix, la sortie Peritel et audio numérique.
Bad Une seule entrée HDMI.
Bottom line Téléviseur chic et charme, le LG-32LC2D propose des images raffinées aux couleurs pulpeuses et une interface efficace...
85%
gadgetspeak.com
Updated:
2017-03-01 10:08:02
Continuing my series of 32 and 37inch LCD TV?s with this Digital and Analogue TV from LG, having both means PIP (Picture in Picture) can be used to show a second channel.
92%
homecinemachoice.com
Updated:
2017-03-01 10:08:02
PDF-file...
80%
techradar.com
Updated:
2011-10-03 22:54:24
Theres nothing about the 26LC2Rs exterior that gives away its budget heart. Its matt black fascia, offset by a rounded silver strip under the screen actually looks quite snappy. The set is also HD Ready despite its price - a fact thats reflected in...
Good Smart design, Price is hard to beat, Picture sharpness, Brightness...
Bad No digital tuner, Slightly over-ripe images...
Bottom line Theres nothing about the 26LC2Rs exterior that gives away its budget heart. Its matt black fascia, offset by a rounded silver strip under the screen actually looks quite snappy. The set is also HD Ready despite its price - a fact thats reflected in...
80%
tech2.com
Updated:
2011-10-03 23:10:23
With HDTVs finally hitting the Indian shores in full swing and the level of understanding about this new technology also increasing at a respectable rate, theres now a rush going beyond the ordinary and offering you more than a mere flat panel displa...
70%
firstpost.com
Updated:
2016-12-29 19:23:48
With HDTVs finally hitting the Indian shores in full swing and the level of understanding about this new technology also increasing at a respectable rate, theres now a rush going beyond the ordinary and offering you more than a mere flat panel displa...
70%
techradar.com
Updated:
2011-10-03 22:54:25
Some video noise, Blacks aren't pure black, Verdict, A beautifully designed, wellspecified TV let down by an uninspiring picture...
Good Great looks, 42-inch screen...
Bad Some video noise, Blacks arent pure black...
Bottom line Poor old plasmas getting squeezed these days, as LCD keeps extending itself to ever bigger sizes. The arrival in the UK of LGs biggest LCD TV to date, the 42LC2D, will thus provide cold comfort. As its name suggests, this beauty moves in on 42-inch t...
60%
smh.com.au
Updated:
2011-11-05 10:26:20
LG RT42LC2D 106CM LCD TV WANDERING around a city store recently I saw the biggest LCD television Ive ever seen at retail - a 165-centimetre Sharp. The manufacturer claims its the worlds biggest LCD TV, with 1920x1080i (interlaced)...
0%
goodgearguide.com.au
Updated:
2011-11-05 10:31:58
The LG 37LC2D is quite good when compared to other mid-range and similarly priced units but is certainly not the best unit on the market...
Good Integrated HD tuner, Good High Definition performance, Wide array of connection options...
Bad Some noise issues in Standard Definition, over-sharpening aberrations, image quality problems via PC connection. The Final Word The LG 37LC2D is quite good when compared to other mid-range and similarly priced units but is certainly not the best unit o...
Bottom line The LG 37LC2D is quite good when compared to other mid-range and similarly priced units but is certainly not the best unit on the market Notes # This product is no longer available directly from the manufacturer. It may be available in retail and distr...
70%
trustedreviews.com
Updated:
2011-10-03 22:59:13
It's no accident that LG and Samsung are responsible for more than their fair share of the TVs we've covered so far at TrustedReviews. The two Korean giants are exceptionally prolific by AV standards, rolling out new LCD and plasma ranges almost faster th...
60%
smartson.se
Updated:
2011-10-03 22:59:12
En 37 tums lcd-tv med inbyggd digitalbox. Testarna finner att den ger en fin bild så länge den matas med högupplöst bildmaterial.
0%
Show all
Customer service details
X