LG 32LB580U, 81.3 cm (32"), HD, LED, Smart TV, DVB-C, DVB-S2, DVB-T2, Metallic
LG 32LB580U. Display diagonal: 81.3 cm (32"), HD type: HD, Display technology: LED, Screen shape: Flat. Smart TV. Motion interpolation technology: MCI (Motion Clarity Index) 100. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Ethernet LAN. Product colour: Metallic