LG logo

LG Gaming 32GR75Q-B.AEU computer monitor 80 cm (31.5") 2560 x 1440 pixels 4K Ultra HD LED Black

Brand:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created by LG
Product views:
40884
Info modified on:
14 Mar 2025, 19:38:04
Short summary description LG Gaming 32GR75Q-B.AEU computer monitor 80 cm (31.5") 2560 x 1440 pixels 4K Ultra HD LED Black:

LG Gaming 32GR75Q-B.AEU, 80 cm (31.5"), 2560 x 1440 pixels, 4K Ultra HD, LED, 1 ms, Black

Long summary description LG Gaming 32GR75Q-B.AEU computer monitor 80 cm (31.5") 2560 x 1440 pixels 4K Ultra HD LED Black:

LG Gaming 32GR75Q-B.AEU. Display diagonal: 80 cm (31.5"), Display resolution: 2560 x 1440 pixels, HD type: 4K Ultra HD, Display technology: LED, Display surface: Matt, Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub. VESA mounting, Height adjustment. Product colour: Black

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.