location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG 29WR30MS Digital signage flat panel 73.7 cm (29") LCD 300 cd/m² QXGA Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
29WR30MS
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
29WR30MS-B
Category:
Large cases or boards used to display posters, ornaments, artefacts, etc.
Signage Displays Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 137051
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Mar 2021 14:54:19
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points LG 29WR30MS Digital signage flat panel 73.7 cm (29") LCD 300 cd/m² QXGA Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Digital signage flat panel Black
  • - 73.7 cm (29") 2560 x 1080 pixels LCD 300 cd/m²
  • - 5 ms
  • - Ethernet LAN
  • - Built-in speaker(s)
Long product name LG 29WR30MS Digital signage flat panel 73.7 cm (29") LCD 300 cd/m² QXGA Black :
The long product name of LG 29WR30MS Digital signage flat panel 73.7 cm (29") LCD 300 cd/m² QXGA Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

29" IPS 2560x1080, 300cd/m2, 5ms, 1000:1, 53W, 7.2kg
More>>>
LG 29WR30MS Digital signage flat panel 73.7 cm (29") LCD 300 cd/m² QXGA Black:
The official description of LG 29WR30MS Digital signage flat panel 73.7 cm (29") LCD 300 cd/m² QXGA Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- 21:9 UltraWide Monitor
- IPS panel
- Native Resolution 2560 x 1080
- Brightness 300cd/m2

Short summary description LG 29WR30MS Digital signage flat panel 73.7 cm (29") LCD 300 cd/m² QXGA Black:
This short summary of the LG 29WR30MS Digital signage flat panel 73.7 cm (29") LCD 300 cd/m² QXGA Black data-sheet is auto-generated and uses the product title and the first six key specs.

LG 29WR30MS, Digital signage flat panel, 73.7 cm (29"), LCD, 2560 x 1080 pixels

Long summary description LG 29WR30MS Digital signage flat panel 73.7 cm (29") LCD 300 cd/m² QXGA Black:
This is an auto-generated long summary of LG 29WR30MS Digital signage flat panel 73.7 cm (29") LCD 300 cd/m² QXGA Black based on the first three specs of the first five spec groups.

LG 29WR30MS. Product design: Digital signage flat panel. Display diagonal: 73.7 cm (29"), Display technology: LCD, Display resolution: 2560 x 1080 pixels, Display brightness: 300 cd/m², HD type: QXGA. Product colour: Black

Display
Display diagonal *
73.7 cm (29")
Display technology *
LCD
Display resolution *
2560 x 1080 pixels
Display brightness *
300 cd/m²
HD type *
QXGA
Touchscreen *
No
Response time
5 ms
Contrast ratio (typical)
1000:1
Contrast ratio (dynamic)
5000000:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display diagonal (metric)
74 cm
Ports & interfaces
HDMI ports quantity *
1
DVI port *
Yes
DVI-D ports quantity
1
DisplayPorts quantity *
1
USB port *
No
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
PC Audio in
Yes
RS-232C
Yes
Infrared data port
Yes
Audio
Built-in speaker(s) *
Yes
Design
Product design *
Digital signage flat panel
Product colour *
Black
Design
VESA mounting *
Yes
Panel mounting interface
200 x 200 mm
Performance
Picture-in-Picture
Yes
HDCP
Yes
Power
Power consumption (typical) *
53 W
Power consumption (standby) *
1.2 W
Power consumption (off)
0.5 W
AC input voltage
90 - 240 V
AC input frequency
50 - 60 Hz
Computer system
Computer system *
No
Weight & dimensions
Width
697 mm
Depth
51 mm
Height
313 mm
Weight
7.2 kg
Packaging content
Remote control included
Yes
Cables included
AC
Certificates
Certification
UL, cUL, CB scheme, TUV FCC Class "B", VCCI, C-tick, CE, KCC
Technical details
Sustainability certificates
ENERGY STAR
Other features
Manual
Yes