Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG 29UB55-B 29" IPS Matt Black computer monitor

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
29UB55-B
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
29UB55-B show
Show alternative article codes used in the online market place
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0719192196100
Category
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
computer monitors
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 07 Sep 2014
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 41164
This statistic is based on the 76035 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 07-09-14 Only sponsoring brands are included in the free Open Icecat content distribution as used by 74304 free Open Icecat users .
Info modified on: 30 Jan 2018 18:40:13
The date of the most recent change of this product data-sheet in Icecat.
EU data-sheet (0,5MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name LG 29UB55-B 29" IPS Matt Black computer monitor :
The short editorial description of LG 29UB55-B 29" IPS Matt Black computer monitor

73.66 cm (29 ") IPS, 21:9, 2560 x 1080, 250 cd/m2, 0.2628 x 0.2628 mm, DVI-D, HDMI x 2, DisplayPort
More>>>
Short summary description LG 29UB55-B 29" IPS Matt Black computer monitor:
This short summary of the LG 29UB55-B 29" IPS Matt Black computer monitor data-sheet is auto-generated and uses the product title and the first six key specs.

LG 29UB55-B, 73.7 cm (29"), 2560 x 1080 pixels, IPS, LED, 250 cd/m², Black

Long summary description LG 29UB55-B 29" IPS Matt Black computer monitor:
This is an auto-generated long summary of LG 29UB55-B 29" IPS Matt Black computer monitor based on the first three specs of the first five spec groups.

LG 29UB55-B. Display diagonal: 73.7 cm (29"), Display resolution: 2560 x 1080 pixels, Display technology: IPS, Display: LED, Display surface: Matt, Display brightness: 250 cd/m², Native aspect ratio: 21:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). VESA mounting, Height adjustment. Colour of product: Black

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2016-10-25
0%
Country Distributor
Nederland 2 distributor(s)
United Kingdom 3 distributor(s)
Polska 1 distributor(s)
Deutschland 6 distributor(s)
Österreich 1 distributor(s)
Czech Republic 1 distributor(s)
Danmark 1 distributor(s)
Switzerland 1 distributor(s)
Australia 2 distributor(s)
United States 1 distributor(s)
Italia 1 distributor(s)