LG logo

LG 27TQ625S-PZ 68.6 cm (27") Full HD Smart TV Wi-Fi Black 250 cd/m²

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24102
Info modified on:
30 Jul 2024, 14:38:57
Long product name LG 27TQ625S-PZ 68.6 cm (27") Full HD Smart TV Wi-Fi Black 250 cd/m²:

27" Full HD 1920 X 1080 IPS LED TV Monitor, 250cd/m², 16.7M, 1000:1, HDMI, 612 x 394.8 x 150 mm, 3.55 kg

LG 27TQ625S-PZ 68.6 cm (27") Full HD Smart TV Wi-Fi Black 250 cd/m²:

Enjoy Both TV and Monitor Together
LG LED TV Monitor has dual purpose which combines TV and Computer Monitor, presenting a new way of combining technology with lifestyle.

Experience Stunning Visual
27" Full HD (1920 X 1080) IPS display lets you enjoy great picture quality by bringing colour accuracy, visual contrast and sharpness.

Clear Picture at Wide Angles
LG TV Monitor with IPS technology delivers accurate colours at wide vertical and horizontal viewing angles. You can experience the same image projection in your standing or seated position.

Make Your Home Cinema
When you want to watch a movie in your own space, Cinema Mode's full visibility makes it possible to capture all the important moments, even in dark scenes.

The Smart Way to Access Content
webOS TV monitor helps to explore a variety of TV shows and movies with a simple connection to your Wi-Fi network. Also, you can enjoy tailored video content based on viewing history with built-in streaming service apps.

Smart Wireless Connection
You can easily share your content from your smart device to your monitor by AirPlay (for Apple devices) or Screen Share (for Android devices). Also, you can enjoy rich sound by Bluetooth pairing.

Immersive Experience
Enjoy your movies or games with realistic stereo sound. With the built-in stereo speakers, there is no need for extra speakers around your monitor.

Being Stylish & Convenient
Try mounting your TV monitor according to your interior situations and take advantage of the space saving effect.

Short summary description LG 27TQ625S-PZ 68.6 cm (27") Full HD Smart TV Wi-Fi Black 250 cd/m²:

LG 27TQ625S-PZ, 68.6 cm (27"), 1920 x 1080 pixels, LED, Smart TV, Wi-Fi, Black

Long summary description LG 27TQ625S-PZ 68.6 cm (27") Full HD Smart TV Wi-Fi Black 250 cd/m²:

LG 27TQ625S-PZ. Display diagonal: 68.6 cm (27"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat. Smart TV. Display brightness: 250 cd/m², Response time: 14 ms, Contrast ratio (typical): 1000:1, Native aspect ratio: 16:9. Wi-Fi. Product colour: Black

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.