location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG 27GN800P-B.BEU computer monitor 68.6 cm (27") 2560 x 1440 pixels Quad HD LED Black, Red

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
27GN800P-B.BEU
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
27GN800P-B.BEU
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806087963045
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 68037
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 May 2024 09:36:49
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU data-sheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
LG 27GN800P-B.BEU user manual (3.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points LG 27GN800P-B.BEU computer monitor 68.6 cm (27") 2560 x 1440 pixels Quad HD LED Black, Red
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Gaming 68.6 cm (27") LED IPS
  • - Quad HD 2560 x 1440 pixels 16:9
  • - 144 Hz 1 ms 350 cd/m² 1000:1
  • - NVIDIA G-SYNC AMD FreeSync Flicker-free technology
  • - 45 W
Long product name LG 27GN800P-B.BEU computer monitor 68.6 cm (27") 2560 x 1440 pixels Quad HD LED Black, Red :
The long product name of LG 27GN800P-B.BEU computer monitor 68.6 cm (27") 2560 x 1440 pixels Quad HD LED Black, Red. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

27" QHD (2560x1440), IPS, 350 cd/m², 45W, 26kWh, 6kg
More>>>
LG 27GN800P-B.BEU computer monitor 68.6 cm (27") 2560 x 1440 pixels Quad HD LED Black, Red:
The official description of LG 27GN800P-B.BEU computer monitor 68.6 cm (27") 2560 x 1440 pixels Quad HD LED Black, Red as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Pause Video
Official Gaming Monitor Partner of The LEC
LG UltraGear, a Main Partner of League of Legends European Championship in the Official Gaming Monitor category, will take centre stage at the global competition with top tier pro players for LEC fans.

Be the Game Changer
LG UltraGear, supremely powerful gear, boosts your chances of victory.

Designed for Incredible Speed
With IPS 1ms comparable to TN Speed, providing the minimized afterimage and a fast response time, lets you to enjoy a whole new gaming performance.

Fluid Gaming Motion
A ultra-fast speed of 144Hz allows gamers to see the next frame quickly and makes image to appear smoothly. The gamers can response rapidly to opponents and aim at target easily.

Feel Actual Combat with True Colors
This monitor supports HDR10 with sRGB 99% (Typ.) enabling realistic visual immersion with rich colors and contrast. Regardless of the battlefield, it can help gamers to see dramatic colors the game developers intended.

G-SYNC Compatible Validated by NVIDIA
27GN800P is a NVIDIA-tested and officially validated G-SYNC Compatible monitor, minimizing screen tearing and stutter for a smooth and fast gaming experience.

Clearer, Smoother and Faster
With FreeSync Premium technology, gamers can experience seamless, fluid movement in hi-resolution and fast-paced games. It virtually minimizes screen tearing and stuttering.

Be Sleek, Chic and Immersive
Enhance your gaming experience with eye-catching design, and virtually borderless design. The base can be adjusted to change the tilt of the monitor to help you play game more comfortable.

React Faster to Opponents
Reduce input lag with Dynamic Action Sync so it helps gamers catch critical moments in real-time.

Attack First in Dark
Black Stabilizer helps gamers to avoid snipers hiding in the darkest places and quickly escape situations when the flash explodes.

Better Aim
Target point is fixed in the center to enhance shooting accuracy.

Short summary description LG 27GN800P-B.BEU computer monitor 68.6 cm (27") 2560 x 1440 pixels Quad HD LED Black, Red:
This short summary of the LG 27GN800P-B.BEU computer monitor 68.6 cm (27") 2560 x 1440 pixels Quad HD LED Black, Red data-sheet is auto-generated and uses the product title and the first six key specs.

LG 27GN800P-B.BEU, 68.6 cm (27"), 2560 x 1440 pixels, Quad HD, LED, 1 ms, Black, Red

Long summary description LG 27GN800P-B.BEU computer monitor 68.6 cm (27") 2560 x 1440 pixels Quad HD LED Black, Red:
This is an auto-generated long summary of LG 27GN800P-B.BEU computer monitor 68.6 cm (27") 2560 x 1440 pixels Quad HD LED Black, Red based on the first three specs of the first five spec groups.

LG 27GN800P-B.BEU. Display diagonal: 68.6 cm (27"), Display resolution: 2560 x 1440 pixels, HD type: Quad HD, Display technology: LED, Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product colour: Black, Red

Display
Display diagonal *
68.6 cm (27")
Display resolution *
2560 x 1440 pixels
HD type *
Quad HD
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
IPS
Touchscreen *
No
Display brightness (typical)
350 cd/m²
Response time
1 ms
Anti-glare screen
Yes
Screen shape *
Flat
Supported graphics resolutions
2560 x 1440
Contrast ratio (typical) *
1000:1
Maximum refresh rate *
144 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours *
1.07 billion colours
Pixel pitch
0.2331 x 0.2331 mm
Display diagonal (metric)
68 cm
High Dynamic Range (HDR) supported
Yes
High Dynamic Range (HDR) technology
High Dynamic Range 10 (HDR10)
Colour gamut standard
sRGB
Colour gamut
95%
Performance
NVIDIA G-SYNC *
Yes
NVIDIA G-SYNC type
G-SYNC Compatible
AMD FreeSync *
Yes
AMD FreeSync type
FreeSync
Brand specific technologies
Crosshair
Flicker-free technology
Yes
Design
Market positioning *
Gaming
Product colour *
Black, Red
Ports & interfaces
HDMI *
Yes
HDMI ports quantity
2
DisplayPorts quantity
1
DisplayPort version
1.4
Headphone out *
Yes
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Power
Energy efficiency class (HDR) *
F
Energy consumption (HDR) per 1000 hours *
26 kWh
Power consumption (typical) *
45 W
Power consumption (standby) *
0.5 W
Power consumption (max)
48 W
Power consumption (off)
0.3 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Energy efficiency scale
A to G
Weight & dimensions
Width (with stand)
614.2 mm
Depth (with stand)
224.8 mm
Height (with stand)
454.2 mm
Weight (with stand)
6 kg
Width (without stand)
614.2 mm
Depth (without stand)
51.7 mm
Height (without stand)
364.8 mm
Weight (without stand)
5.3 kg
Packaging data
Package width
703 mm
Package depth
449 mm
Package height
154 mm
Package weight
7.7 kg
Sustainability
European Product Registry for Energy Labelling (EPREL) code
1425195
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Nederland 1 distributor(s)