location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG 26LV255C TV 66 cm (26") HD Black 400 cd/m²

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
26LV255C
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
26LV255C
Category: TVs Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 53828
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Dec 2023 13:13:23
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points LG 26LV255C TV 66 cm (26") HD Black 400 cd/m²
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 66 cm (26")
  • - HD 1366 x 768 pixels 16:9
  • - 400 cd/m²
  • - DVB-C, DVB-T
  • - VESA mounting
  • - 39 W
Long product name LG 26LV255C TV 66 cm (26") HD Black 400 cd/m² :
The long product name of LG 26LV255C TV 66 cm (26") HD Black 400 cd/m². For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

26LV255C, 26", 1366 x 768 px, 400 cd/m², 50.000:1, DVB-T/C, 2x HDMI, USB 2.0, 3.4 kg, Black
More>>>
LG 26LV255C TV 66 cm (26") HD Black 400 cd/m²:
The official description of LG 26LV255C TV 66 cm (26") HD Black 400 cd/m² as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

26 "Widescreen HD LCD TV (hotel TV)
LG is planning for the basic requirement is that the technology that combines exceptional visual appearance give the world worthy of future devices. Any environment is placed in the LG Hotel TV, we are certain affelől to match the most elegant space. High-quality image to attract tekinteteket.A integrated MPEG-4 H.264 decoder makes it possible to access HD content, which makes for an unforgettable experience of hours spent at the hotel.

Short summary description LG 26LV255C TV 66 cm (26") HD Black 400 cd/m²:
This short summary of the LG 26LV255C TV 66 cm (26") HD Black 400 cd/m² data-sheet is auto-generated and uses the product title and the first six key specs.

LG 26LV255C, 66 cm (26"), 1366 x 768 pixels, HD, DVB-C, DVB-T, Black

Long summary description LG 26LV255C TV 66 cm (26") HD Black 400 cd/m²:
This is an auto-generated long summary of LG 26LV255C TV 66 cm (26") HD Black 400 cd/m² based on the first three specs of the first five spec groups.

LG 26LV255C. Display diagonal: 66 cm (26"), Display resolution: 1366 x 768 pixels, HD type: HD, Display brightness: 400 cd/m², Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T. Product colour: Black

Display
Display diagonal *
66 cm (26")
HD type *
HD
Native aspect ratio *
16:9
Screen format adjustments
16:9
Supported video modes
1080i, 1080p, 480p, 576p, 720p
Supported graphics resolutions
1366 x 768
Display brightness *
400 cd/m²
Contrast ratio (dynamic)
50000:1
Comb filter
2D
Display resolution *
1366 x 768 pixels
Display diagonal (metric)
66 cm
TV tuner
Tuner type *
Digital
Digital signal format system *
DVB-C, DVB-T
Smart TV
Smart modes
Cinema, Energy saving, Game, Personal, Standard, Vivid
Audio
Number of speakers *
2
RMS rated power *
10 W
Equalizer
Yes
Equalizer bands quantity
5
Network
Wi-Fi *
No
Ethernet LAN *
No
Design
Product colour *
Black
VESA mounting *
Yes
Performance
Teletext function
No
Video formats supported
DIVX, MPEG4
Ports & interfaces
DVI port
No
USB 2.0 ports quantity *
1
Component video (YPbPr/YCbCr) in
1
RS-232 ports
1
SCART ports quantity
1
RF ports quantity
1
HDMI ports quantity *
2
Management features
Control type
Buttons
Electronic Programme Guide (EPG)
No
Sleep timer
Yes
On/Off timer
Yes
Power
Power consumption (typical) *
39 W
Power consumption (standby) *
0.5 W
Certificates
Certification
RoHS
Weight & dimensions
Width (with stand)
471.2 mm
Depth (with stand)
155.4 mm
Height (with stand)
365.9 mm
Weight (without stand)
3.4 kg
Other features
3D
No
Built-in speaker(s)
Yes
Annual energy consumption
56 kWh
Energy efficiency class (old)
B
Playback modes
Normal
Country Distributor
United Kingdom 1 distributor(s)