Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG 26LH20 TV 66 cm (26") HD Black

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
26LH20
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
26LH20
Category TVs
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byLG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7236
This statistic is based on the 91666 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 89603 free Open Icecat users.
Info modified on: 18 Feb 2020 12:45:01
The date of the most recent change of this product data-sheet in Icecat.
Long product name LG 26LH20 TV 66 cm (26") HD Black :
The short editorial description of LG 26LH20 TV 66 cm (26") HD Black

26LH20, 26", 1366 x 768, 500cd/m2, 60000:1, HDMI, black
More>>>
LG 26LH20 TV 66 cm (26") HD Black:
The official marketing text of LG 26LH20 TV 66 cm (26") HD Black as supplied by the manufacturer

The new LG HDTV that will enrich your lifestyle with its exquisite design and vibrant natural colors.
Discover a visual experience that will inspire your style quotient. LG LH20 features a unique Smart Energy Savings System that significantly reduces power consumption by up to 70%.

IPS - Advanced LCD Panel
Authentic IPS LCD technology by LG, sets it apart from the competition. Not all Panel manufacturing technologies are the same. The difference is clear once you try the revolutionary LG LCD products.

Response time 5 ms
It is the minimum amount of time taken for a pixel to turn on or off.

Surround System (SRS TSXT)
SRS Trusurround XT delivers an incredible music experience in any music genre, providing the perception of a deep, rich 3D sound. It allows for superb sound from any position in the room.

Dynamic Contrast Ratio (60,000:1)
Dynamic contrast ratio is the difference in light intensity between the brightest white and the darkest black which panel can produce.

Invisible speaker
The front bezel works as a speaker, replacing the normal speaker grill. With the Invisible Speaker system, the speakers are embedded in strategic spots underneath and around the front bezel. They enhance the audio by increasing the ‘sweet spot’ to give a wider and richer sound field. This new speaker system provides a clean and fashionable design compared with traditional side or bottom speaker designs.

Short summary description LG 26LH20 TV 66 cm (26") HD Black:
This short summary of the LG 26LH20 TV 66 cm (26") HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

LG 26LH20, 66 cm (26"), 1366 x 768 pixels, HD, LCD, Black

Long summary description LG 26LH20 TV 66 cm (26") HD Black:
This is an auto-generated long summary of LG 26LH20 TV 66 cm (26") HD Black based on the first three specs of the first five spec groups.

LG 26LH20. Display diagonal: 66 cm (26"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LCD, Display brightness: 500 cd/m², Response time: 5 ms, Native aspect ratio: 16:9. Weight: 7.8 kg. Product colour: Black

Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
66 cm (26")
HD type *
Type of supported High Definition (e.g. Full HD, 4K Ultra HD).
HD
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1366 x 768 pixels
Display technology *
The technology used in the display e.g. plasma, LED.
LCD
Native aspect ratio *
The aspect ratio is the ratio of the width of an image to its height. The native aspect ratio is the one which the projector/display is particularly designed for. Images shown in native aspect ratio will utilize the entire resolution of the display and achieve maximum brightness. Images shown in other than native aspect ratio will always have less resolution and less brightness than images shown in native aspect ratio.
16:9
Display brightness *
Brightness is the amount of radiating light emitted from the screen. The brightness rating is measured in candellas per square meter, commonly known as 'nits'.
500 cd/m²
Response time *
The response time is the time difference between the moment that a source (for example a video card) sends a signal and that equipment (for example a monitor) receives or display the signal. (Used abbreviations: R/F = Rise and Fall.)
5 ms
Contrast ratio (dynamic)
A property of a display system, defined as the ratio of the luminance of the brightest color (white) to that of the darkest color (black) that the system is capable of producing.
60000:1
Viewing angle, horizontal
Maximum horizontal angle at which a display can be viewed with acceptable visual performance.
178°
Viewing angle, vertical
Maximum vertical angle at which a display can be viewed with acceptable visual performance.
178°
Smart TV
Smart modes
Cinema, Game, movie, Natural, Standard
Audio
Number of speakers *
The quantity of speakers included in/with the product.
2
RMS rated power *
RMS (Root mean square) is a measure of the continuous power required by a device, in particular audio amplifiers and loudspeakers.
20 W
Design
Product colour *
The colour e.g. red, blue, green, black, white.
Black
LED indicators
Stand-by
Performance
Game mode
Yes
Teletext function
The TV has Teletext, which is a means of sending text and diagrams to a properly equipped television screen by use of one of the vertical blanking interval lines that together form the dark band dividing pictures horizontally on the television screen. It offers a range of text-based information, typically including news, weather and TV schedules. Subtitle (or closed captioning) information is also transmitted within the television signal (usually accessed by pressing 888 on the remote control.
No
Ports & interfaces
HDMI ports quantity *
The number of sockets (ports) for HDMI connections. HDMI (High-Definition Multimedia Interface) is a compact audio/video interface for transferring uncompressed video data and compressed/uncompressed digital audio data from a HDMI-compliant device ("the source device") to a compatible computer monitor, video projector, digital television, or digital audio device. HDMI is a digital replacement for existing analog video standards.
2
PC in (D-Sub) *
The socket (port) to receive input from a PC via a D-sub, which is a connector with a characteristic D-shaped metal shield.
No
Component video (YPbPr/YCbCr) in *
The number of sockets (ports) for RF (radio frequency) connections into the product.
1
Common interface (CI) *
Technology which allows separation of conditional access functionality from a digital TV receiver-decoder (Host) into a removable conditional access module (CAM). It is also referenced as DVB-CI for Digital Video Broadcast - Common Interface. The host is responsible for tuning to pay TV channels and demodulation of the RF signal, while CAM is responsible for CA descrambling. The Common Interface allows them to communicate with each other.
No
Ports & interfaces
HDCP
High-bandwidth Digital Content Protection (HDCP) is a form of digital copy protection to prevent copying of digital audio and video content as it travels across connections.
Yes
PC Audio in
The socket (port) for the PC audio input.
Yes
RS-232 ports
The number of sockets (ports) for RS-232. An RS-232 serial port was once a standard feature of a personal computer, used for connections to modems, printers, mice, data storage, uninterruptible power supplies, and other peripheral devices. Now it has been largely replaced by USB and other ports.
1
RF ports quantity
The number of sockets (ports) for RF (radio frequency) connections.
1
RGB ports quantity
1
Management features
Electronic Programme Guide (EPG)
An Electronic Programme Guide (EPG) allows device users to navigate scheduling information menus interactively, selecting and discovering programming by time, title, station, or genre using an input device such as a keypad, computer keyboard, or TV remote control. Its interactive menus are generated entirely within local receiving or display equipment using raw scheduling data sent by individual broadcast stations or centralized scheduling information providers. A typical IPG provides information covering the next 7 or 14 days.
No
Power
Power consumption (typical) *
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
110 W
Power consumption (standby) *
The amount of electricity that is consumed when the product is on standby.
1 W
Weight & dimensions
Width *
The measurement or extent of something from side to side.
667 mm
Depth *
The distance from the front to the back of something.
80 mm
Height *
The measurement of the product from head to foot or from base to top.
446.2 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
7.8 kg
Width (with stand)
667 mm
Depth (with stand)
224 mm
Height (with stand)
504 mm
Weight with stand
8.9 kg
Package dimensions (WxDxH)
Dimensions of the packaged product (Width x Depth x Height).
667 x 497.7 x 223.7 mm
Packaging data
Handheld remote control
Component of an electronics device, most commonly a television set, DVD player and home theater systems originally used for operating the device wirelessly from a short line-of-sight distance.
No
Other features
Built-in speaker(s)
The device contains speaker(s) to produce sound.
Yes
Power requirements
100-240VA/C 50/60Hz
HDMI
HDMI (High-Definition Multimedia Interface) is a compact audio/video interface for transferring uncompressed video data and compressed/uncompressed digital audio data from a HDMI-compliant device ("the source device") to a compatible computer monitor, video projector, digital television, or digital audio device. HDMI is a digital replacement for existing analog video standards.
Yes
Number of AV connections
1
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 22:56:30
Uk has collected 1 expert review for LG 26LH20 TV 66 cm (26") HD Black but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 22:56:30
Nl heeft 1 proffesionele recensie voor LG 26LH20 tv 66 cm (26") HD Zwart gevonden maar er is geen score hieraan gegeven. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
0%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 22:56:30
Fr a recueilli 1 avis d’experts pour LG 26LH20 TV 66 cm (26") HD Noir mais aucune note n’a été accordée. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir toutes les notes, les prix de produits et les conclusions.
0%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 22:56:30
De hat 1 Expertenmeinung für LG 26LH20 Fernseher 66 cm (26 Zoll) HD Schwarz zusammengestellt, es wurde aber keine vollständige Beurteilung abgegeben. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
0%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 22:56:30
Testseek ha raccolto 1 recensione da parte di esperti per LG 26LH20 TV 66 cm (26") HD Nero ma non ha ricevuto alcuna valutazione. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
0%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 22:56:30
Es ha coleccionado 1 opiniones de expertos para LG 26LH20 TV 66 cm (26") HD Negro pero no ha sido calificado por completo. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
0%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 22:56:30
Dk har samlet 1 ekspertanmeldelse for LG 26LH20 TV 66 cm (26") HD Sort men der er ikke blevet givet nogen generel score. Klik nedenfor og brug Dk til at finde alle bedømmelser, produktpriser og konklusioner.
0%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 22:56:30
Se har samlat in 1 experttest för LG 26LH20 TV-apparat 66 cm (26") HD Svart men inget genomsnittligt betyg har angivits. Klicka nedanför och använd Se för att se alla utmärkelser och kommentarer.
0%
Source Review comments Score
devhardware.com
Updated:
2011-10-03 22:56:33
Other than its unimpressive black levels, it’s hard to find much wrong with the LG 32LH20. The picture adjustments are at the top of its class, and the design is good as well. The USB input is another added plus that you won’t find on many entry-level LCDs, giving the 32LH20 a few points that make it stand out among the competition.
0%
televisioninfo.com
Updated:
2011-10-03 22:56:35
Page 1 of 18 Section The Good The Bad Simple, stylish design No HDMI cable included Deep blacks and good contrast ratio Problems with scaling higher resolution content Solid color temperature, accurate colors Nothing Reasonably small amount of mot...
Bottom line We found a lot to like with the LG 32LH20. We were particularly impressed at the low black level that led to a reasonable contrast ratio and the excellent color performance. There are compromises as you might expect from a lower-end television like t...
0%
Customer service details
Array
X