location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG 26LD350 TV 66 cm (26") HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
26LD350
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
26LD350 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8700320000002
Category: TVs Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 26631
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points LG 26LD350 TV 66 cm (26") HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 66 cm (26") LCD
  • - HD 1366 x 768 pixels 16:9
  • - 5 ms
Long product name LG 26LD350 TV 66 cm (26") HD Black :
The long product name of LG 26LD350 TV 66 cm (26") HD Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

26LD350 - 26", LCD, 1366 x 768, 5 ms, 50000:1, 178/178, 2 x HDMI, Black
More>>>
LG 26LD350 TV 66 cm (26") HD Black:
The official description of LG 26LD350 TV 66 cm (26") HD Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

You know it's time to start enjoying high definition and the LD350 is an easy way to get into it. This is a beautiful LCD with all of the innovations that make LG TVs a better viewing experience.

See and experience more.
Pictures are sharper. Colors are more vibrant. Entertainment is more real. Everthing looks better on an HDTV.

Find the perfect picture.
Get easy self-calibration with on-screen reference points for key picture quality elements such as black level, color, tint, sharpness and backlight levels. Take the guesswork out of picture adjustments with this simple-to-use feature. It’s not actually magic, but it will sure seem that way.

Customized enjoyment.
Sports, movies and video games are best enjoyed with customized settings. With AV Mode II, you can easily select from one of three picture modes for “Cinema,” “Sports,” or “Games” to enjoy an optimized picture and sound experience.

ISFccc ready.
LG’s ISFccc Ready HDTVs contain the detailed standards necessary for professional calibration of brightness, contrast, tint, sharpness, color levels and much more to meet local lighting conditions for both day and nighttime viewing. Settings are added to preset modes for easy access from your LG remote.

Crystal clear contrast
Don't let details get lost in the shadows. This ratio delivers stunning colors and deep blacks.

Wise and not wasteful.
With our Smart Energy Saving Features, you can conserve money and energy.

Don’t miss a whisper.
Get audio the way it was meant to be heard. Clear Voice II enhances and amplifies the frequency range of the human voice to help keep dialogue audible when background noise swells.

Bring theater to the couch.
Stay in for the theater. Enjoy a true cinema-like experience in your own home with movies the way they are meant to be seen. LG’s Real Cinema technology displays 24p source frames on your screen, the same as on a movie screen. If you love movies, you’ll love Real Cinema.

Short summary description LG 26LD350 TV 66 cm (26") HD Black:
This short summary of the LG 26LD350 TV 66 cm (26") HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

LG 26LD350, 66 cm (26"), 1366 x 768 pixels, HD, LCD, Black

Long summary description LG 26LD350 TV 66 cm (26") HD Black:
This is an auto-generated long summary of LG 26LD350 TV 66 cm (26") HD Black based on the first three specs of the first five spec groups.

LG 26LD350. Display diagonal: 66 cm (26"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LCD, Response time: 5 ms, Native aspect ratio: 16:9. Product colour: Black

Display
Display diagonal *
66 cm (26")
HD type *
HD
Display technology *
LCD
Native aspect ratio *
16:9
Response time
5 ms
Contrast ratio (dynamic)
50000:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display resolution *
1366 x 768 pixels
TV tuner
Auto channel search
Yes
Audio
Number of speakers *
2
RMS rated power *
14 W
Design
Product colour *
Black
Swivel angle range
20 - 20°
Ports & interfaces
HDCP
Yes
PC in (D-Sub) *
Yes
USB 2.0 ports quantity *
1
Component video (YPbPr/YCbCr) in
1
PC Audio in
Yes
Ports & interfaces
Digital audio optical out
1
Headphone outputs
1
RS-232 ports
1
RF ports quantity
1
HDMI ports quantity *
2
Management features
Sleep timer
Yes
On/Off timer
Yes
Power
Power consumption (standby) *
0.1 W
Weight & dimensions
Width (with stand)
663 mm
Depth (with stand)
206 mm
Height (with stand)
485 mm
Weight (with stand)
7.26 kg
Width (without stand)
663 mm
Depth (without stand)
79 mm
Height (without stand)
424 mm
Weight (without stand)
6.22 kg
Package dimensions (WxDxH)
770 x 191 x 526 mm
Other features
Built-in speaker(s)
Yes
Power requirements
100V - 240V, 50/60Hz
Number of AV connections
2
Package weight (imperial)
4304.1 kg (9489 lbs)
Brand Image Product code Product Stock Price from
LG 22LD350 TV 55.9 cm (22") HD Black LG 22LD350 TV 55.9 cm (22") HD Black
(show image)
22LD350 22LD350 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)